- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | ESR | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJB684M063S0300 AVX Corporation | 40 |
| - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | - | 63V | - | Tape & Reel (TR) | - | - | - | 20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 680nF | 63V | TR, 13 INCH | 3528 | 1210 | TANTALUM CAPACITOR | 300mOhm | POLARIZED | - | - | 4.3μA | 479mA | - | 0.08 | 8 % | - | - | - | - | - | 2.1mm | - | 3.5mm | 2.8mm | ROHS3 Compliant | - | ||
![]() TCJD685M075S0120 AVX Corporation | 12 |
| - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | - | 75V | - | Tape & Reel (TR) | 2017 | - | - | 20% | e3 | - | Active | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 6.8μF | 75V | TR, 13 INCH | 7343 | 2917 | TANTALUM CAPACITOR | 120mOhm | POLARIZED | - | - | 51μA | 1006mA | - | 0.06 | 6 % | - | - | - | - | - | 3.1mm | - | 7.3mm | 4.3mm | ROHS3 Compliant | - | ||
![]() TCJD337M006S0050 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | Radial | - | - | - | TANTALUM (SOLID POLYMER) | - | 105°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | - | Active | - | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 330μF | - | TR, 13 Inch | - | - | TANTALUM CAPACITOR | - | POLARIZED | 6.3V | 2917 | - | - | - | - | - | - | 20% | 20% | 50 mΩ | - | 2.9mm | - | 7.3mm | 4.3mm | ROHS3 Compliant | - | ||
![]() TCJC155M063S0300 AVX Corporation | 50 |
| - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | - | 63V | - | Tape & Reel (TR) | - | - | - | 20% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 1.5μF | 63V | TR, 13 INCH | 6032 | 2312 | TANTALUM CAPACITOR | 300mOhm | POLARIZED | - | - | 9.5μA | 545mA | - | 0.06 | 6 % | - | - | - | - | - | 2.8mm | - | 6mm | 3.2mm | ROHS3 Compliant | - | ||
![]() TCJC225M063S0200 AVX Corporation | 50 |
| - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | - | 63V | - | Tape & Reel (TR) | 2016 | - | - | 20% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 2.2μF | 63V | TR, 13 INCH | 6032 | 2312 | TANTALUM CAPACITOR | 200mOhm | POLARIZED | - | - | 13.9μA | 667mA | - | 0.06 | 6 % | - | - | - | - | - | 2.8mm | - | 6mm | 3.2mm | ROHS3 Compliant | - | ||
![]() TCJC475M063S0200 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | - | 63V | - | Tape & Reel (TR) | - | - | - | 20% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 4.7μF | 63V | TR, 13 INCH | 6032 | 2312 | TANTALUM CAPACITOR | 200mOhm | POLARIZED | - | - | 29.6μA | 667mA | - | 0.06 | 6 % | - | - | - | - | - | 2.8mm | - | 6mm | 3.2mm | ROHS3 Compliant | - | ||
![]() TCJB157M006S0070 AVX Corporation | 40 |
| - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | 85°C | -55°C | - | - | Tape & Reel (TR) | 2017 | - | - | - | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 150μF | - | TR, 13 INCH | - | - | TANTALUM CAPACITOR | - | POLARIZED | 6.3V | 1210 | 0.09mA | 992mA | - | 0.1 | - | - | 20% | 20% | 70 mΩ | - | 1.9mm | - | 3.5mm | 2.8mm | ROHS3 Compliant | - | ||
![]() TCJC155M050S0300 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | 85°C | -55°C | - | - | Tape & Reel (TR) | 2016 | - | - | - | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8532.21.00.50 | 1.5μF | - | TR, 13 INCH | - | - | TANTALUM CAPACITOR | - | POLARIZED | 50V | 2312 | 0.0075mA | 545mA | - | 0.06 | - | - | 20% | 20% | 300 mΩ | - | 2.6mm | - | 6mm | 3.2mm | ROHS3 Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 6.8μF | - | - | - | - | - | 65mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | V | - | - | - | High Reliability | - | 0.079 2.00mm | - | - | ROHS3 Compliant | COTS | ||
![]() T543B107M010AHE150 KEMET | 50 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 100μF | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | High Reliability | - | 0.083 2.10mm | - | - | ROHS3 Compliant | COTS | ||
![]() T543B107M010ATS150 KEMET | 50 |
| - | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 100μF | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | High Reliability | - | 0.083 2.10mm | - | - | ROHS3 Compliant | COTS | ||
Tiny WHSL | 50 |
| Datasheet | 22 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 220μF | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | - | - | - | High Reliability | - | 0.083 2.10mm | - | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 46 |
| Datasheet | 22 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 10μF | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | - | - | - | High Reliability | - | 0.122 3.10mm | - | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 33μF | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | - | - | - | High Reliability | - | 0.083 2.10mm | - | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 50 |
| - | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | - | - | 3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 100μF | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | - | - | - | High Reliability | - | 0.083 2.10mm | - | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 50 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | - | - | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 68μF | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | - | - | - | High Reliability | - | 0.083 2.10mm | - | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 50 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | - | - | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 33μF | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | - | - | - | High Reliability | - | 0.083 2.10mm | - | - | Non-RoHS Compliant | COTS | ||
![]() T540B107M004AH8610 KEMET | 46 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | - | - | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 100μF | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | - | - | - | High Reliability | - | 0.083 2.10mm | - | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | In Stock | - | - | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 220μF | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | - | - | - | High Reliability | - | 0.122 3.10mm | - | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 50 |
| - | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | - | - | 3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 100μF | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | - | - | - | High Reliability | - | 0.083 2.10mm | - | - | Non-RoHS Compliant | COTS |