- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35TQC15MYF Panasonic Electronic Components | 2140 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.287Diax0.169L 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 15μF | 35V | TR, EMBOSSED, 13 INCH | - | - | 7343 | 2917 | 150mOhm @ 100kHz | POLARIZED | - | - | - | 0.0525mA | 900mA | 2000 hours | 0.1 | - | D2 | General Purpose | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T598D227M010ATE040 KEMET | 39 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T598 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | Tin (Sn) | - | - | - | 220μF | 10V | - | - | - | 7343 | 2917 | 40mOhm @ 100kHz | - | - | - | - | 0.22mA | 593mA | 1000 hours | 0.1 | - | D | Automotive | - | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TCJR476M006R0500 AVX Corporation | 25 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.081Lx0.051W 2.05mmx1.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | Tin (Sn) | - | - | 8532.21.00.50 | 47μF | 6.3V | - | 1.3mm | - | 2012 | 0805 | 500mOhm @ 100kHz | - | - | - | - | 0.0282mA | 298mA | - | 0.1 | - | R | General Purpose | - | 1.2mm | 0.047 1.20mm | 2.05mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T520B476M006ATE025 KEMET | 720 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | - | - | - | 47μF | 6.3V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | 25mOhm @ 100kHz | Polar | - | - | - | - | 575mA | 2000 hours | - | 8 % | B | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T598D107M016ATE050 KEMET | 200 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T598 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | Tin (Sn) | - | - | - | 100μF | 16V | - | 4.3mm | - | 7343 | 2917 | 50mOhm @ 100kHz | - | - | - | - | 0.16mA | 530.25mA | 1000 hours | - | - | D | Automotive | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TCJD157M010R0045 AVX Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 150μF | 10V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | 45mOhm @ 100kHz | - | - | - | - | 150μA | - | 2000 hours | - | 6 % | D | General Purpose | - | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T550B397M015AH KEMET | 42 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2004 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 8532.21.0020 | 390μF | 15V | - | - | - | 1605 | 0602 | 90mOhm @ 100kHz | POLARIZED | - | 640 μm | - | 43.9μA | 1.75A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | 0.641 16.28mm | 16.28mm | - | No | No SVHC | Non-RoHS Compliant | - | - | ||
![]() TCJE476M035R0055 AVX Corporation | 80000 | - | - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 47μF | 35V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 55mOhm @ 100kHz | Polar | - | - | - | 164.5μA | 1559mA | - | 0.06 | 6 % | E | General Purpose | - | 4.3mm | 0.161 4.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T525D157M006ATE025 KEMET | 46 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 150μF | 6.3V | - | 4.3mm | - | 7343 | 2917 | 25mOhm @ 100kHz | Polar | - | - | - | 95μA | 2.4A | - | 0.1 | 10 % | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520D227M004ATE007 KEMET | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 220μF | 4V | - | - | - | 7343 | 2917 | 7mOhm @ 100kHz | - | 4V | - | - | 0.088mA | 5700mA | 2000 hours | 0.1 | - | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T55A686M004C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 68μF | 4V | - | - | - | 3216 | 1206 | 200mOhm @ 100kHz | - | - | - | - | 27.2μA | 620mA | - | - | 10 % | A | General Purpose | - | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T520B127M006ATE035 KEMET | 3859 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 120μF | 6.3V | TR, 7 INCH | 2.8mm | 6.3V | 3528 | 1411 | 35mOhm @ 100kHz | Polar | - | - | - | 0.0756mA | 475mA | 2000 hours | - | 8 % | B | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T528Z227M006ATE009 KEMET | 1000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | Tantalum | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T528 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 220μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 9mOhm @ 100kHz | Polar | - | - | - | 138.6μA | 6A | - | 0.1 | 10 % | Z | General Purpose | - | 1.7mm | 0.067 1.70mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520V227M004ATE007 KEMET | 5000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Polymer | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 220μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 7mOhm @ 100kHz | Polar | 4V | - | - | 88μA | 5.2A | 2000 hours | 0.1 | 10 % | V | General Purpose | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() F380J475MUA AVX Corporation | 270000 |
| - | 15 Weeks | - | Surface Mount | 0402 (1106 Metric) | YES | - | - | - | - | 1000 Hrs @ 85°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2016 | F38 | 0.043Lx0.024W 1.10mmx0.60mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 4.7μF | - | TR, 7 Inch | - | - | - | - | 1.5Ohm @ 100kHz | POLARIZED | 6.3V | - | - | 0.02mA | 50mA | - | 0.1 | - | U | General Purpose | - | - | 0.024 0.60mm | 1.1mm | 0.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCNX476M035R0100 AVX Corporation | 100 | - | - | 25 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2015 | TCN J-CAP | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Obsolete | 5 (48 Hours) | - | - | - | Molded | - | - | - | - | - | 47μF | - | - | - | - | 7343 | 2917 | 100mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | X | General Purpose | - | - | 0.059 1.50mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() T520C227M006ATE018 KEMET | 480 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 18mOhm | Matte Tin (Sn) | - | - | - | 220μF | 6.3V | - | 3.2mm | - | 6032 | 2312 | 18mOhm @ 100kHz | Polar | - | - | - | 0.139mA | 3000mA | 2000 hours | 0.08 | 8 % | C | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJA336M004R0300 AVX Corporation | 58000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | - | Tantalum | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 33μF | 4V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | 300mOhm @ 100kHz | - | - | - | 4V | 13.2μA | - | - | - | 6 % | A | General Purpose | - | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520D337M004ATE009 KEMET | 5000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 9mOhm | Matte Tin (Sn) | - | - | - | 330μF | 4V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 9mOhm @ 100kHz | Polar | 4V | - | - | 132μA | 1.3A | 2000 hours | 0.1 | 10 % | D | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520D227M006ATE050 KEMET | 39 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 50mOhm | Matte Tin (Sn) | - | - | - | 220μF | 6.3V | - | 4.3mm | - | 7343 | 2917 | 50mOhm @ 100kHz | Polar | - | - | - | 139μA | 3.1A | 2000 hours | 0.1 | 10 % | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |