- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Capacitance | ESR (Equivalent Series Resistance) | Life (Hours) | Manufacturer Size Code | Features | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T551B107M040AH KEMET | 6 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | 2000 Hrs @ 85°C | 40V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.24.0040 | 100μF | 150mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B397M015AH KEMET | 35 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.24.0040 | 390μF | 90mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B476M050AH KEMET | 35 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | Axial, Can | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.24.0040 | 47μF | 150mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B686K030AH KEMET | 6 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | 2000 Hrs @ 85°C | 30V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.24.0040 | 68μF | 140mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B706K015AH KEMET | 35 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.24.0040 | 70μF | 140mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B107M025AH4251 KEMET | 35 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | 2000 Hrs @ 85°C | 25V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 100μF | 190mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B567M010AH4251 KEMET | 35 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 560μF | 90mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B127M015AH4251 KEMET | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 120μF | 110mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B107M050AH4251 KEMET | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 100μF | 130mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B227K008AH4251 KEMET | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 220μF | 120mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B187K010AH4251 KEMET | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 180μF | 110mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B406K030AH4251 KEMET | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | 2000 Hrs @ 85°C | 30V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 40μF | 170mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T598 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | Molded | - | 150μF | 65mOhm @ 100kHz | - | D | Automotive | 0.122 3.10mm | ROHS3 Compliant | AEC-Q200 | ||
Tiny WHSL | 21 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T523 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | Molded | - | 100μF | 100mOhm @ 100kHz | - | W | General Purpose | 0.059 1.50mm | ROHS3 Compliant | - | ||
Tiny WHSL | 25 |
| - | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 220μF | 40mOhm @ 100kHz | - | D | High Reliability | 0.122 3.10mm | Non-RoHS Compliant | COTS | ||
![]() T541X687K004CT8605 KEMET | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | Active | 3 (168 Hours) | - | - | Molded | - | 680μF | 12mOhm @ 100kHz | - | X | High Reliability | 0.169 4.30mm | Non-RoHS Compliant | COTS | ||
![]() T541X108K2R5DT8505 KEMET | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | Active | 3 (168 Hours) | - | - | Molded | - | 1000μF | 12mOhm @ 100kHz | - | X | High Reliability | 0.169 4.30mm | Non-RoHS Compliant | COTS | ||
![]() T541X107K025BH8710 KEMET | 21 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | Active | 3 (168 Hours) | - | - | Molded | - | 100μF | 60mOhm @ 100kHz | - | X | High Reliability | 0.169 4.30mm | Non-RoHS Compliant | COTS | ||
![]() T541X157K016BH8710 KEMET | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | Active | 3 (168 Hours) | - | - | Molded | - | 150μF | 40mOhm @ 100kHz | - | X | High Reliability | 0.169 4.30mm | Non-RoHS Compliant | COTS | ||
![]() T541X157M016CT8710 KEMET | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | Molded | - | 150μF | 40mOhm @ 100kHz | - | X | High Reliability | 0.169 4.30mm | Non-RoHS Compliant | COTS |