- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520B157M004ATE030 KEMET | 24500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 30mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 150μF | 4V | - | 2.8mm | - | - | 3528 | 1411 | - | 30mOhm @ 100kHz | Polar | 4V | - | - | 0.06mA | 2100mA | 2000 hours | - | 8 % | B | - | - | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T520D157M008ATE025 KEMET | 80000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 150μF | 8V | - | 4.3mm | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | 8V | - | - | 120μA | 4.6A | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T55B337M2R5C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 330μF | 2.5V | - | 2.8mm | - | - | 3528 | 1411 | - | 70mOhm @ 100kHz | - | - | - | - | 82.5μA | 1.17A | - | - | 10 % | B | - | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T55Z476M020C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V | - | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 47μF | 20V | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | Z | - | - | General Purpose | - | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T520D227M2R5ATE007 KEMET | 21 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 7mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 220μF | 2.5V | - | 4.3mm | - | - | 7343 | 2917 | - | 7mOhm @ 100kHz | Polar | - | - | - | 0.055mA | 5700mA | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 10TAE220ML Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 10V | TR, Embossed , 13 Inch | - | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | POLARIZED | - | - | - | 0.22mA | 2400mA | 2000 hours | 0.1 | - | D3L | - | - | General Purpose | - | 0.118 3.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520D477M2R5ATE009 KEMET | 75 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 9mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 470μF | 2.5V | - | 4.3mm | - | - | 7343 | 2917 | - | 9mOhm @ 100kHz | Polar | - | - | - | 118μA | 1.3A | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T58W9226M6R3C0500 Vishay Sprague | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C~105°C | Tape & Reel (TR) | 2017 | vPolyTan™ T58 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 22μF | 6.3V | - | - | - | - | - | - | - | 500mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | W9 | - | - | General Purpose | - | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6TCF330M9L Panasonic Electronic Components | 41 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | - | 330μF | 6.3V | - | - | - | - | 7343 | 2917 | - | 9mOhm @ 100kHz | - | - | - | - | - | - | 1000 hours | - | - | D3L | - | - | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() T525D477M004ATE040 KEMET | 21 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 470μF | 4V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | - | 4V | - | - | 188μA | 1.9A | - | 0.1 | 10 % | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520V107M006ATE012 KEMET | 812 |
| Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 12mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 100μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | 3.6mm | 12mOhm @ 100kHz | Polar | - | - | 6.3V | 63μA | 1A | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJD106M050R0120 AVX Corporation | 200 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2011 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.50 | 10μF | 50V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | 4.4mm | 120mOhm @ 100kHz | Polar | - | 2.4 mm | 50V | 50μA | 1006mA | - | 0.1 | 10 % | D | - | - | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TCJA476M004R0200 AVX Corporation | 58000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | - | 47μF | 4V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | 200mOhm @ 100kHz | Polar | - | - | 4V | 18.8μA | - | - | - | 6 % | A | - | - | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T543X336K050ATW075 KEMET | 65 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | 10 % | 500 | - | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | KO-CAP | 0.014110 oz | - | 50 VDC | - | MouseReel | - | T543 HRA | - | 10 % | - | - | - | - | - | - | - | Conductive Polymer Chip Capacitor | - | - | - | - | - | - | 33 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 165 uA | 2485 mA | - | - | - | - | 75 mOhms | Tantalum Organic Polymer Low ESR | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() T520B107M2R5ATE025 KEMET | 2000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | - | - | - | - | 100μF | 2.5V | - | 2.8mm | - | - | 3528 | 1411 | - | 25mOhm @ 100kHz | Polar | - | - | - | - | - | 2000 hours | - | 8 % | B | - | - | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520D227M006ATE018 KEMET | 58 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 18mOhm | Matte Tin (Sn) | - | - | - | - | 220μF | 6.3V | - | 4.3mm | - | - | 7343 | 2917 | - | 18mOhm @ 100kHz | Polar | - | - | - | 0.139mA | 3500mA | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T543X336K050AHE040 KEMET | 138 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | - | - | 33μF | 50V | TR, Plastic, 7 Inch | - | not_compliant | - | 7343 | 2917 | - | 40mOhm @ 100kHz | POLARIZED | - | - | - | - | - | 2000 hours | - | - | X | - | - | High Reliability | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T591D227M010ATE025 KEMET | 25 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T591 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | - | 220μF | 10V | - | 4.3mm | - | - | 7343 | 2917 | 3.8mm | 25mOhm @ 100kHz | - | - | - | 10V | 220μA | - | 2000 hours | - | 10 % | D | - | - | General Purpose | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJY337M002R0040 AVX Corporation | 41 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 330μF | 2.5V | TR, 7 Inch | 4.3mm | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | POLARIZED | - | - | - | 82.5μA | 1.5A | - | - | 6 % | Y | - | - | General Purpose | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T525D687M003ATE025 KEMET | 50 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 680μF | 3V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | - | 3V | - | - | 204μA | 2.4A | - | 0.1 | - | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |