- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Capacitance | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Manufacturer Size Code | Features | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T541X158K2R5DT8705 KEMET | 35 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | Active | 3 (168 Hours) | - | - | Molded | - | 1500μF | 12mOhm @ 100kHz | - | - | - | - | - | X | High Reliability | 0.169 4.30mm | Non-RoHS Compliant | COTS | ||
![]() T541X337K016DH8610 KEMET | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | Active | 3 (168 Hours) | - | - | Molded | - | 330μF | 50mOhm @ 100kHz | - | - | - | - | - | X | High Reliability | 0.169 4.30mm | Non-RoHS Compliant | COTS | ||
![]() T541X107K030DT8710 KEMET | 35 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | Active | 3 (168 Hours) | - | - | Molded | - | 100μF | 70mOhm @ 100kHz | - | - | - | - | - | X | High Reliability | 0.169 4.30mm | Non-RoHS Compliant | COTS | ||
![]() T541X107K030DT8620 KEMET | 44 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | Active | 3 (168 Hours) | - | - | Molded | - | 100μF | 35mOhm @ 100kHz | - | - | - | - | - | X | High Reliability | 0.169 4.30mm | Non-RoHS Compliant | COTS | ||
![]() T541X337M016DH8720 KEMET | 35 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | Molded | - | 330μF | 25mOhm @ 100kHz | - | - | - | - | - | X | High Reliability | 0.169 4.30mm | Non-RoHS Compliant | COTS | ||
![]() T551B687M008AH KEMET | 35 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.24.0040 | 680μF | 90mOhm @ 100kHz | - | - | - | - | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B227M008AH KEMET | 35 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.24.0040 | 220μF | 120mOhm @ 100kHz | - | - | - | - | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B127M050AH KEMET | 35 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.24.0040 | 120μF | 90mOhm @ 100kHz | POLARIZED | 50V | 0.045mA | 1750mA | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B107K010AH KEMET | 44 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.24.0040 | 100μF | 140mOhm @ 100kHz | - | - | - | - | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B107M010AH4251 KEMET | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 100μF | 140mOhm @ 100kHz | - | - | - | - | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B686M030AH4251 KEMET | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 30V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 68μF | 140mOhm @ 100kHz | - | - | - | - | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B827M006AH4251 KEMET | 35 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 6.3V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 820μF | 90mOhm @ 100kHz | - | - | - | - | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B107M060AH4251 KEMET | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 100μF | 100mOhm @ 100kHz | - | - | - | - | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B107K010AH4251 KEMET | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 100μF | 140mOhm @ 100kHz | - | - | - | - | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B687K008AH4251 KEMET | 6 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 680μF | 90mOhm @ 100kHz | - | - | - | - | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T540D336K020AT8505 KEMET | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | Active | 3 (168 Hours) | - | - | Molded | - | 33μF | 100mOhm @ 100kHz | - | - | - | - | - | D | High Reliability | 0.122 3.10mm | Non-RoHS Compliant | COTS | ||
![]() T540D156M035BH8510 KEMET | 6 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | Molded | - | 15μF | 100mOhm @ 100kHz | - | - | - | - | - | D | High Reliability | 0.122 3.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 6 |
| - | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 3V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 150μF | 80mOhm @ 100kHz | - | - | - | - | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 6 |
| - | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 680μF | 40mOhm @ 100kHz | - | - | - | - | - | D | High Reliability | 0.122 3.10mm | Non-RoHS Compliant | COTS | ||
![]() T540D476M020BH8605 KEMET | 6 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | Molded | - | 47μF | 100mOhm @ 100kHz | - | - | - | - | - | D | High Reliability | 0.122 3.10mm | Non-RoHS Compliant | COTS |