- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJD686M025R0070 AVX Corporation | 41 |
| Datasheet | 13 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 68μF | - | TR, 7 Inch | - | - | - | - | - | 70mOhm @ 100kHz | - | 25V | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJD686M010R0045 AVX Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 68μF | 10V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 45mOhm @ 100kHz | - | - | - | 68μA | 1.5A | 2000 hours | - | 6 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T52E5476M035C0055 Vishay Sprague | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T52 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 47μF | - | - | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | - | - | E5 | General Purpose | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T545W476M020ATE055 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | - | 20V | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T545 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | - | - | EAR99 | Molded | - | - | - | - | - | 8532.21.0050 | 47μF | - | - | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | - | - | W | General Purpose | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4TAE470MIL Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 470μF | 4V | TR, Embossed , 13 Inch | - | - | 7343 | 2917 | - | 18mOhm @ 100kHz | POLARIZED | 4V | - | 0.188mA | 2800mA | 2000 hours | 0.1 | - | D3L | General Purpose | - | 0.118 3.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520V686M010ATE025 KEMET | 935 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 68μF | 10V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | - | 0.068mA | 2700mA | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T541X477M006AH6710 KEMET | 41 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | - | 8532.21.00.50 | 470μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | not_compliant | 7343 | 2917 | - | 10mOhm @ 100kHz | POLARIZED | 6V | - | 296μA | - | - | 0.08 | 8 % | X | High Reliability | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() TCJY227M004R0015 AVX Corporation | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Discontinued | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | - | 220μF | 4V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 15mOhm @ 100kHz | POLARIZED | 4V | - | - | - | 2000 hours | - | - | Y | General Purpose | - | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T55B336M6R3C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 33μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | - | 200mOhm @ 100kHz | - | - | - | 20.7μA | 700mA | - | - | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.8mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() TCJD157M006R0025 AVX Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 150μF | 6.3V | TR, 7 Inch | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | - | - | - | 90μA | 2.1A | 2000 hours | - | 6 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJC106M035R0200 AVX Corporation | 300 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | TCJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 10μF | 35V | - | 3.2mm | - | 6032 | 2312 | - | 200mOhm @ 100kHz | Polar | - | 35V | 35μA | 667mA | - | 0.06 | 6 % | C | General Purpose | 2.6mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 4TCF330ML Panasonic Electronic Components | 1851 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | - | 330μF | 4V | - | - | - | 7343 | 2917 | - | 12mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 10TVE68M Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2017 | POSCAP™ TV | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 68μF | 10V | TR | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | POLARIZED | - | - | 0.068mA | 2400mA | 1000 hours | 0.1 | - | D2E | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520V477M2R5ATE018 KEMET | 41 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 470μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.6mm | 18mOhm @ 100kHz | Polar | - | 2.5V | 118μA | - | - | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T530D337M004ATE006 KEMET | 21 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 6mOhm | Matte Tin (Sn) | - | - | - | - | 330μF | 4V | - | 4.3mm | - | 7343 | 2917 | - | 6mOhm @ 100kHz | Polar | 4V | - | 132μA | 6.5A | 2000 hours | 0.08 | 8 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJB157M002R0070 AVX Corporation | 58000 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 150μF | 2.5V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | - | 70mOhm @ 100kHz | Polar | - | 2.5V | 37.5μA | - | - | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520B686M006ATE025 KEMET | 34 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2000 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | - | - | - | - | 68μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | - | 25mOhm @ 100kHz | Polar | - | - | 0.043mA | - | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T540D106M050AH6710 KEMET | 51 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 10μF | 50V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 100mOhm @ 100kHz | Polar | - | - | 0.05mA | 400mA | - | 0.1 | 10 % | D | High Reliability | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() 4THE220MF Panasonic Electronic Components | 34 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 220μF | 4V | TR, Embossed Plastic, 7 Inch | - | - | 7343 | 2917 | - | 15mOhm @ 100kHz | POLARIZED | 4V | - | 0.088mA | 3100mA | - | 0.1 | - | D2E | General Purpose | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520B157M004ATE070 KEMET | 24500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 70mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 150μF | 4V | - | 2.8mm | - | 3528 | 1411 | - | 70mOhm @ 100kHz | Polar | 4V | - | 60μA | 300mA | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | - |