- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520U157M006ATE045 KEMET | 21 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 150μF | 6.3V | - | 3.2mm | 6032 | 2312 | 45mOhm @ 100kHz | Polar | - | 0.095mA | 1700mA | 2000 hours | 0.08 | 8 % | U | General Purpose | 1.5mm | 0.059 1.50mm | 6mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJE685M063R0100 AVX Corporation | In Stock | - | - | 25 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | Tin (Sn) | - | - | - | 8532.21.00.50 | 6.8μF | 63V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 100mOhm @ 100kHz | - | - | 42.8μA | 1.285A | - | 0.06 | 6 % | E | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T520B107M003ATE070 KEMET | 33 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 70mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 100μF | 3V | TR, 7 INCH | 2.8mm | 3528 | 1411 | 70mOhm @ 100kHz | Polar | 3V | 30μA | 300mA | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T55V227M6R3C0015 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 220μF | 6.3V | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T520V157M004ATE007 KEMET | 25 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 7mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 150μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | 7mOhm @ 100kHz | Polar | 4V | 0.06mA | 5200mA | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() F380J106MMAAH1 AVX Corporation | 28000 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 1000 Hrs @ 85°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | F38 | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | Gold (Au) | - | - | - | - | 10μF | 6.3V | TR, 7 Inch | - | 1608 | 0603 | 300mOhm @ 100kHz | POLARIZED | - | 10μA | 289mA | 1000 hours | 0.08 | 8 % | M | General Purpose | 900μm | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T521V156M025ATE040 KEMET | 22 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.0050 | 15μF | 25V | - | - | 7343 | 2917 | 40mOhm @ 100kHz | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCNK107M006R0250 AVX Corporation | In Stock | - | - | 25 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2015 | TCN | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | yes | Discontinued | 5 (48 Hours) | 2 | - | - | Molded | - | - | - | - | - | - | 100μF | - | TR, 7 Inch | - | 3216 | 1206 | 250mOhm @ 100kHz | POLARIZED | 6.3V | - | - | 2000 hours | - | - | K | General Purpose | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCME477M006R0007 AVX Corporation | 21 |
| - | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCM | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 470μF | - | - | - | - | - | 7mOhm @ 100kHz | - | - | - | - | - | - | - | E | General Purpose | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T521T336M016ATE045 KEMET | 12000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8532.21.0050 | 33μF | 16V | - | - | 3528 | 1411 | 45mOhm @ 100kHz | POLARIZED | - | 0.0528mA | 375mA | - | 0.08 | - | T | General Purpose | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T55B107M6R3C0040 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 100μF | 6.3V | - | 2.8mm | 3528 | 1411 | 40mOhm @ 100kHz | - | - | 63μA | 1.55A | - | - | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() TCJD107M010R0080 AVX Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | - | - | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 100μF | - | TR, 7 Inch | - | 7343 | 2917 | 80mOhm @ 100kHz | - | 10V | - | - | 2000 hours | - | - | D | General Purpose | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCNO156M006R0500 AVX Corporation | 33 |
| Datasheet | 16 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | - | - | TANTALUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCN | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | ESR IS MEASURED AT 100 KHZ | - | 15μF | 6.3V | TR, 7 Inch | - | - | - | 500mOhm @ 100kHz | - | - | 0.009mA | - | - | 0.1 | - | O | General Purpose | - | 0.024 0.60mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJD227M010R0050 AVX Corporation | 34 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 220μF | 10V | TR, 7 Inch | 4.3mm | 7343 | 2917 | 50mOhm @ 100kHz | - | - | 220μA | - | 2000 hours | - | 6 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T520B336M008ATE070 KEMET | 80000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 70mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 33μF | 8V | TR, 7 INCH | 2.8mm | 3528 | 1411 | 70mOhm @ 100kHz | POLARIZED | 8V | 26μA | 300mA | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T55D107M010C0055 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 105°C | -55°C | - | - | 100μF | 10V | - | 4.3mm | 7343 | 2917 | 55mOhm @ 100kHz | - | - | - | - | - | - | - | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.2898mm | 4.2926mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 6TCE330ML Panasonic Electronic Components | 41 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | - | 330μF | 6.3V | - | - | 7343 | 2917 | 25mOhm @ 100kHz | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() TCME687M006R0012 AVX Corporation | 2000 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | TCM | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | Tin (Sn) | - | - | - | - | 680μF | 6.3V | TR, 7 Inch | 4.3mm | 7343 | 2917 | 12mOhm @ 100kHz | - | - | 408μA | 4.743A | - | - | 8 % | E | General Purpose | 4.1mm | 0.170 4.32mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T541X476M035AH6510 KEMET | 5000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | - | - | 47μF | 35V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 60mOhm @ 100kHz | Polar | - | 0.165mA | 2121mA | - | 0.1 | 10 % | X | High Reliability | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() T520V157M004ATE015 KEMET | 200 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 15mOhm | Matte Tin (Sn) | - | - | - | - | 150μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | 15mOhm @ 100kHz | Polar | 4V | 60μA | 900mA | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | - |