- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520B107M004ATE040 KEMET | 4000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 100μF | 4V | - | 2.8mm | 3528 | 1411 | - | 40mOhm @ 100kHz | Polar | - | 4V | - | - | 40μA | 500mA | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TCJB157M006R0045 AVX Corporation | 1500 | - | - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 150μF | 6.3V | TR, 7 INCH | 2.8mm | 3528 | 1210 | - | 45mOhm @ 100kHz | Polar | - | - | - | 6.3V | 90μA | 1237mA | - | 0.1 | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJD157M016R0050 AVX Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 85°C | - | -55°C~85°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 150μF | 16V | TR, 7 Inch | - | 7343 | 2917 | - | 50mOhm @ 100kHz | - | - | - | - | - | - | - | 2000 hours | - | - | D | General Purpose | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() F381A475MMA AVX Corporation | 1 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 1000 Hrs @ 85°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | F38 | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Gold (Au) | - | - | - | 4.7μF | 10V | TR, 7 Inch | 850μm | 1608 | 0603 | - | 500mOhm @ 100kHz | POLARIZED | - | - | - | - | 10μA | - | - | - | 6 % | M | General Purpose | 800μm | 0.035 0.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() F380J336MMALZT AVX Corporation | 34 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 2.012816mg | 1000 Hrs @ 85°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | F38 | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | Gold (Au) | - | - | - | 33μF | 6.3V | TR, 7 Inch | - | 1608 | 0603 | - | 500mOhm @ 100kHz | POLARIZED | - | - | - | - | 41.6μA | 224mA | 1000 hours | - | 10 % | M | General Purpose | 900μm | 0.035 0.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() T55A226M004C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 22μF | 4V | - | - | 3216 | 1206 | - | 200mOhm @ 100kHz | - | - | - | - | - | 8.8μA | 620mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T530D477M2R5ATE010 KEMET | 500 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 470μF | 2.5V | TR, 7 INCH | - | - | - | - | 10mOhm @ 100kHz | - | - | - | - | - | 0.1175mA | 1259mA | - | 0.08 | 8 % | D | General Purpose | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() T521W476M016ATE040 KEMET | 25 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.0050 | 47μF | 16V | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | W | General Purpose | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() T591V157M006ATE025 KEMET | 612 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T591 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 150μF | 6.3V | - | 4.3mm | 7343 | 2917 | 3.8mm | 25mOhm @ 100kHz | - | - | - | - | 6.3V | 95μA | - | 2000 hours | - | 10 % | V | General Purpose | 1.9mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() M551B347M030AT KEMET | 2853 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 30V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | Tin (Sn) | - | - | - | 340μF | - | - | - | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T55A476M6R3C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 105°C | -55°C | - | 47μF | 6.3V | - | - | 3216 | 1206 | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | A | General Purpose | - | 0.071 1.80mm | 3.2004mm | 1.6002mm | - | - | ROHS3 Compliant | - | ||
![]() T521V476M016ATE055 KEMET | 500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.0050 | 47μF | 16V | - | - | 7343 | 2917 | - | 55mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TCNX476M035R0150 AVX Corporation | 995 |
| Datasheet | 20 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | TCN J-CAP | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Discontinued | 4 (72 Hours) | - | - | - | Molded | - | - | - | - | - | 47μF | - | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | X | General Purpose | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T591D107M010ATE080 KEMET | 41 |
| - | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | 210.013267mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T591 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 100μF | 10V | - | 4.3mm | 7343 | 2917 | 3.8mm | 80mOhm @ 100kHz | - | - | - | 200 μm | 10V | 100μA | 1.677A | 2000 hours | - | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() T55V337M004C0015 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2017 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 330μF | 4V | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T520C337M2R5ATE025 KEMET | 837 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2015 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 330μF | 2.5V | - | 3.2mm | 6032 | 2312 | - | 25mOhm @ 100kHz | Polar | - | - | - | - | 0.083mA | 2600mA | 2000 hours | 0.08 | 8 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() TCJC475M063R0200 AVX Corporation | 10000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) | - | - | 8532.21.00.50 | 4.7μF | 63V | - | 3.2mm | 6032 | 2312 | - | 200mOhm @ 100kHz | POLARIZED | - | - | - | - | 29.6μA | 667mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() TCJE337M016R0070 AVX Corporation | 2215 |
| - | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 330μF | 16V | - | - | 7343 | 2917 | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | 2000 hours | - | - | E | General Purpose | - | 0.169 4.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() T520D477M006ATE015 KEMET | 10000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 470μF | 6.3V | - | 4.3mm | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | - | - | - | 296μA | 3.9A | 2000 hours | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T55V227M004C0015 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 220μF | 4V | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - |