- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCME337M010R0010 AVX Corporation | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | TCM | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 8532.21.00.50 | 330μF | 10V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 10mOhm @ 100kHz | - | - | - | 0.33mA | 4677mA | 2000 hours | 0.08 | - | E | General Purpose | 4.1mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJB107M006R0055 AVX Corporation | 25 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | - | 100μF | - | TR, 7 Inch | 2.8mm | - | 3528 | 1210 | 55mOhm @ 100kHz | POLARIZED | 6.3V | - | - | - | 2000 hours | - | - | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() F380J226MMAAH3 AVX Corporation | 28000 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 1000 Hrs @ 85°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2005 | F38 | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | Gold (Au) | - | - | - | - | 22μF | - | TR, 7 Inch | - | - | 1608 | 0603 | 300mOhm @ 100kHz | POLARIZED | 6.3V | - | 13.9μA | 289mA | 1000 hours | 0.1 | 10 % | M | General Purpose | 900μm | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T55V686M010C0060 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 105°C | -55°C | - | - | 68μF | 10V | - | - | - | 7343 | 2917 | 60mOhm | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() TCJD475M100R0250 AVX Corporation | 41 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 4.7μF | 100V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | 250mOhm @ 100kHz | - | - | - | 47μA | 600mA | 2000 hours | - | 8 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJB685M025R0150 AVX Corporation | 34 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 6.8μF | 25V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | 100mOhm @ 100kHz | POLARIZED | - | - | 17μA | 677mA | - | 0.06 | 6 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T55A476M6R3C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 47μF | 6.3V | - | - | - | 3216 | 1206 | 500mOhm @ 100kHz | - | - | - | 29.6μA | 400mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJB106M025R0090 AVX Corporation | 943 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | 15.989131mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 10μF | 25V | TR, 7 Inch | 2.8mm | - | 3528 | 1210 | 90mOhm @ 100kHz | POLARIZED | - | - | 25μA | 800mA | 2000 hours | - | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCJE337M016R0050 AVX Corporation | 44 |
| - | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 330μF | 16V | - | - | - | - | - | 50mOhm @ 100kHz | - | - | - | - | - | - | - | - | E | General Purpose | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 10THB330M Panasonic Electronic Components | 8800 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 4 | Tantalum | - | 1000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 5 (48 Hours) | - | SMD/SMT | - | Molded | - | - | 125°C | -55°C | - | - | 330μF | 10V | - | 4.3mm | - | 7343 | 2917 | 35mOhm @ 100kHz | - | - | 10V | 330μA | - | 1000 hours | - | 10 % | D4 | General Purpose | 3.8mm | 0.154 3.90mm | 7.3mm | 4.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520A336M006ATE080 KEMET | 100 |
| Datasheet | 17 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T520 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 8532.21.00.50 | 33μF | 6.3V | - | 1.6mm | - | 3216 | 1206 | 80mOhm @ 100kHz | Polar | - | - | 21μA | 300mA | - | 0.08 | 8 % | A | General Purpose | 1.8mm | 0.071 1.80mm | 3.2mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T521X476M035ATE030 KEMET | 10000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | DR | - | 47μF | 35V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 30mOhm @ 100kHz | Polar | - | - | 0.1645mA | - | 2000 hours | 0.1 | 10 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520C107M010ATE025 KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2011 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 100μF | 10V | - | 3.2mm | 10V | 6032 | 2312 | 25mOhm @ 100kHz | Polar | - | - | 0.1mA | - | 2000 hours | 0.08 | 8 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T55D227M010C0018 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 220μF | 10V | - | - | - | - | - | 18mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T521D685M063AME075 KEMET | 50 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 6.8μF | - | - | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCJB107M002R0070 AVX Corporation | 58000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | 2 | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 70mOhm | - | - | - | - | - | 100μF | 2.5V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | 70mOhm @ 100kHz | Polar | - | 2.5V | 25μA | - | - | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T543Y477K004ATE005 KEMET | 50 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 470μF | 4V | TR, Plastic, 7 Inch | - | - | 7343 | 2917 | 5mOhm @ 100kHz | POLARIZED | 4V | - | - | - | 2000 hours | - | - | Y | High Reliability | - | 0.157 4.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | COTS | ||
![]() T520T336M010ATE040 KEMET | 28 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | - | - | - | - | - | 33μF | 10V | - | 2.8mm | - | 3528 | 1411 | 40mOhm @ 100kHz | Polar | - | - | 33μA | 1.6A | 2000 hours | 0.08 | 8 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T55A476M004C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 47μF | 4V | - | - | - | 3216 | 1206 | 200mOhm @ 100kHz | - | - | - | 18.8μA | 620mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T529P476M006AAE200 KEMET | 9000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | Tantalum | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T529 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 47μF | 6.3V | - | - | - | 2012 | 0805 | 200mOhm @ 100kHz | - | - | 6.3V | 29.6μA | 510mA | - | 0.06 | 6 % | P | General Purpose | 1mm | 0.039 1.00mm | 2mm | 1.25mm | - | No SVHC | ROHS3 Compliant | - | - |