- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T550B476M050AH KEMET | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2008 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | 8532.21.0020 | 47μF | 50V | - | - | - | 1605 | 0602 | 150mOhm @ 100kHz | POLARIZED | - | - | 640 μm | - | 17.6μA | 1.35A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | 16.2814mm | 16.28mm | - | No | No SVHC | Non-RoHS Compliant | - | - | ||
![]() T521B155M063ATE200 KEMET | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | TANTALUM | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.0050 | 1.5μF | 63V | - | - | - | - | - | 100mOhm @ 100kHz | POLARIZED | - | - | - | - | 0.0095mA | 800mA | - | - | - | B | General Purpose | - | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() T541X336M050AH6710 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 33μF | 50V | TR, Plastic, 7 Inch | 4.3mm | - | 7343 | 2917 | 10mOhm @ 100kHz | Polar | - | - | - | - | - | - | - | - | 10 % | X | High Reliability | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() 6TPE100MZB Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | WRAPAROUND | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | 8532.21.00.50 | 100μF | 6.3V | - | - | - | - | - | 35mOhm @ 100kHz | POLARIZED | - | - | - | - | 0.063mA | 1400mA | - | 0.08 | - | B2 | General Purpose | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJD337M006R0025 AVX Corporation | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 330μF | 6.3V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | 25mOhm @ 100kHz | - | - | - | - | - | 198μA | 2.1A | 2000 hours | - | 6 % | D | General Purpose | - | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T541X156M063AH6510 KEMET | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Cut Tape (CT) | 2014 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 15μF | 63V | TR, Plastic, 7 Inch | - | not_compliant | 7343 | 2917 | 50mOhm @ 100kHz | POLARIZED | No | - | - | - | 94.5μA | 2324mA | - | 0.1 | 10 % | X | High Reliability | - | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | COTS | ||
![]() T521D475M063ATE300 KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 4.7μF | 63V | TR, Plastic, 7 Inch | - | - | 7343 | 2917 | 300mOhm @ 100kHz | - | - | - | - | - | 29.6μA | 900mA | - | - | 10 % | D | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4TCE330MI Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | 330μF | 4V | - | - | - | 7343 | 2917 | 18mOhm @ 100kHz | - | - | - | - | - | - | - | 1000 hours | - | - | D2E | General Purpose | - | - | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() TCJB227M004R0045 AVX Corporation | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 220μF | 4V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | 45mOhm @ 100kHz | Polar | - | - | - | 4V | 88μA | - | - | 0.1 | 10 % | B | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TCJB337M002R0045 AVX Corporation | In Stock | - | - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | 15.989131mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 330μF | 2.5V | TR, 7 Inch | 2.8mm | - | 3528 | 1210 | 45mOhm @ 100kHz | POLARIZED | - | - | - | - | 82.5μA | 1.2A | - | - | 8 % | B | General Purpose | - | 1.9mm | 0.094 2.40mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520C336M006ATE100 KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 33μF | 6.3V | - | 3.2mm | - | 6032 | 2312 | 100mOhm @ 100kHz | Polar | - | - | - | - | 0.021mA | 1300mA | 2000 hours | 0.08 | 8 % | C | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJB157M006R0035 AVX Corporation | In Stock | - | - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 150μF | 6.3V | TR, 7 Inch | 2.8mm | - | 3528 | 1210 | 35mOhm @ 100kHz | POLARIZED | - | - | - | - | 90μA | 1.558A | - | - | 10 % | B | General Purpose | - | 2.1mm | 0.094 2.40mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520D337M004ATE006 KEMET | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 330μF | 4V | - | 4.3mm | - | 7343 | 2917 | 6mOhm @ 100kHz | Polar | - | 4V | - | - | - | 6100mA | - | 0.1 | 10 % | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T540D156M035AH6510 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 15μF | 35V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | 75mOhm @ 100kHz | Polar | - | - | - | - | - | - | - | - | 10 % | D | High Reliability | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() TCJY157M010R0045 AVX Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 150μF | 10V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | 45mOhm @ 100kHz | POLARIZED | - | - | - | - | 150μA | - | 2000 hours | - | 6 % | Y | General Purpose | - | 4.3mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 10TAE68M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 68μF | 10V | TR, Embossed , 13 Inch | - | - | 7343 | 2917 | 25mOhm @ 100kHz | POLARIZED | - | - | - | - | 0.068mA | 2400mA | 2000 hours | 0.1 | - | D2E | General Purpose | - | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TCJE686M020R0045 AVX Corporation | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | 8532.21.00.50 | 68μF | 20V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 45mOhm @ 100kHz | - | - | - | - | - | 136μA | 1723mA | 2000 hours | 0.06 | 6 % | E | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCJB227M004R0055 AVX Corporation | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Discontinued | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 220μF | - | TR, 7 Inch | - | - | 3528 | 1210 | 55mOhm @ 100kHz | POLARIZED | - | 4V | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() T523J227M016APE070 KEMET | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 2924 (7360 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | -55°C~85°C | Tape & Reel (TR) | - | KO-CAP® T523 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | 220μF | 16V | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | J | General Purpose | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T520D687M003ATE040 KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | 8532.21.00.50 | 680μF | 3V | - | 4.3mm | - | 7343 | 2917 | 40mOhm @ 100kHz | - | - | 3V | - | - | 204μA | 600mA | 2000 hours | 0.1 | - | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - |