- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T541X156M063BH6510 KEMET | 25 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.0050 | 15μF | 63V | - | - | not_compliant | 7343 | 2917 | - | 50mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() T525B107M003ATE080 KEMET | 40000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 100μF | 3V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 80mOhm @ 100kHz | Polar | - | 3V | - | 30μA | 1mA | - | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T58A0107M6R3C0150 Vishay Sprague | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 1000 Hrs @ 85°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T58 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 85°C | -55°C | - | 100μF | 6.3V | - | - | - | 3216 | 1206 | - | 150mOhm @ 100kHz | - | - | - | - | - | - | 1000 hours | - | - | A0 | General Purpose | - | 0.039 1.00mm | 3.2004mm | 1.6002mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJN106M006R0200 AVX Corporation | 25 |
| - | 15 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | TCJ | 0.081Lx0.051W 2.05mmx1.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | N | General Purpose | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T528Z157M006ATE007 KEMET | 2000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T528 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 150μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | - | - | 7343 | 2917 | - | 7mOhm @ 100kHz | - | - | - | - | 0.0945mA | 6800mA | - | 0.1 | - | Z | General Purpose | 1.7mm | 0.067 1.70mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T541X337M016AH6710 KEMET | 560 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | - | 330μF | 16V | TR, Plastic, 7 Inch | 4.3mm | not_compliant | 7343 | 2917 | - | 50mOhm @ 100kHz | POLARIZED | - | - | - | - | - | - | - | - | X | High Reliability | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() T543X336M050ATE040 KEMET | 360 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 33μF | 50V | TR, 7 INCH | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | POLARIZED | - | - | - | 0.165mA | 2485mA | 2000 hours | 0.1 | - | X | High Reliability | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | COTS | ||
![]() T521X227M016ATE050 KEMET | 2290 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 220μF | 16V | TR, 7 INCH | - | - | 7343 | 2917 | - | 50mOhm @ 100kHz | POLARIZED | - | - | - | 0.352mA | 550mA | - | 0.1 | - | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJB226M025R0150 AVX Corporation | 600 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 22μF | 25V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | - | 150mOhm @ 100kHz | POLARIZED | - | - | - | 0.055mA | 677mA | 2000 hours | 0.06 | - | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJT686M006R0200 AVX Corporation | 33 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | J BEND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 68μF | 6.3V | - | 2.8mm | - | 3528 | 1210 | - | 200mOhm @ 100kHz | POLARIZED | - | - | - | 0.0408mA | 569mA | 2000 hours | 0.08 | - | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T521D475M063ATE075 KEMET | 658 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 4.7μF | 63V | - | 4.3mm | - | 7343 | 2917 | - | 75mOhm @ 100kHz | - | - | - | - | 29.6μA | 425mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M550B607K040AS KEMET | 2289 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 600μF | - | - | - | not_compliant | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B607M040BH KEMET | 2412 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 600μF | - | - | - | not_compliant | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCJD157M010R0025 AVX Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 150μF | 10V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | - | - | - | - | 150μA | 2.1A | 2000 hours | - | 6 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() M550B127M100AS KEMET | 2901 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 120μF | - | - | - | not_compliant | - | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCJD227M010R0025 AVX Corporation | 500 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 220μF | 10V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | - | - | - | - | 220μA | 2.1A | 2000 hours | - | 6 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T543X156M063AHE035 KEMET | 131 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 15μF | 63V | TR, 7 INCH | - | not_compliant | 2917 | 7343 | 3.8mm | 35mOhm @ 100kHz | POLARIZED | - | - | 63V | 94.5μA | 2657mA | - | 0.1 | 10 % | X | High Reliability | 4mm | 0.169 4.30mm | - | - | - | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() T520A156M010ATE080 KEMET | 40 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | 80mOhm | - | - | - | - | 15μF | 10V | - | 1.6mm | - | 3216 | 1206 | - | 80mOhm @ 100kHz | Polar | - | - | - | - | - | 2000 hours | 0.08 | 8 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520B686M004ATE070 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 70mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 68μF | 4V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 70mOhm @ 100kHz | Polar | - | 4V | - | 27μA | 1.2A | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T520T156M004ATE100 KEMET | 33 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 100mOhm | - | - | - | - | 15μF | 4V | - | 2.8mm | - | 3528 | 1411 | - | 100mOhm @ 100kHz | Polar | - | 4V | - | 6μA | 2.4A | 2000 hours | 0.08 | 8 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | - | - | ROHS3 Compliant | Lead Free | - |