- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T543D157M010ATW025 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 150μF | 10V | TR, Plastic, 7 Inch | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | D | High Reliability | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | COTS | ||
![]() T521V226M025AHE040 KEMET | 50 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 22μF | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T521V476M016AHE055 KEMET | 37 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | 16V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 47μF | - | - | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T521D475M075ATE075 KEMET | 177 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.0050 | 4.7μF | 75V | - | - | - | 7343 | 2917 | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M551B208M015AT KEMET | 2369 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | Tin (Sn) | - | - | - | 2000μF | - | - | - | - | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B507M060AT KEMET | 2214 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | Tin (Sn) | - | - | - | 500μF | - | - | - | - | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6TCF220ML Panasonic Electronic Components | 25 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 220μF | 6.3V | - | - | - | 7343 | 2917 | - | 12mOhm @ 100kHz | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() M551B507M060AA KEMET | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | Silver (Ag) | - | - | - | 500μF | - | - | - | not_compliant | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B208M015AG KEMET | 2183 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | Gold (Au) | - | - | - | 2000μF | - | - | - | - | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B347K030AG KEMET | 2326 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 30V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | Gold (Au) | - | - | - | 340μF | - | - | - | - | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B507K040AA KEMET | 2787 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | 40V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B347K030AA KEMET | 2352 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 30V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | Silver (Ag) | - | - | - | 340μF | - | - | - | not_compliant | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T521X226M063ATE075 KEMET | 35 | - | Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 22μF | 63V | - | - | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | X | General Purpose | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T520D227M006ATE025 KEMET | 41 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | - | - | - | 220μF | 6.3V | - | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | 0.139mA | 3000mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCJY157M010R0055 AVX Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 150μF | 10V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 55mOhm @ 100kHz | POLARIZED | - | 150μA | - | 2000 hours | - | 6 % | Y | General Purpose | 4.3mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T541X227M016AH6710 KEMET | 1000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | - | 220μF | 16V | TR, 7 INCH | 4.3mm | not_compliant | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | 0.352mA | 2598mA | - | 0.1 | 10 % | X | High Reliability | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() TCJT226M010R0070 AVX Corporation | 41 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | 15.989131mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 22μF | 10V | - | 2.8mm | - | 3528 | 1210 | - | 70mOhm @ 100kHz | POLARIZED | - | 22μA | 800mA | 2000 hours | - | 6 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() M550B108M060AA KEMET | In Stock | - | Datasheet | 27 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Box | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 1000μF | - | - | - | - | - | - | 12.7mm | 25mOhm @ 100kHz | - | 0.500 12.70mm | - | - | 2000 hours | - | - | B | General Purpose | - | 0.520 13.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCJB105M063R0300 AVX Corporation | 34 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 1μF | 63V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | - | 300mOhm @ 100kHz | POLARIZED | - | 6.3μA | 479mA | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T55A476M6R3C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 47μF | 6.3V | - | - | - | 3216 | 1206 | - | 200mOhm @ 100kHz | - | - | 29.6μA | 620mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | Unknown | ROHS3 Compliant | Lead Free | - |