- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T521V686M016ATE090 KEMET | 465 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 68μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | - | - | 90mOhm @ 100kHz | POLARIZED | - | - | - | 0.1088mA | 1400mA | 2000 hours | 0.1 | - | V | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJD477M004R0025 AVX Corporation | 1000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 470μF | 4V | TR, 7 Inch | 4.3mm | 7343 | 2917 | - | - | 25mOhm @ 100kHz | - | 4V | - | - | 188μA | 2.1A | 2000 hours | - | 6 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T525D227M004ATE025 KEMET | 21 |
| Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | Tantalum | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 220μF | 4V | - | 4.3mm | 7343 | 2917 | 3.8mm | - | 25mOhm @ 100kHz | Polar | - | - | 4V | 88μA | 2.4A | - | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T530Y337M006ATE006 KEMET | 20 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 6mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 330μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | - | - | 6mOhm @ 100kHz | Polar | - | - | - | 208μA | 6.6A | 2000 hours | 0.08 | 8 % | Y | General Purpose | 4mm | 0.157 4.00mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T520V686M010ATE060 KEMET | 1000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 60mOhm | Matte Tin (Sn) | - | - | - | - | 68μF | 10V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | - | 60mOhm @ 100kHz | Polar | - | - | - | 68μA | 2.2A | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T521D476M016ATE040 KEMET | 34 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.0050 | 47μF | 16V | - | - | 7343 | 2917 | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJD156M035R0070 AVX Corporation | 389 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.50 | 15μF | 35V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | - | 70mOhm @ 100kHz | - | - | - | - | 0.0525mA | 1317mA | - | 0.06 | - | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TCJB227M002R0035 AVX Corporation | 41 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | TANTALUM (SOLID POLYMER) | 15.989131mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 220μF | 2.5V | TR, 7 Inch | 2.8mm | 3528 | 1210 | - | - | 35mOhm @ 100kHz | POLARIZED | - | - | - | 55μA | 1.3A | - | - | 8 % | B | General Purpose | 1.9mm | 0.094 2.40mm | 3.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T55V107M010C0045 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 100μF | 10V | - | - | - | - | - | - | 45mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T527I226M010ATE200 KEMET | 3098 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | Tantalum | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T527 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 22μF | 10V | - | - | 3216 | 1206 | - | - | 200mOhm @ 100kHz | - | - | - | 10V | 22μA | 548mA | - | - | 8 % | I | General Purpose | 1mm | 0.039 1.00mm | 3.2mm | 1.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() F380J106MMAAH2 AVX Corporation | 28000 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | - | 1000 Hrs @ 85°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2016 | F38 | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | Gold (Au) | - | - | - | - | 10μF | - | TR, 7 Inch | - | 1608 | 0603 | - | - | 200mOhm @ 100kHz | POLARIZED | 6.3V | - | - | 10μA | 354mA | 1000 hours | 0.08 | 8 % | M | General Purpose | 900μm | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T528Z227M004ATE009 KEMET | 50 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | Tantalum | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T528 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 220μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | - | - | 9mOhm @ 100kHz | Polar | 4V | - | - | 88μA | 6A | - | 0.1 | 10 % | Z | General Purpose | 1.7mm | 0.067 1.70mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJT476M006R0070 AVX Corporation | 2500 | - | - | 15 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 47μF | 6.3V | - | 2.8mm | 3528 | 1210 | - | - | 70mOhm @ 100kHz | POLARIZED | - | - | - | - | - | 2000 hours | - | 8 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCJY686M010R0055 AVX Corporation | 41 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 68μF | 10V | TR, 7 Inch | 4.3mm | 7343 | 2917 | - | - | 55mOhm @ 100kHz | POLARIZED | - | - | - | 68μA | 1.3A | - | - | 6 % | Y | General Purpose | 2mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJY337M004R0025 AVX Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 330μF | 4V | TR, 7 Inch | 4.3mm | 7343 | 2917 | - | - | 25mOhm @ 100kHz | POLARIZED | 4V | - | - | 132μA | 1.9A | 2000 hours | - | 6 % | Y | General Purpose | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T598D337M006ATE040 KEMET | 688 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T598 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | Tin (Sn) | - | - | - | - | 330μF | 6.3V | - | - | 7343 | 2917 | - | - | 40mOhm @ 100kHz | - | - | - | - | 0.208mA | 593mA | 1000 hours | 0.1 | - | D | Automotive | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TCJB156M025S0100 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | Molded | YES | J BEND | SURFACE MOUNT | - | TANTALUM (SOLID POLYMER) | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | 20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 105°C | -55°C | - | 8532.21.00.50 | 15μF | - | TR, 13 INCH | 2.8mm | - | - | - | TANTALUM CAPACITOR | 100mOhm | POLARIZED | 25V | 1210 | - | 0.0375mA | 830mA | - | 0.06 | - | - | - | 1.9mm | - | 3.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 6TAE220M Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 6.3V | TR, Embossed , 13 Inch | - | 7343 | 2917 | - | - | 18mOhm @ 100kHz | POLARIZED | - | - | - | 0.1386mA | 2400mA | 2000 hours | 0.1 | - | D2E | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T522V227M006ATE025 KEMET | 25 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T522 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.50 | 220μF | 6.3V | TR, 7 INCH | - | 7343 | 2917 | - | - | 25mOhm @ 100kHz | POLARIZED | - | - | - | 42μA | 2.7A | - | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T55D337M010C0018 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 330μF | 10V | - | - | - | - | - | - | 18mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - |