- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520A107M004ATE200 KEMET | 34 |
| Datasheet | 17 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T520 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | 8532.21.00.50 | 100μF | - | - | 1.6mm | - | - | - | 200mOhm @ 100kHz | Polar | 4V | - | - | - | - | 0.08 | 8 % | A | General Purpose | - | 0.071 1.80mm | 3.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T520V107M010ATE055 KEMET | 6530 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 100μF | 10V | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T520D227M010ASE018 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2003 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 220μF | 10V | - | - | unknown | 7343 | 2917 | 18mOhm @ 100kHz | - | - | - | 0.22mA | 900mA | 2000 hours | 0.1 | - | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T598D107M010ATE025 KEMET | 5362 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T598 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | Tin (Sn) | - | - | - | 100μF | 10V | - | - | - | 7343 | 2917 | 25mOhm @ 100kHz | - | - | - | 0.1mA | 750mA | 1000 hours | 0.1 | - | D | Automotive | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6TCE680MI Panasonic Electronic Components | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 680μF | 6.3V | - | - | - | 7343 | 2917 | 18mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D4 | General Purpose | - | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() T521B684M050ATE200 KEMET | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 125°C | - | -55°C~105°C | Tape & Reel (TR) | 2018 | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.0050 | 0.68μF | 50V | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | General Purpose | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T543D337M2R5ATW025 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 330μF | 2.5V | TR, 7 INCH | - | - | 7343 | 2917 | 25mOhm @ 100kHz | - | - | - | 0.0825mA | 3000mA | 2000 hours | 0.1 | - | D | High Reliability | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | COTS | ||
![]() T55A106M010C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2015 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 10μF | 10V | - | - | - | 3216 | 1206 | 500mOhm @ 100kHz | - | - | - | 10μA | 480mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T59EE227M016C0025 Vishay Sprague | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T59 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 220μF | 16V | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | EE | General Purpose | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCJB227M004R0070 AVX Corporation | In Stock | - | - | 19 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 70mOhm | - | - | - | - | 220μF | 4V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | 70mOhm @ 100kHz | Polar | - | 4V | 88μA | - | - | 0.1 | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJD475M075R0150 AVX Corporation | 21 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 4.7μF | 75V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 150mOhm @ 100kHz | - | - | - | 35.3μA | 1A | - | 0.06 | 6 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCH9227M016W0040U AVX Corporation | 2132 |
| - | 19 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | TCH | 0.492Lx0.433W 12.50mmx11.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Hermetically Sealed | - | - | - | - | - | 220μF | 16V | Waffle Pack | - | - | - | - | 40mOhm @ 100kHz | POLARIZED | - | - | 352μA | 3.16A | 2000 hours | - | 8 % | 9 | High Reliability | 5.95mm | 0.234 5.95mm | 11mm | 12.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() T521D106M050ATE120 KEMET | 10 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 10μF | 50V | TR, Plastic, 7 Inch | 4.3mm | - | 7343 | 2917 | 120mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T55D336M025C0060 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 25V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 33μF | 25V | - | - | - | - | - | 60mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T55P106M6R3C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2015 | vPolyTan™ T55 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 10μF | 6.3V | - | 1.25mm | - | 2012 | 0805 | 500mOhm @ 100kHz | - | - | - | 10μA | 360mA | - | - | 10 % | P | General Purpose | 1.2mm | 0.047 1.20mm | 2mm | 1.2446mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T55A336M010C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 105°C | -55°C | - | 33μF | 10V | - | - | - | 3216 | 1206 | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | A | General Purpose | - | 0.071 1.80mm | 3.2004mm | 1.6002mm | - | - | ROHS3 Compliant | - | - | ||
![]() T55T336M6R3C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2015 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 33μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | 200mOhm @ 100kHz | - | - | - | 20.7μA | 590mA | - | - | 10 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | 2.794mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJB106M016R0200 AVX Corporation | 50000 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | 2 | Tantalum | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2006 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 10μF | 16V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | 200mOhm @ 100kHz | Polar | - | 16V | 16μA | 587mA | - | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T55A336M010C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 33μF | 10V | - | - | - | 3216 | 1206 | 200mOhm @ 100kHz | - | - | - | 33μA | 620mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T520W107M006ATE040 KEMET | 99 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | - | - | 100μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 40mOhm @ 100kHz | Polar | - | - | 0.063mA | - | 2000 hours | 0.1 | 10 % | W | General Purpose | 1.5mm | 0.059 1.50mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |