- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M551B607K040AS KEMET | 2975 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | NO | LUG | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | 40V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 600μF | - | - | - | not_compliant | - | - | - | 40mOhm @ 100kHz | POLARIZED | 0.453 11.50mm | 40V | - | 0.18mA | 6750mA | - | 0.05 | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B507K040AG KEMET | 2255 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 500μF | - | - | - | - | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B607K050AS KEMET | 2434 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 600μF | - | - | - | not_compliant | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B507M025BH KEMET | 2473 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T55D107M010C0025 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 105°C | -55°C | - | 100μF | - | - | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T598D337M006ATE080 KEMET | 20 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T598 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | Tin (Sn) | - | - | - | 330μF | 6.3V | - | - | - | 7343 | 2917 | - | 80mOhm @ 100kHz | - | - | - | - | 0.208mA | 419.25mA | 1000 hours | 0.1 | - | D | Automotive | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() T530D687M2R5AHE006 KEMET | 34 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 680μF | - | - | 4.3mm | - | - | - | - | 6mOhm @ 100kHz | - | - | 2.5V | - | 0.17mA | 6500mA | - | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() T520D337M004ATE015 KEMET | 20 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 15mOhm | Matte Tin (Sn) | - | - | - | 330μF | 4V | - | 4.3mm | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | - | 4V | 132μA | 1A | 2000 hours | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T55J475M6R3C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.063Lx0.032W 1.60mmx0.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 4.7μF | 6.3V | - | 800μm | - | 1608 | 0603 | - | 500mOhm @ 100kHz | - | - | - | - | 10μA | 320mA | - | - | 10 % | J | General Purpose | 800μm | 0.035 0.90mm | 1.6mm | 787.4μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T55B227M004C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 220μF | 4V | - | 2.8mm | - | 3528 | 1411 | - | 70mOhm @ 100kHz | - | - | - | - | 88μA | 1.17A | - | - | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.8mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T530Y337M006ATE005 KEMET | 50 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 330μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 5mOhm @ 100kHz | Polar | - | - | - | 0.208mA | 7300mA | - | 0.08 | 8 % | Y | General Purpose | - | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520D108M2R5ATE006 KEMET | 639 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.0050 | 1000μF | 2.5V | - | - | - | 7343 | 2917 | - | 6mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJN106M006R0250 AVX Corporation | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 5.499807mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.081Lx0.051W 2.05mmx1.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 10μF | 6.3V | - | 1.3mm | - | 2012 | 0805 | - | 250mOhm @ 100kHz | POLARIZED | - | - | - | 6μA | 400mA | 2000 hours | - | 6 % | N | General Purpose | 1mm | 0.039 1.00mm | 2.05mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T528Z337M004ATE009 KEMET | 1500 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | Tantalum | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T528 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 330μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 9mOhm @ 100kHz | Polar | - | 4V | - | 132μA | 6A | - | 0.1 | 10 % | Z | General Purpose | 1.7mm | 0.067 1.70mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T55B226M010C0300 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 105°C | -55°C | - | 22μF | 10V | - | - | - | 3528 | 1411 | - | 300mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | B | General Purpose | - | 0.083 2.10mm | 3.5052mm | 2.794mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() TCJW686M006R0070 AVX Corporation | 41 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TCJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 68μF | 6.3V | TR, 7 INCH | 3.2mm | - | 6032 | 2312 | - | 70mOhm @ 100kHz | POLARIZED | - | - | 6.3V | 40.8μA | 1021mA | - | 0.08 | 8 % | W | General Purpose | 1.5mm | 0.059 1.50mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T530X108M2R5ATE004 KEMET | 21 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 1000μF | 2.5V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | 3.8mm | 4mOhm @ 100kHz | Polar | - | - | 2.5V | 250μA | 8200mA | - | 0.08 | 8 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T520D227M010AHE018 KEMET | 41 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 220μF | - | - | 4.3mm | not_compliant | - | - | - | 18mOhm @ 100kHz | Polar | - | 10V | - | 0.22mA | 3500mA | - | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T525D337M2R5ATE025 KEMET | 2000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 330μF | 2.5V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | - | - | 83μA | 2.4A | - | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T55P335M6R3C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 3.3μF | 6.3V | - | 1.25mm | - | 2012 | 0805 | - | 500mOhm @ 100kHz | - | - | - | - | 5μA | 360mA | - | - | 10 % | P | General Purpose | 1.2mm | 0.047 1.20mm | 2mm | 1.2446mm | No | Unknown | ROHS3 Compliant | Lead Free | - |