- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | PCB Mounting Orientation | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Sizes | Current - Saturation (Isat) | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Material-Core | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Primary Material | Product Status | RoHS | Schedule B | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | HTS Code | Capacitance | Fastening Type | Subcategory | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Packing Method | Technology | Orientation | Shielding | Depth | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Housing Color | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Contact Style | Row Spacing | Rated (DC) Voltage (URdc) | Voltage | Inductance | ELV | Leakage Current | Ripple Current | DC Resistance (DCR) | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Sealable | Q @ Freq | Contact Current Rating | Wire Gauge or Range - AWG | Contact Termination | Number of Power Positions | Number of Signal Positions | Wire Gauge or Range - mm² | Product Type | ESR | Contact Retention | Product | Termination Finish | Features | Product Category | Wire Gauge or Range - Coaxial | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6TCF220M5L Panasonic Electronic Components | 25 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | 220μF | - | - | 6.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 7343 | 2917 | - | - | - | 5mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | D3L | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() T55B686M2R5C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2017 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | 68μF | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | 0.083 2.10mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() T530X687M004AHE010 KEMET | 1336 |
| Datasheet | 17 Weeks | - | - | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | - | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | - | - | Molded | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | - | - | - | - | 8532.21.00.50 | 680μF | - | - | - | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | 4.3mm | - | - | - | - | - | - | - | - | - | - | 10mOhm @ 100kHz | - | POLARIZED | - | - | - | 4V | - | - | - | 0.272mA | 5200mA | - | - | 0.08 | - | X | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 4mm | 0.169 4.30mm | 7.3mm | - | - | - | No | - | Non-RoHS Compliant | - | - | - | ||
![]() TCJS226M006R0400E KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 2424 (6060 Metric) | - | - | - | - | - | 6028 | - | - | - | SRN6028 | KYOCERA AVX | - | - | - | - | - | - | - | 1A | - | - | 2500 | 10MHz | 100 kHz | - | 2000 Hrs @ 105°C | KYOCERA AVX | Ferrite | - | Bourns Inc. | - | - | - | Bulk | - | Active | Details | - | - | - | 6.3 V | - | - | - | - | -40°C ~ 125°C | - | - | SRN6028C | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | - | - | - | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | 22 µF | - | Capacitors | - | - | 810 mA | - | - | - | - | Semi-Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 400mOhm @ 100kHz | - | - | - | - | - | - | - | 68 µH | - | - | - | 420mOhm | - | - | - | S | - | 15 @ 100kHz | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | 0.110 (2.80mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() F380J106MMAAH3 KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | 20% | 0603 | 1608 | - | - | - | - | - | - | 8 | - | - | - | - | 1000 Hrs @ 85°C | - | - | + 105 C | KYOCERA AVX | M Case | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Discontinued at Digi-Key | - | - | - | - | 6.3 V | - | - | 6.3 VDC | - | -55°C ~ 105°C | - | - | F38 | 0.063 L x 0.033 W (1.60mm x 0.85mm) | ±20% | - | - | - | - | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | 10 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 uA | - | - | - | - | - | M | - | - | - | - | - | - | - | - | Tantalum Capacitors | 200 mOhms | - | Tantalum Organic Polymer Low ESR | - | General Purpose | - | - | 1.6 mm | 0.85 mm | - | 0.8 mm | 0.035 (0.90mm) | 1.6 mm | 0.85 mm | - | - | - | - | - | - | - | - | ||
![]() TCJA156M010R0200 KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 3216-18 | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 1206 | 3216 | - | - | - | - | - | 3.2 x 1.6 x 1.6mm | 6 % | 2000 | - | - | - | 2000 Hrs @ 125°C | KYOCERA AVX | - | +125°C | KYOCERA AVX | A Case | -55°C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | J-CAP | 0.000952 oz | 10 V | - | - | 10 VDC | - | -55°C ~ 125°C | MouseReel | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | - | - | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | - | - | - | - | - | - | - | 15 uF | - | Capacitors | - | - | - | - | - | Polymer | - | - | 1.6mm | - | - | - | - | SMD/SMT | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | 10V dc | - | - | 15 μA | 700 mA | - | - | - | 6% | A | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.2 mOhm | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | - | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | 1.6mm | 0.071 (1.80mm) | 3.2mm | 1.6 mm | - | - | - | - | - | - | - | - | ||
![]() TCJB156M016R0150 KYOCERA | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 3528-21 | - | - | - | 2 | - | - | Tantalum | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | - | - | - | 3.5 x 2.8 x 1.9mm | 6 % | 2000 | - | - | - | 2000 Hrs @ 125°C | KYOCERA AVX | - | +125°C | KYOCERA AVX | B Case | -55°C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 8532210050 | J-CAP | 0.003527 oz | 16 V | 16 V | - | 16 VDC | 16 V | -55°C ~ 125°C | MouseReel | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | - | SMD/SMT | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | 15 uF | - | Capacitors | - | - | - | - | - | Polymer | - | - | 2.8mm | - | - | - | - | SMD/SMT | 3528 | 1210 | - | - | - | 150 mΩ | - | Polar | - | - | - | - | 16V dc | - | - | 24 μA | 900 mA | - | - | - | 6% | B | - | - | - | - | - | - | - | - | Tantalum Capacitors | 150 mOhm | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | - | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | 1.9mm | 2.1082 mm | 3.5mm | 2.8 mm | - | - | No | No SVHC | - | - | Lead Free | - | ||
![]() TCJB335M035R0200 KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | - | - | - | - | 6 % | 2000 | - | - | -- | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | J-CAP | 0.003527 oz | 35 V | - | - | 35 VDC | - | -55°C ~ 105°C | MouseReel | - | * | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | Active | -- | - | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | 11.6 uA | 800 mA | - | - | - | - | B | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.2 mOhm | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | - | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | - | - | - | - | - | ||
![]() TCJR476M006S0500 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | Copper | 8 | - | - | - | - | - | - | -- | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | Bulk | - | MIL-DTL-38999 | - | - | - | - | Active | -- | - | - | - | - | - | Quadrax | - | - | - | - | - | - | - | - | - | - | - | - | 47 uF | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mA | - | - | - | - | R | - | - | - | 24 AWG | Crimp | - | - | -- | - | 0.5 mOhm | - | - | -- | -- | - | -- | 2.05 mm | 2.05 x 1.3 x 1.2 mm | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | - | ||
![]() TCJR226M006R0500 KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 0805 | 2012 | - | - | - | - | - | - | 6 % | 2500 | - | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | R Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | J-CAP | 0.000194 oz | 6.3 V | - | - | 6.3 VDC | - | -55°C ~ 105°C | Reel | - | TCJ J-CAP | 0.081 L x 0.051 W (2.05mm x 1.30mm) | 20 % | - | - | - | - | - | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | - | - | - | - | - | - | - | 22 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 500mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | 13.2 uA | 400 mA | - | - | - | - | R | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.5 mOhm | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | - | 2.05 mm | 2.05 x 1.3 x 1.2 mm | - | 1.2 mm | 0.047 (1.20mm) | 2.05 mm | 1.3 mm | - | - | - | - | - | - | - | - | ||
![]() TCJE156M050R0100 KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | - | - | - | 6 % | 400 | - | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Non-Compliant | - | J-CAP | 0.014110 oz | 50 V | - | - | 50 VDC | - | -55°C ~ 105°C | MouseReel | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | - | - | - | - | - | - | - | 15 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | 75 uA | 1600 mA | - | - | - | - | E | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.1 mOhm | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | - | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | Lead Free | - | ||
![]() TCJB227M004R0035E KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | - | 4 V | - | - | - | - | -55°C ~ 105°C | - | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | 220 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | 1900 mA | - | - | - | - | B | - | - | - | - | - | - | - | - | Tantalum Capacitors | 35 mOhm | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 3.5 mm | 2.8 mm | - | - | 0.094 (2.40mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJE476M035S0055 KYOCERA | In Stock | - | - | - | - | - | - | Through Hole | Radial | - | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | - | - | - | 6 % | 1500 | - | - | -- | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | J-CAP | 0.014110 oz | 35 V | - | 300V | 630V | - | -55°C ~ 85°C | Bulk | - | MKP/MKP378 | 1.240 L x 0.354 W (31.50mm x 9.00mm) | ±5% | - | - | Active | -- | - | PC Pins | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | - | - | High Pulse, DV/DT | - | - | - | - | 0.2µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 55mOhm @ 100kHz | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | 164.5 uA | 2100 mA | - | - | - | - | E | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.055 mOhm | - | Tantalum Organic Polymer Low ESR | - | Long Life | Tantalum Capacitors - Polymer | - | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | 4.1 mm | 0.748 (19.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | - | -- | ||
![]() TCBD226M020CRSZ0723 KYOCERA | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | Thermoplastic | Vertical | - | KYOCERA AVX | - | 2917 | 7343 | Power | - | Copper | - | - | - | 8 % | 500 | - | - | - | 2000 Hrs @ 125°C | KYOCERA AVX | - | + 125 C | KYOCERA AVX | 0805 | - 55 C | Yes | Tape & Reel (TR) | - | Active | Compliant | - | - | 0.021164 oz | 20 V | - | - | 20 VDC | - | -55°C ~ 125°C | Reel | - | TCB | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Solder | - | - | Socket | Molded | - | 42 | - | 105 °C | -20 °C | - | - | - | 4 | Female | - | - | 22 µF | - | Capacitors | - | - | - | 6.35 mm | - | - | Vertical | - | - | 42 A | - | - | - | SMD/SMT | - | - | 42 | Black | 60 V | 70mOhm @ 100kHz | - | - | - | Socket | 2.54 mm | - | - | - | Compliant | 44 uA | - | - | - | - | - | D | No | - | 42 A | - | - | 14 | 28 | - | Tantalum Capacitors | 70 mOhms | Without | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | 3.43 µm | No | - | - | UL94 V-0 | - | COTS | ||
![]() TCBD336M016CRSZ0723 KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | - | - | - | - | 6 % | 500 | - | - | - | 2000 Hrs @ 125°C | KYOCERA AVX | - | + 125 C | KYOCERA AVX | 0805 | - 55 C | Yes | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | 0.021164 oz | 16 V | - | - | 16 VDC | - | -55°C ~ 125°C | Reel | - | TCB | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | - | - | 100 ppm/°C | - | Multianode Conductive Polymer Capacitor | 4.7 MΩ | - | - | - | - | - | - | - | - | - | - | - | 33 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | 52 uA | - | - | - | - | - | D | - | - | - | - | - | - | - | - | Tantalum Capacitors | 70 mOhms | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | - | COTS | ||
![]() TCJY476M016R0045E KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | - | - | - | 6 | 1000 | - | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | PEI-Genesis | Y Case | - 55 C | Yes | Bulk | - | Active | Details | - | J-CAP | 0.021164 oz | 16 V | - | - | 16 VDC | - | -55°C ~ 105°C | - | - | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | 47 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 45mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | 75.2 uA | 2000 mA | - | - | - | - | Y | - | - | - | - | - | - | - | - | Tantalum Capacitors | 45 mOhm | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | - | 7.3 mm | 4.3 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | - | - | ||
![]() TCJA107M002R0200E KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | Glenair | - | - | - | Retail Package | - | Active | - | - | - | - | 2.5 V | - | - | - | - | -55°C ~ 105°C | - | - | * | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | - | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | 100 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | 700 mA | - | - | - | - | A | - | - | - | - | - | - | - | - | Tantalum Capacitors | 200 mOhm | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 3.2 mm | 1.6 mm | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJB106M025R0090E KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | Reliance North America | - | - | - | Tape & Box (TB) | - | Active | Details | - | - | - | 25 V | - | - | - | - | -55°C ~ 105°C | - | - | * | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | 10 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | 1200 mA | - | - | - | - | B | - | - | - | - | - | - | - | - | Tantalum Capacitors | 90 mOhm | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 3.5 mm | 2.8 mm | - | - | 0.083 (2.10mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() TCME687M006R0012 KYOCERA | In Stock | - | - | - | - | - | - | Panel Mount, Through Hole | 2917 (7343 metric) | - | - | Flange | - | Stainless Steel | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | Gold | Copper Alloy | - | - | - | 8 | 400 | - | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | Glenair | E Case | - 55 C | Yes | Retail Package | Metal | Active | Details | - | - | 0.014110 oz | 6.3 V | - | - | 6.3 VDC | - | -65°C ~ 175°C | MouseReel | - | 806 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | Solder | - | - | Plug, Male Pins | Tantalum Solid Electrolytic Chip Capacitors Conductive Polymer Multianode | - | - | - | - | - | - | Silver | - | - | - | - | - | 680 uF | Threaded | Capacitors | - | - | - | - | - | - | F | - | - | - | Passivated | 39-21 | - | SMD/SMT | - | - | - | - | - | 12mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | 408 uA | 5800 mA | - | - | - | - | E | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.012 mOhm | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | - | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | 4.1 mm | 0.170 (4.32mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | - | - | ||
![]() TCJD227M010R0050 KYOCERA | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | Axial | - | - | - | - | - | Axial | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | - | - | - | 6 % | 500 | - | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 8532210050 | J-CAP | 0.014110 oz | 10 V | 10 V | - | 10 VDC | 10 V | -55°C ~ 175°C | Tape & Reel (TR) | - | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | - | - | Active | - | 2 | SMD/SMT | - | ±100ppm/°C | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 5 kOhms | - | - | 105 °C | -55 °C | Metal Film | - | - | - | - | 1W | - | 220 uF | - | Capacitors | - | - | - | - | - | - | - | - | 4.3 mm | - | - | - | - | SMD/SMT | 7343 | 2917 | - | - | - | 50 mΩ | -- | - | - | - | - | - | - | - | - | 220 uA | 2100 mA | - | 2000 hours | - | 6 % | D | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.05 mOhm | - | Tantalum Organic Polymer Low ESR | - | Flame Retardant Coating, Moisture Resistant, Safety | Tantalum Capacitors - Polymer | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | -- | 7.3 mm | 4.3 mm | - | - | No | - | - | - | - | - |