- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Weight | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Primary Material | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Max Power Dissipation | Voltage - Supply | Orientation | Shielding | Ingress Protection | Number of Positions Loaded | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Leakage Current | Ripple Current | Element Configuration | Connector Style | Shell Size, MIL | Spread Spectrum Bandwidth | Manufacturer Size Code | Cable Opening | Max Surge Current | Product Type | Transistor Type | ESR | Peak Reverse Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Contact Layout, Typical | Reverse Voltage | Number of Columns | Frequency - Transition | Connector Usage | Absolute Pull Range (APR) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F381A336MSALZT KYOCERA | In Stock | - | - | Surface Mount | Axial | - | - | - | Axial | - | - | - | - | KYOCERA AVX | - | 0805 | 2012 | - | - | 10 | 4000 | 1000 Hrs @ 85°C | KYOCERA AVX | + 105 C | KYOCERA AVX | S Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | FRAMELESS | 0.000194 oz | 10 V | - | 10 VDC | - | -55°C ~ 155°C | Tape & Box (TB) | MRS25 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | Molded | 182 Ohms | - | - | - | Thin Film | - | - | - | 0.6W | 33 µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 200mOhm @ 100kHz | -- | - | - | 99 uA | - | - | - | - | - | S | - | - | Tantalum Capacitors | - | 200 mOhms | - | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | -- | Tantalum Capacitors - Polymer | - | - | - | 0.8 mm | -- | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() TCBD686M010CRSZ0H23E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 1 | - | KYOCERA AVX | - | PEI-Genesis | - | - | Yes | Bulk | - | Active | N | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBB336M006CRSZ0H23E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 1 | - | KYOCERA AVX | - | Glenair | - | - | Yes | Retail Package | - | Active | N | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBD476M016CRSZ0724E KYOCERA | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | KYOCERA AVX | - | - | - | Gold | Copper Alloy | - | 1 | - | KYOCERA AVX | - | Glenair | - | - | Yes | Retail Package | Metal | Active | Details | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | - | - | Silver | - | - | - | - | Threaded | Capacitors | - | - | - | - | - | A | - | - | - | - | - | - | Electroless Nickel | 18-20A | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBD227M004CRSZ0724E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 1 | - | KYOCERA AVX | - | Glenair | - | - | Yes | Retail Package | - | Active | Details | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBB476M006CRSZ0H24E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | KJA11 | KYOCERA AVX | - | - | - | - | - | - | 1 | - | KYOCERA AVX | - | ITT Cannon, LLC | - | - | Yes | - | - | Active | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54E6907M030VSB013 Vishay | 39 |
| - | Through Hole | Nonstandard | - | - | - | - | - | - | - | 2007782 | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | TE Connectivity AMP Connectors | - | - | - | Tray | - | Active | - | - | - | 30 V | - | - | 30VAC/DC | -55°C ~ 85°C | - | Impact | 0.315 L x 0.350 W (8.00mm x 8.90mm) | ±20% | - | - | Press-Fit | - | Header, Male Pins | Molded | - | 90 | - | - | - | Black | - | 9 | - | 900 µF | - | - | - | 0.75A | 0.075 (1.91mm) | - | - | - | - | - | All | - | - | - | - | - | Gold | - | - | - | - | - | - | 13mOhm @ 100kHz | - | - | - | - | - | - | Impact, Guide Right | - | - | E6 | - | - | - | - | - | - | - | - | - | 60 Signal, 30 Ground | - | 10 | - | Backplane | - | - | Guide Pin | - | - | - | - | - | 0.539 (13.68mm) | - | - | 30.0µin (0.76µm) | - | UL94 V-0 | - | COTS | ||
![]() TCBD157M006CRSZ0700E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | 8 | 500 | - | KYOCERA AVX | + 125 C | Glenair | D Case | - 55 C | Yes | Retail Package | - | Active | Details | - | 0.021164 oz | - | - | 6.3 VDC | - | - | - | * | - | 20 % | - | - | - | - | - | Polymer Capacitor | - | - | - | - | - | - | - | - | - | 150 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 90 uA | 0.6 A | - | - | - | - | - | - | - | Tantalum Capacitors | - | 40 mOhms | - | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCJX476M020R0070E KYOCERA | In Stock | - | - | Through Hole | TO-204AA, TO-3 | - | - | - | TO-3 | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 6 | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | Microchip Technology | X Case | - 55 C | Yes | Bulk | - | Active | Details | J-CAP | 0.021164 oz | 20 V | - | 20 VDC | - | - | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | 47 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | 94 uA | 1600 mA | - | - | - | - | X | - | - | Tantalum Capacitors | - | 70 mOhm | - | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | 1.5 mm | 0.059 (1.50mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCJE336M035R0055E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 6 | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | Glenair | E Case | - 55 C | Yes | Retail Package | - | Active | Details | J-CAP | 0.021164 oz | 35 V | - | 35 VDC | - | -55°C ~ 105°C | - | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | 33 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | 115.5 uA | 2100 mA | - | - | - | - | E | - | - | Tantalum Capacitors | - | 55 mOhm | - | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCJU227M020R0070E KYOCERA | In Stock | - | - | Surface Mount | 2924 (7361 Metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2924 | 7361 | - | - | 12 % | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | PEI-Genesis | U Case | - 55 C | Yes | Bulk | - | Active | Details | J-CAP | 0.029277 oz | 20 V | - | 20 VDC | - | -55°C ~ 105°C | MouseReel | * | 0.287 L x 0.240 W (7.30mm x 6.10mm) | ±20% | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | 220 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | 440 uA | 2300 mA | - | - | - | - | U | - | - | Tantalum Capacitors | - | 70 mOhm | - | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 6.1 mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 6.1 mm | - | - | - | - | - | ||
![]() TCJD337M006R0050 KYOCERA | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | EPSON | D Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | Details | J-CAP | 0.014110 oz | 6.3 V | - | 6.3 VDC | - | -40°C ~ 85°C | MouseReel | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 20 % | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 330 uF | - | Capacitors | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 170 MHz | ±15ppm | CMOS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 50mOhm @ 100kHz | - | - | 3.5mA | 198 uA | 2100 mA | - | - | - | - | D | - | - | Tantalum Capacitors | - | 0.05 mOhm | - | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | 0.055 (1.40mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCBD106M035CRSZ0724E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 1 | - | KYOCERA AVX | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | - | - | - | - | TCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | 157 mm | - | - | - | - | - | - | ||
![]() TCBD226M020CRSZ0H24E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 1 | - | KYOCERA AVX | - | - | - | - | Yes | - | - | - | N | - | - | - | - | - | - | - | - | TCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBD156M025CRSZ0724E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 1 | - | KYOCERA AVX | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | - | - | - | - | TCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJB337M002S0045 KYOCERA | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 8000 | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | Compliant | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 30 A | Tantalum Capacitors | - | - | 10 µA | - | - | - | - | 50 V | - | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() TCBD157M006CRSZ0724E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 1 | - | KYOCERA AVX | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | - | - | - | - | TCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJD336M025S0100 KYOCERA | In Stock | - | - | - | - | - | - | - | - | 29.993795 mg | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 2500 | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | Compliant | - | - | - | - | - | 100 V | - | - | * | - | 0.02 % | - | 2 | - | 5 ppm/°C | - | - | 11.4 kΩ | - | 215 °C | -55 °C | Thin Film | - | - | - | - | - | - | Capacitors | 250 mW | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | Tantalum Capacitors - Polymer | - | - | - | 838.2 µm | - | 2.032 mm | 1.27 mm | - | - | - | - | - | ||
![]() TCJB227M004S0035 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 8000 | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | 100 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJB227M006S0070 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 8000 | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - |