- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Product Weight (g) | Automotive | Capacitance Tolerance | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | Fail Safe with Built-in Fuse | High Shock and Vibration | HTS | IL (uA) | IR (mA) | Maximum Dissipation Factor (%) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Terminal Width (mm) | Mfr | Mfr Case Code | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | PPAP | Product Depth (mm) | Product Status | RoHS | Special Features | SVHC | SVHC Exceeds Threshold | Voltage Rating DC | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | Polarity | Voltage | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Size(mm) | Product | Case Code | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5 |
| - | 7343-40 | 2 | 0.494 | No | - | 470uF | - | - | Molded | - | EAR99 | Very Low | 0.018 | Compliant | No | Yes | 8532.21.00.50 | 296.1 | 3700 | 10 | - | 105 | 4.6 | - | - | - | -55 | Surface Mount | - | No | 4.3 | - | - | High Frequency Capacitance Retention|Low ESR | - | - | - | - | - | 20% | - | Polymer | - | - | Flat | Inward L | Polar | 6.3VDC | - | - | - | - | - | 7.3 X 4.3 X 3.8 | - | Y | - | - | 7.3 | - | - | - | 3.8 | ||
Tiny WHSL | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Compliant | No | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T543C226K025AHW080 KEMET | In Stock | - | - | - | - | - | No | - | - | 2312 | 6032 | - | 8 % | - | - | - | Not Compliant | - | - | 8532.21.00.50 | - | - | - | + 105 C | - | - | KEMET | C Case | - 55 C | - | - | Tape & Reel (TR) | No | - | Active | - | - | Yes | Yes | 25 VDC | Tape and Reel | * | 10 % | Active | Conductive Polymer Chip Capacitor | 22 uF | Capacitors | - | SMD/SMT | - | - | 55 uA | 1436 mA | - | Tantalum Capacitors | 80 mOhms | - | Tantalum Organic Polymer Low ESR | - | - | - | - | 2.5 mm | 6 mm | 3.2 mm | - | ||
![]() T520D227M2R5ATE009 KEMET | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X107M028AH6710 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541Y227M010AH6620 KEMET | In Stock | - | - | - | - | - | No | 20% | - | - | - | - | - | EAR99 | - | - | - | - | - | 8532.21.00.50 | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | No | - | Active | Non-Compliant | - | - | - | - | - | * | - | Active | - | 220 uF | - | - | - | - | - | - | 6621 mA | Y | - | 0.006 mOhm | - | - | - | 7.3 mm | 7.3 x 4.3 x 3.8 mm | - | - | - | - | - | ||
Tiny WHSL | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 47 |
| - | 7343-31 | 2 | 0.435 | No | - | 220uF | - | - | Molded | - | EAR99 | Very Low | 0.04 | Not Compliant | No | Yes | 8532.21.00.50 | 220 | 2400 | 10 | - | 105 | - | KEMET | - | - | -55 | Surface Mount | Tape & Reel (TR) | No | 4.3 | Active | - | High Frequency|High Ripple Handling|Low ESR | Yes | Yes | - | Tape and Reel | * | 20% | Active | Polymer | - | - | Flat | Inward L | Polar | 10VDC | - | - | - | - | - | 7.3 X 4.3 X 2.8 | - | D | - | - | 7.3 | - | - | - | 2.8 | ||
Tiny WHSL | 5 |
| - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Compliant | No | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T521V156M035AT4917 KEMET | 39 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |