- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Body Material | Approvals | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting Method | Mounting Styles | Number of Outlets | Package | Product Status | Qualification | RoHS | Schedule B | Shaft Type | Slot Width | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Capacitance | Subcategory | Technology | Depth | Style | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Output Voltage | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Life (Hours) | Number of Levels | Number of Poles | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Product | Connection Type | Features | Input Voltage | Product Category | Product Length | Product Width | Bearings | IP Rating | Mating Connector | Diameter | Height | Height Seated (Max) | Length | Width | Length (mm) | Product Height | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJA336M016R0200E KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | 2000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | - | KYOCERA AVX | - | - | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | 16 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | - | 33 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | 700 mA | - | - | - | - | A | Tantalum Capacitors | 200 mOhm | - | - | General Purpose | - | Tantalum Capacitors - Polymer | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | - | - | ||
![]() TCJA685M016R0200 KYOCERA | In Stock | - | - | - | Surface Mount | Surface Mount | Axial | 2 | Axial | Tantalum | - | - | KYOCERA AVX | 20% | 1206 | 3216 | 3.2 x 1.6 x 1.6mm | 6 % | 2000 | - | 2000 Hrs @ 125°C | KYOCERA AVX | - | +125°C | - | KYOCERA AVX | A Case | -55°C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 8532210050 | - | - | J-CAP | 0.000952 oz | 16 V | 16 V | 16 VDC | 16 V | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±1% | Active | 2 | SMD/SMT | ±200ppm/°C | Molded | 40 MOhms | 125 °C | -55 °C | Metal Oxide Film | - | 0.5W, 1/2W | 6.8 uF | Capacitors | Polymer | 1.6mm | - | - | SMD/SMT | 3216 | 1206 | - | - | - | 200mOhm @ 100kHz | -- | Polar | - | 16V dc | 10.9 μA | 700 mA | - | - | - | 6% | A | Tantalum Capacitors | 0.2 mOhm | Tantalum Organic Polymer Standard Grade | - | Flame Retardant Coating, High Voltage, Safety | - | Tantalum Capacitors - Polymer | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | - | - | - | 1.6mm | -- | 3.2mm | 1.6 mm | - | - | No | No SVHC | Lead Free | - | ||
![]() TCJA156M004R0300E KYOCERA | In Stock | - | - | - | - | Surface Mount | Axial | - | Axial | - | - | - | KYOCERA AVX | - | - | - | - | - | 2000 | - | 2000 Hrs @ 125°C | KYOCERA AVX | - | - | - | KYOCERA AVX | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | - | 4 V | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | Molded | 200 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | 15 µF | Capacitors | - | - | - | - | - | - | - | - | - | - | 300mOhm @ 100kHz | S (0.001%) | - | - | - | - | - | - | - | - | - | A | Tantalum Capacitors | - | - | - | Military, Moisture Resistant | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | ||
![]() TCJB157M006S0045 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 8000 | - | - | KYOCERA AVX | - | - | - | KYOCERA AVX | - | - | Yes | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | J-CAP | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJD157M010R0025E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | 500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | - | KYOCERA AVX | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | - | - | 10 V | - | - | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | - | 150 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | 3000 mA | - | - | - | - | D | Tantalum Capacitors | 25 mOhm | - | - | General Purpose | - | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | 2.9mm | - | - | - | - | ||
![]() TCME108M004R0010E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 400 | - | 2000 Hrs @ 105°C | ABB | 019940006 | - | - | KYOCERA AVX | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | - | 4 V | - | - | - | -55°C ~ 105°C | - | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | - | 1000 µF | Capacitors | - | - | - | - | - | - | - | - | - | - | 10mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | E | Tantalum Capacitors | - | - | - | General Purpose | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | - | - | ||
![]() TCJE685M063S0150 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F381A106MMAAH1 KYOCERA | In Stock | - | - | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | - | - | KYOCERA AVX | 20% | 0603 | 1608 | - | 15 | 4000 | - | 1000 Hrs @ 85°C | Dynapar | HA5252500335N | + 105 C | - | KYOCERA AVX | M Case | - 55 C | Yes | - | Shafted | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | Single Ended | - | FRAMELESS | 0.000222 oz | 10 V | - | 10 VDC | - | 0 to 70 Degrees C | MouseReel | F38 | 0.063 L x 0.033 W (1.60mm x 0.85mm) | 20 % | - | - | 15 ft Cable, End Exit | - | Conductive Polymer, Miniature, Undertab | - | - | - | - | - | - | 10 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 5 VDC | Differential | 300mOhm @ 100kHz | - | - | - | - | 10 uA | 289 mA | - | - | - | - | M | Tantalum Capacitors | 0.3 mOhm | Tantalum Organic Polymer Low ESR | - | General Purpose | 5~26 VDC | Tantalum Capacitors - Polymer | 1.6 mm | 1.6 x 0.85 x 0.8 mm | Yes | IP54 | Not Included | - | 0.8 mm | 0.035 (0.90mm) | 1.6 mm | 0.85 mm | - | 0.8mm | - | - | - | - | ||
![]() F380J476MSA KYOCERA | In Stock | - | - | Production (Last Updated: 3 years ago) | Surface Mount | Surface Mount | 0805 (2012 metric) | 5 | - | - | Plastic | UL | KYOCERA AVX | 20% | 0805 | 2012 | - | 10 | 4000 | - | 1000 Hrs @ 85°C | Turck | E8033448 | + 105 C | - | KYOCERA AVX | S Case | - 55 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | 8532210050 | - | - | FRAMELESS | 0.000194 oz | 6.3 V | 6.3 V | 6.3 VDC | 60 VDC | -55°C ~ 105°C | Cut Tape | F38 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 20 % | - | - | SMD/SMT | - | Conductive Polymer, Miniature, Undertab | - | 105 °C | -55 °C | - | - | - | 47 uF | Capacitors | - | 1.25 mm | - | - | SMD/SMT | 2012 | 0805 | - | - | - | 200 mΩ | - | - | - | - | 29.6 µA | 474 mA | 1000 hours | - | - | 10 % | S | Tantalum Capacitors | 0.2 mOhm | Tantalum Organic Polymer Standard Grade | - | General Purpose | - | Tantalum Capacitors - Polymer | 2 mm | 2 x 1.25 x 0.8 mm | - | IP67 | - | - | 800 µm | 990.6 µm | 2 mm | 1.2446 mm | - | 0.8mm | No | No SVHC | - | - | ||
![]() TCQU476M035R0070E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2924 (7361-43) | - | - | - | - | - | KYOCERA AVX | 20% | 2924 | 7361 | 7.3 x 6.1 x 4.1mm | 12 % | 400 | - | 1000 Hrs @ 125°C | KYOCERA AVX | - | +125°C | - | KYOCERA AVX | U Case | -55°C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | - | - | 0.029277 oz | 35 V | - | 35 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.287 L x 0.240 W (7.30mm x 6.10mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | - | 47 uF | Capacitors | Polymer | 6.1mm | - | - | SMD/SMT | - | - | 4.4mm | - | - | 70mOhm @ 100kHz | - | - | - | 35V dc | 164.5 μA | 2330 mA | - | - | - | 12% | U | Tantalum Capacitors | 70 mOhm | Tantalum Organic Polymer Standard Grade | - | Automotive | - | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 6.1 x 4.1 mm | - | - | - | - | 4.1mm | 0.169 (4.30mm) | 7.3mm | 6.1 mm | - | 4.1mm | - | - | - | AEC-Q200 | ||
![]() TCQE157M016R0040E KYOCERA | 3620 | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | ± 20% | - | - | - | - | - | - | - | Thomas & Betts | TYD75X1WPG6A | - | - | - | - | - | - | DIN Standard Mounting Holes, Adhesive Backed | - | - | - | - | AEC-Q200 | Yes | - | - | 0.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | 150µF | - | - | - | Slotted, Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5A | - | - | - | - | E | - | 0.04ohm | - | - | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | - | 72 | - | 1,828.8 mm | 4.1mm | - | - | - | - | ||
![]() TCQD227M010R0025E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343-31) | - | - | - | - | - | KYOCERA AVX | ± 20% | 2917 | 7343 | 7.3 x 4.3 x 2.9mm | 6 % | 500 | - | 1000 Hrs @ 125°C | Murrelektronik | 4000-68223-0080080 | +125°C | - | KYOCERA AVX | D Case | -55°C | Yes | - | - | (2) Universal Receptacle | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | - | - | 0.021164 oz | 10 V | - | 10 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Automotive Conductive Polymer Chip Capacitors | - | - | - | - | - | - | 220µF | Capacitors | Polymer | 4.3mm | - | - | SMD/SMT | - | - | 4.4mm | - | - | 25mOhm @ 100kHz | - | - | - | 10V dc | 220 μA | 3A | - | - | - | 6% | D | Tantalum Capacitors | 0.025ohm | Tantalum Organic Polymer Standard Grade | - | Automotive | - | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | IP65 | - | - | 2.9mm | 0.122 (3.10mm) | 7.3mm | 4.3 mm | - | 2.9mm | - | - | - | AEC-Q200 | ||
![]() TCQD476M016R0070E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | CSA, UL | KYOCERA AVX | ± 20% | 2917 | 7343 | 7.3 x 4.3 x 2.9mm | 6 % | 500 | Polyvinyl Chloride | 1000 Hrs @ 125°C | Thomas & Betts | LTTUS04G-J | +125°C | - | KYOCERA AVX | D Case | +25°C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Yes | - | - | - | - | 0.021164 oz | 16 V | - | 16 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | Gray | - | 47 µF | Capacitors | Polymer | 4.3mm | - | - | SMD/SMT | - | - | 4.4mm | - | - | 70mOhm @ 100kHz | - | - | - | 16V dc | 75.2 μA | 1.793A | - | - | - | 6% | D | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Standard Grade | - | Automotive | - | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | - | - | 1.26 | 2.9mm | 0.122 (3.10mm) | 7.3mm | 4.3 mm | - | 2.9mm | - | - | - | AEC-Q200 | ||
![]() TCQB226M016R0070E KYOCERA | 1164 | - | - | - | - | PCB Mount | 1411 (3528 Metric), 1210 | - | - | - | - | CE;UR | KYOCERA AVX | ± 20% | 1210 | 3528 | - | 8 % | 2000 | - | 1000 Hrs @ 125°C | Altech | MVDK-2513 | + 125 C | - | KYOCERA AVX | B Case | - 55 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | - | - | 0.003527 oz | 16 V | - | 16 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | Solid Electrolytic Capacitor | - | - | - | Polyamide | Green | - | 22µF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | 35.2 uA | 1.336A | - | 2 | 26 | - | B | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Low ESR | Screw Clamp | Automotive | - | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | - | - | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | 1.9mm | - | - | - | AEC-Q200 | ||
![]() TCQB686M006R0070E KYOCERA | In Stock | - | - | - | - | Back Mount | 1411 (3528 Metric) | 8 | - | - | - | CSA, UL | KYOCERA AVX | 20% | 1210 | 3528 | - | 8 % | 2000 | - | 1000 Hrs @ 125°C | Turck | U-96089 | + 125 C | 60 VAC, 75 VDC | KYOCERA AVX | B Case | - 55 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | - | - | 0.003527 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | - | 68 uF | Capacitors | - | - | - | 2 A | SMD/SMT | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | 40.8 uA | 1336 mA | - | - | - | - | B | Tantalum Capacitors | 70 mOhm | Tantalum Organic Polymer Standard Grade | - | Automotive | - | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | IP68 | - | - | 1.9 mm | 0.083 (2.10mm) | 0.5 m | 2.8 mm | - | 1.9mm | - | - | - | AEC-Q200 | ||
![]() TCQB476M006R0070E KYOCERA | In Stock | - | - | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 2000 | - | 1000 Hrs @ 125°C | Modutec - Jewell Instruments | 2PBAACX100-U | + 125 C | - | KYOCERA AVX | B Case | - 55 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | - | - | 0.003527 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | - | 47 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | 28.2 uA | 1336 mA | - | - | - | - | B | Tantalum Capacitors | 70 mOhm | Tantalum Organic Polymer Standard Grade | - | Automotive | - | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | 1.9mm | - | - | - | AEC-Q200 | ||
![]() TCQB107M004R0070E KYOCERA | In Stock | - | - | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 8 % | 2000 | - | 1000 Hrs @ 125°C | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | B Case | - 55 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | - | - | 0.003527 oz | 4 V | - | 4 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | Automotive Conductive Polymer Chip Capacitors | - | - | - | - | - | - | 100 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | 40 uA | 1336 mA | - | - | - | - | B | Tantalum Capacitors | 70 mOhm | Tantalum Organic Polymer Standard Grade | - | Automotive | - | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | 1.9mm | - | - | - | AEC-Q200 | ||
![]() TCQB156M016R0090E KYOCERA | 2223 |
| - | - | - | Back Mount | 1411 (3528 Metric), 1210 | 4 | - | - | - | CSA, UL | KYOCERA AVX | ± 20% | 1210 | 3528 | - | 8 % | 2000 | - | 1000 Hrs @ 125°C | Turck | U-96139 | + 125 C | 250 VAC, 250 VDC | KYOCERA AVX | B Case | - 55 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | - | - | 0.003527 oz | 16 V | - | 16 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | Solid Electrolytic Capacitor | - | - | - | - | - | - | 15µF | Capacitors | - | - | - | 4 A | SMD/SMT | - | - | - | - | - | 90mOhm @ 100kHz | - | - | - | - | 24 uA | 1.179A | - | - | - | - | B | Tantalum Capacitors | 0.09ohm | Tantalum Organic Polymer Low ESR | - | Automotive | - | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | - | IP68 | - | - | 1.9 mm | 0.083 (2.10mm) | 15 m | 2.8 mm | - | 1.9mm | - | - | - | AEC-Q200 | ||
![]() TCNT476M016R0200A KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | - | - | - | KYOCERA AVX | ± 20% | 1210 | 3528 | - | 6 % | 2500 | - | 2000 Hrs @ 85°C | Turck | U2-30822 | + 105 C | - | KYOCERA AVX | T Case | - 55 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | - | 0.003527 oz | 16 V | - | 16 VDC | - | -55°C ~ 85°C | MouseReel | TCN | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors Undertab Series with Conductive Polymer Electrode | - | - | - | - | - | - | 47 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | 75.2 uA | 700mA | - | - | - | - | T | Tantalum Capacitors | 200 mOhm | Tantalum Organic Polymer Low ESR | - | General Purpose | - | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.2 | - | - | - | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | 1.2mm | - | - | - | - | ||
![]() TCSE477M006CRSZ0723E KYOCERA | 161 | - | - | - | - | - | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | - | Miscellaneous | 2SC4428L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8A | - | - | - | - | E | - | 0.012ohm | - | - | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | - | - | - | - | 4.1mm | - | - | - | - |