- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Fail Safe Protection | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Package Type | Part # Aliases | Product Status | Qualification | RoHS | Schedule B | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Power Rating | Technology | Depth | Resistor Type | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Interface | Leakage Current | Ripple Current | Dissipation Factor | Manufacturer Size Code | Data Bus Width | Product Type | ESR | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJX477M006R0055 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | ± 20% | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | - | - | - | - | - | 6.3 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 470 µF | - | - | - | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | 1.8A | - | X | - | - | 0.055ohm | - | - | General Purpose | - | 7.3mm | 4.3mm | - | - | 0.059 (1.50mm) | - | - | 1.5mm | - | - | - | - | ||
![]() TCRD106M050R0120J KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJK475M010R0500 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | 2 | Tantalum | - | 20% | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | Discontinued at Digi-Key | - | Compliant | - | - | - | 10 V | 10 V | - | 10 V | -55°C ~ 105°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | SMD/SMT | - | Molded | - | 125 °C | -55 °C | 4.7 uF | - | 250 mW | - | 1.6 mm | High Reliability, MIL-PRF-39017 | - | 3216 | 1206 | 500 mΩ | Polar | - | - | - | 4.7 µA | 400 mA | 6 % | K | - | - | 0.5 mOhm | 1 | - | General Purpose | - | 3.2 mm | 3.2 x 1.6 x 1 mm | - | 1 mm | 1.1938 mm | 3.2 mm | 1.6 mm | - | No | No SVHC | Lead Free | - | ||
![]() TCNK107M006R0200 KYOCERA | In Stock | - | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700mA | - | K | - | - | 0.2ohm | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | 1mm | - | - | - | - | ||
![]() TCSE108M002R0012J KYOCERA | In Stock | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 400 | - | - | KYOCERA AVX | - | - | - | - | Yes | - | - | - | - | AEC-Q200 | Details | - | - | - | - | - | - | - | - | Reel | TCS | - | - | - | 100 ppm/K | - | 44.2 Ohm | - | - | 1,000 uF | Capacitors | 0.1 W | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | E | - | Tantalum Capacitors | 12 mOhm | 1 | - | - | Tantalum Capacitors - Polymer | 1.55 mm | 0.85 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJD337M006S0040 KYOCERA | In Stock | - | - | - | - | 2917 (7343 metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 6 % | 2500 | - | - | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR) | - | - | Active | - | Details | - | J-CAP | 0.014110 oz | - | - | 6.3 VDC | - | - | Reel | * | - | 20 % | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 330 uF | Capacitors | 1.5 W | - | - | Industrial | SMD/SMT | - | - | - | - | - | - | - | 198 uA | 1.7 A | - | - | - | Tantalum Capacitors | 40 mOhms | 0.1 | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCME108M004R0012 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 400 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | Details | - | - | 0.014110 oz | 4 V | - | 4 VDC | - | -55°C ~ 105°C | MouseReel | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | 100 ppm/K | Conductive Polymer Multianode | 27 kOhm | - | - | 1,000 uF | Capacitors | 0.1 W | - | - | General Purpose | SMD/SMT | - | - | 12mOhm @ 100kHz | - | - | - | - | - | 5800 mA | - | E | - | Tantalum Capacitors | 0.012 mOhm | 1 | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 1.55 mm | 0.85 mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCH9157M035W0055J KYOCERA | In Stock | - | - | - | - | - | - | - | KYOCERA AVX | - | 4549 | 115125 | - | 8 % | 1 | - | - | KYOCERA AVX | + 125 C | KYOCERA AVX | 9 Case | - 55 C | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | 35 VDC | - | - | Waffle | * | - | 20 % | - | 10.0000 ppm/°C | Low ESR Hermetic | 68.1 | - | - | 9.1 uF | Capacitors | 0.0625 W | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 525 uA | 55 mOhms | - | - | - | Tantalum Capacitors | 55 mOhms | 0.1 | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1 mm | 0.5 | - | 6.15 mm | - | 11.5 mm | 12.5 mm | - | - | - | - | - | ||
![]() TCME108M002R0006 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Discontinued at Digi-Key | - | - | - | - | - | 2.5 V | - | - | - | -55°C ~ 105°C | - | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 1000 µF | - | - | - | - | - | - | - | - | 6mOhm @ 100kHz | - | - | - | - | - | - | - | E | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | - | ||
![]() TCJC685M035R0200 KYOCERA | In Stock | - | - | - | Surface Mount | 2312 (6032 metric) | - | - | KYOCERA AVX | 20% | 2312 | 6032 | - | 6 % | 500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | J-CAP | 0.010582 oz | 35 V | - | 35 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 6.8 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | 200mOhm @ 100kHz | - | - | - | - | 23.8 uA | 900 mA | - | C | - | Tantalum Capacitors | 0.2 mOhm | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 6 mm | 6 x 3.2 x 2.6 mm | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() TCJH157M006R0200 KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 2500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | H Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | J-CAP | 0.003527 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | 30.0000 ppm/°C | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 560 Ohm | - | - | 150 uF | Capacitors | 50 W | - | - | - | SMD/SMT | - | - | 200mOhm @ 100kHz | - | - | - | - | 90 uA | 700 mA | - | H | - | Tantalum Capacitors | 0.2 mOhm | 5 | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 72.5 mm | 30 mm | - | 1.5 mm | 0.059 (1.50mm) | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() TCJA336M006R0200 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 1206 (3216 metric) | 2 | Tantalum | KYOCERA AVX | 20% | 1206 | 3216 | - | 6 % | 2000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | A Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | 8532210050 | J-CAP | 0.000952 oz | 6.3 V | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | SMD/SMT | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 200 mΩ | 125 °C | -55 °C | 33 uF | Capacitors | - | - | 1.6 mm | - | SMD/SMT | 3216 | 1206 | 200 mΩ | Polar | - | 6.3 V | - | 19.8 uA | 700 mA | 6 % | A | - | Tantalum Capacitors | 0.2 mOhm | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | 1.6 mm | 1.8034 mm | 3.2 mm | 1.6 mm | - | No | - | Lead Free | - | ||
![]() TCJT476M006R0055 KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 8 % | 2500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | T Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | J-CAP | 0.003527 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 47 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | 55mOhm @ 100kHz | - | - | - | CAN/Ethernet/Serial | 28.2 uA | 1300 mA | - | T | 32 Bit | Tantalum Capacitors | 0.055 mOhm | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.2 mm | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | 1.2mm | - | - | - | - | ||
![]() TCJT336M010R0070 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 3528-12 | 2 | Tantalum | KYOCERA AVX | ± 20% | 1210 | 3528 | 3.5 x 2.8 x 1.2mm | 6 % | 2500 | No | - | KYOCERA AVX | +125°C | - | T Case | -55°C | Yes | - | Axial Leaded | TCJT336M010R0070E | - | - | Details | - | J-CAP | 0.003527 oz | - | 10 V | 10 VDC | 10 V | - | MouseReel | TCJ | - | ±20% | SMD/SMT | - | Gas Discharge Tube | - | 125 °C | -55 °C | 33µF | Capacitors | - | Polymer | 2.8mm | - | SMD/SMT | 3528 | 1210 | 70 mΩ | Polar | - | 10V dc | - | 33 μA | 1.2A | 6% | T | - | Tantalum Capacitors | 0.07ohm | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | - | 1.2mm | 1.1938 mm | 3.5mm | 2.8 mm | 1.2mm | No | No SVHC | - | - | ||
![]() TCJY157M006R0040 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 20% | 2917 | 7343 | - | 6 % | - | - | 2000 Hrs @ 105°C | - | + 105 C | KYOCERA AVX | Y Case | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 150 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | 40mOhm @ 100kHz | - | - | - | - | 90 uA | 2200 mA | - | Y | - | Tantalum Capacitors | 0.04 mOhm | - | Tantalum Organic Polymer Standard Grade | General Purpose | - | 7.3 mm | 7.3 x 4.3 x 2 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | 2mm | - | - | - | - | ||
![]() TCJD686M020R0055 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 6 % | 500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | J-CAP | 0.014110 oz | 20 V | - | 20 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 68 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | 55mOhm @ 100kHz | - | - | - | - | 136 uA | 1.4 A | - | D | - | Tantalum Capacitors | 55 mOhms | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCJE476M025R0050 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 6 % | 400 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | J-CAP | 0.014110 oz | 25 V | - | 25 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 47 µF | Capacitors | - | - | - | - | SMD/SMT | - | - | 50mOhm @ 100kHz | - | - | - | - | 117.5 uA | 1.5 A | - | E | - | Tantalum Capacitors | 50 mOhms | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCJN226M006R0500 KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | KYOCERA AVX | - | 0805 | 2012 | - | 10 % | 3000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | N Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | J-CAP | 0.000194 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.081 L x 0.051 W (2.05mm x 1.30mm) | ±20% | - | - | Molded | - | - | - | 22 µF | Capacitors | - | - | - | - | SMD/SMT | - | - | 500mOhm @ 100kHz | - | - | - | - | 13.2 uA | 300 mA | - | N | - | Tantalum Capacitors | 500 mOhms | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 1 mm | 0.039 (1.00mm) | 2.05 mm | 1.3 mm | - | - | - | - | - | ||
![]() TCJC475M050S0200 KYOCERA | In Stock | - | - | - | - | 2312 (6032 metric) | - | - | KYOCERA AVX | - | 2312 | 6032 | - | 8 % | 3000 | - | - | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR) | - | - | Active | - | Details | - | J-CAP | 0.010582 oz | - | - | 50 VDC | - | - | Reel | * | - | 20 % | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 4.7 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 23.5 uA | 600 mA | - | - | - | Tantalum Capacitors | 200 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 2.6 mm | - | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() TCJC155M050S0300 KYOCERA | In Stock | - | - | - | - | 2312 (6032 metric) | - | - | KYOCERA AVX | - | 2312 | 6032 | - | 6 % | 3000 | - | - | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR) | - | - | Active | - | Details | - | J-CAP | 0.010582 oz | - | - | 50 VDC | - | - | Reel | * | - | 20 % | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 1.5 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 7.5 uA | 600 mA | - | - | - | Tantalum Capacitors | 300 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 2.6 mm | - | 6 mm | 3.2 mm | - | - | - | - | - |