- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Maximum Voltage | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Power Rating | Technology | Depth | Resistor Type | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJR475M010S0500 KYOCERA | In Stock | - | - | - | - | - | - | - | - | 20% | 0805 | 2012 | - | 6 % | - | - | - | + 105 C | - | KYOCERA AVX | R Case | - 55 C | - | Tape & Reel (TR) | Active | - | Compliant | - | - | - | 10 V | 10 VDC | 10 V | - | - | * | - | 20 % | SMD/SMT | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | 125 °C | -55 °C | 4.7 uF | Capacitors | - | - | 1.3 mm | - | - | SMD/SMT | 2012 | 0805 | - | 500 mΩ | - | - | - | 4.7 µA | 400 mA | 6 % | R | Tantalum Capacitors | 500 mOhm | - | Tantalum Organic Polymer Standard Grade | - | - | 2.05 mm | 2.05 x 1.3 x 1.2 mm | - | - | 1.2 mm | - | 2.05 mm | 1.35 mm | - | No | - | - | - | ||
![]() TCJE476M025S0050 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJU107M025R0070E KYOCERA | In Stock | - | - | - | Surface Mount | 2924 (7361 Metric) | - | - | KYOCERA AVX | 20% | 2924 | 7361 | - | 12 % | 400 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | - | KYOCERA AVX | U Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | J-CAP | 0.029277 oz | 25 V | - | 25 VDC | 150 V | -55°C ~ 125°C | MouseReel | TCJ J-CAP | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | 200 ppm/°C | Molded | 22 Ohm | - | - | 100 uF | Capacitors | 0.125 W | - | - | General Purpose | - | SMD/SMT | - | - | - | 70mOhm @ 100kHz | - | - | - | 250 uA | 2300 mA | - | U | Tantalum Capacitors | 70 mOhm | 5 | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 2 mm | 1.25 mm | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 6.1 mm | - | - | - | - | - | ||
![]() TCJY477M002R0015E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 2.5 V | - | - | - | -55°C ~ 85°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 470 µF | - | - | - | - | - | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | - | Y | - | - | - | - | General Purpose | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | ||
![]() TCH9476M050B0070U KYOCERA | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | KYOCERA AVX | - | 4349 | 1212 | - | - | 1 | 2000 Hrs @ 85°C | KYOCERA AVX | + 125 C | - | KYOCERA AVX | 9 Case | - 55 C | - | Bulk | Active | - | Details | - | - | 50 V | - | 50 VDC | - | -55°C ~ 125°C | - | TCH | 0.492 L x 0.433 W (12.50mm x 11.00mm) | ±20% | - | - | Hermetically Sealed | - | - | - | 47 µF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | 9 | Tantalum Capacitors | - | - | Tantalum Organic Polymer Low ESR | High Reliability | Tantalum Capacitors - Polymer | - | - | - | - | 5.95 mm | 0.234 (5.95mm) | 11 mm | 12.5 mm | - | - | - | - | - | ||
![]() TCJB107M002R0070 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | 2 | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | - | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | J-CAP | 0.003527 oz | 2.5 V | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 125°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | SMD/SMT | - | Molded | 70 mΩ | 125 °C | -55 °C | 100 uF | Capacitors | - | - | 2.8 mm | - | - | SMD/SMT | 3528 | 1210 | - | 70mOhm @ 100kHz | Polar | - | 2.5 V | 25 uA | 1300 mA | 6 % | B | Tantalum Capacitors | 0.07 mOhm | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | No | No SVHC | Lead Free | - | ||
![]() TCJT476M004R0080 KYOCERA | In Stock | - | - | Surface Mount | PCB Mount | 1411 (3528 Metric), 1210 | 4 | Tantalum | KYOCERA AVX | - | 1210 | 3528 | - | 8 % | 2500 | 2000 Hrs @ 105°C | Turck | + 105 C | 30 VAC, 30 VDC | KYOCERA AVX | T Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | Details | J-CAP | 0.003527 oz | 4 V | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | SMD/SMT | - | Molded | - | 125 °C | -55 °C | 47 µF | Capacitors | - | - | 2.8 mm | - | 4 A | SMD/SMT | 3528 | 1210 | - | 80mOhm @ 100kHz | Polar | - | 4 V | 18.8 uA | 800 mA | 8 % | T | Tantalum Capacitors | 80 mOhms | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | IP67 | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | No | No SVHC | Lead Free | - | ||
![]() TCJB337M002R0045 KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | KYOCERA AVX | 20% | 1210 | 3528 | 3.5 x 2.8 x 1.9mm | 8 % | 2000 | 2000 Hrs @ 105°C | Honeywell-Microswitch | +105°C | - | KYOCERA AVX | B Case | -55°C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | J-CAP | 0.003527 oz | 2.5 V | - | 2.5 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | Molded | - | - | - | 330 uF | Capacitors | - | Polymer | 2.8mm | - | - | SMD/SMT | - | - | 1.4mm | 45mOhm @ 100kHz | - | - | 2.5V dc | 82.5 μA | 1700 mA | 8% | B | Tantalum Capacitors | 0.045 mOhm | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | 1.9mm | 0.094 (2.40mm) | 3.5mm | 2.8 mm | 1.9mm | - | - | - | - | ||
![]() T54EE476M035HZS070 Vishay | 12 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 35 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | - | High Reliability | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | COTS | ||
![]() T54EE227M016CSB025 Vishay | 50 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Active | - | - | - | - | 16 V | - | - | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 220 µF | - | - | - | - | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | - | High Reliability | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | COTS | ||
![]() T54EE157M030CZB150 Vishay | 50 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 30 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 150 µF | - | - | - | - | - | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | - | High Reliability | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | COTS | ||
![]() T54EE157M030CSS075 Vishay | 50 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 30 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 150 µF | - | - | - | - | - | - | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | - | High Reliability | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | COTS | ||
![]() T54EE156M063HSA100 Vishay | 50 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2917 | 7343 | - | 10 % | - | 2000 Hrs @ 125°C | - | + 125 C | - | Vishay Polytech | EE Case | - 55 C | - | - | Active | - | - | - | - | 63 V | - | 63 VDC | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 15 µF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | 100mOhm @ 100kHz | - | - | - | 95 uA | 1.572 A | - | EE | Tantalum Capacitors | 100 mOhms | - | Tantalum Organic Polymer Low ESR | High Reliability | - | - | - | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | - | COTS | ||
![]() T54EE156M063LSA100 Vishay | 50 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 63 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 15 µF | - | - | - | - | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | - | High Reliability | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | COTS | ||
![]() T54EE226M063HSA100 Vishay | 294 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2917 | 7343 | - | 10 % | - | 2000 Hrs @ 125°C | - | + 125 C | - | Vishay Polytech | EE Case | - 55 C | - | - | Active | - | - | - | - | 63 V | - | 63 VDC | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 22 µF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | 100mOhm @ 100kHz | - | - | - | 139 uA | 1.572 A | - | EE | Tantalum Capacitors | 100 mOhms | - | Tantalum Organic Polymer Low ESR | High Reliability | - | - | - | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | - | COTS | ||
![]() T54EE156M063EZS100 Vishay | 50 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 63 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 15 µF | - | - | - | - | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | - | High Reliability | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | COTS | ||
![]() T54EE156M063CSS100 Vishay | 12 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 63 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 15 µF | - | - | - | - | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | - | High Reliability | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | COTS | ||
![]() T54EE226M063CSB100 Vishay | 50 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 63 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 22 µF | - | - | - | - | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | - | High Reliability | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | COTS | ||
![]() T54EE226M050LZA100 Vishay | 12 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 50 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 22 µF | - | - | - | - | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | - | High Reliability | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | COTS | ||
![]() T54EE476M035EZS070 Vishay | 12 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 35 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | - | High Reliability | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | COTS |