- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2R5TPF470M6L Panasonic Electronic Components | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 470μF | 2.5V | TR | 4.3mm | - | 7343 | 2917 | - | 6mOhm @ 100kHz | Polar | 2.5V | 117.5μA | 4.4A | - | - | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520B337M2R5ATE045 KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 330μF | 2.5V | - | 2.8mm | - | 3528 | 1411 | - | 45mOhm @ 100kHz | Polar | - | 0.083mA | 1700mA | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V337M2R5ATE009 KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 330μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 9mOhm @ 100kHz | Polar | 2.5V | 83μA | 2.1A | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520D157M010ATE025 KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2004 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 150μF | 10V | - | 4.3mm | 10V | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | 150μA | 800mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6TPH47MHA Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | Tantalum | 10.007382mg | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TPH | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 47μF | 6.3V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | 3216 | 1206 | - | 150mOhm @ 100kHz | POLARIZED | 6.3V | 29.6μA | - | 1000 hours | - | 10 % | A09 | General Purpose | 900μm | 0.039 1.00mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520B157M006ATE035 KEMET | In Stock | - | Datasheet | 38 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 150μF | 6.3V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 35mOhm @ 100kHz | Polar | - | 95μA | 1.9A | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520X337M010ATE025 KEMET | In Stock | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2004 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 330μF | 10V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | 10V | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | 10V | 330μA | 4.6A | 2000 hours | 0.1 | 10 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE680M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 4 | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 680μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | 6.3V | 428.4μA | 3A | - | - | 15 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V107M010ATE025 KEMET | In Stock | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2010 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 100μF | 10V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | 10V | 100μA | 1A | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F380J226MMA AVX Corporation | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 2.012816mg | 1000 Hrs @ 85°C | -55°C~105°C | Tape & Reel (TR) | 2014 | F38 | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Gold (Au) | - | - | 22μF | 6.3V | TR, 7 Inch | 850μm | - | 1608 | 0603 | - | 500mOhm @ 100kHz | POLARIZED | - | 13.9μA | 224mA | 1000 hours | - | 10 % | M | General Purpose | 900μm | 0.035 0.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCJT226M010R0150 AVX Corporation | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 22μF | 10V | - | 2.8mm | 10V | 3528 | 1210 | - | 150mOhm @ 100kHz | Polar | 10V | 22μA | 657mA | - | 0.06 | 6 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPB330ML Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | -55°C~105°C | Cut Tape (CT) | 2007 | POSCAP™ TPB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 330μF | 4V | TR | 4.3mm | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | 4V | 132μA | 2A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPU47MSI Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 85°C | -55°C~85°C | Tape & Reel (TR) | 2013 | POSCAP™ TPU | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 47μF | 6.3V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | 2012 | 0805 | - | 150mOhm @ 100kHz | Polar | 6.3V | 59.2μA | 510mA | - | 0.1 | 10 % | S09 | General Purpose | 900μm | 0.039 1.00mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520A226M010ATE080 KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2005 | KO-CAP® T520 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | 22μF | 10V | - | 1.6mm | 10V | 3216 | 1206 | - | 80mOhm @ 100kHz | Polar | 10V | 22μA | - | 2000 hours | 0.08 | 8 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 2R5TPE220MC Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | 220μF | 2.5V | TR, Embossed Plastic, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 12mOhm | Polar | 2.5V | 0.055mA | 3500mA | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T529P476M010AAE200 KEMET | In Stock | - | - | 4 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | Tantalum | 5.499807mg | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T529 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 47μF | 10V | - | - | - | 2012 | 0805 | - | 200mOhm @ 100kHz | - | 10V | 141μA | 510mA | - | 0.06 | 6 % | P | General Purpose | 1mm | 0.039 1.00mm | 2mm | 1.25mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPU10MSI Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 85°C | -55°C~85°C | Tape & Reel (TR) | 2013 | POSCAP™ TPU | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | ESR MEASURED AT 100KHZ-500KHZ | 8532.21.00.80 | 10μF | 6.3V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | 2012 | 0805 | - | 250mOhm @ 100kHz | Polar | 6.3V | 6.3μA | 400mA | - | - | 10 % | S09 | General Purpose | 900μm | 0.039 1.00mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V107M010ATE050 KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 50mOhm | Matte Tin (Sn) | - | - | 100μF | 10V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 50mOhm @ 100kHz | Polar | - | 100μA | 500mA | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T521V226M025ATE060 KEMET | In Stock | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 22μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.8mm | 60mOhm @ 100kHz | POLARIZED | 25V | 55μA | 1800mA | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCJB107M004R0070 AVX Corporation | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2006 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 100μF | 4V | TR, 7 INCH | 2.8mm | 4V | 3528 | 1210 | - | 70mOhm @ 100kHz | Polar | 4V | 40μA | - | - | - | 8 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |