- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Package | Product Status | Qualification | Range | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Subcategory | Technology | Shielding | Depth | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Life (Hours) | Number of Poles | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Max Frequency | Product | Connection Type | Features | Nominal Input Voltage (AC) | Product Category | Power Type | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJD686M025R0070E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | KYOCERA AVX | - | - | - | - | - | 500 | 2000 Hrs @ 105°C | Square D | 666469 | - | KYOCERA AVX | - | - | - | Wall or Panel | Tape & Reel (TR) | Active | - | - | Details | - | - | 25 V | - | - | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Molded | - | - | - | - | - | 68 µF | Capacitors | - | - | 10.141 | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | Tantalum Capacitors | - | 60 Hz | - | - | General Purpose | 480 VAC | Tantalum Capacitors - Polymer | - | - | - | - | - | 0.122 (3.10mm) | - | 9.038 | - | - | - | - | ||
![]() TCJB225M035R0200 KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3528 metric) | - | CE | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 2000 | 2000 Hrs @ 105°C | Altech | 9863-2164 | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 2 mm | No | J-CAP | 0.003527 oz | 35 V | - | 35 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 2.2 uF | Capacitors | - | Shielded | - | - | SMD/SMT | - | - | - | NO NPN | 200mOhm @ 100kHz | - | - | - | - | 7.7 uA | 800 mA | - | - | - | B | Tantalum Capacitors | 0.2 mOhm | - | Tantalum Organic Polymer Standard Grade | M8 Connector | General Purpose | - | Tantalum Capacitors - Polymer | DC | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCJT106M016R0150E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | KYOCERA AVX | - | - | - | - | - | 2500 | 2000 Hrs @ 125°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | 16 V | - | - | - | -55°C ~ 125°C | - | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | Molded | - | - | - | - | - | 10 µF | Capacitors | - | - | - | - | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | T | Tantalum Capacitors | - | - | - | - | General Purpose | - | Tantalum Capacitors - Polymer | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | ||
![]() TCNO685M016R0500 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | Galco Industrial Electronics | 01J211302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mA | - | - | - | O | - | 500 mOhm | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.6 mm | - | - | - | - | - | 0.6mm | - | - | - | ||
![]() TCJT106M016R0150 KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3225M) | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | 3.5 x 12.8 x 1.2mm | 6 % | 2500 | 2000 Hrs @ 125°C | Lumberg | RST3RKWT4/3-S797/7M | +125°C | KYOCERA AVX | T Case | -55°C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | J-CAP | 0.003527 oz | 16 V | - | 16 VDC | - | -55°C ~ 125°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 10 uF | Capacitors | Polymer | - | 12.8mm | - | SMD/SMT | - | - | 1.4mm | - | 150mOhm @ 100kHz | - | - | - | 16V dc | 16 μA | 800 mA | - | - | 6% | T | Tantalum Capacitors | 0.15 mOhm | - | Tantalum Organic Polymer Low ESR | - | General Purpose | - | Tantalum Capacitors - Polymer | - | 3.5 mm | 3.5 x 2.8 x 1.2 mm | - | 1.2mm | 0.047 (1.20mm) | 3.5mm | 2.8 mm | - | - | - | - | ||
![]() TCJB475M025R0100 KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | - | Details | J-CAP | 0.003527 oz | 25 V | - | 25 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | Molded | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | 11.8 uA | 1100 mA | - | - | - | B | Tantalum Capacitors | 0.1 mOhm | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | - | Tantalum Capacitors - Polymer | - | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCJY157M006R0015 KYOCERA | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | RS73F2BRT | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KOA Speer Electronics, Inc. | Y Case | - 55 C | Yes | - | Tape & Reel (TR) | Active | - | - | Details | J-CAP | 0.014110 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 155°C | MouseReel | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | - | ±25ppm/°C | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 309 kOhms | - | - | Thick Film | 0.333W, 1/3W | 150 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | 90 uA | 3500 mA | - | - | - | Y | Tantalum Capacitors | 0.015 mOhm | - | Tantalum Organic Polymer Standard Grade | - | Automotive AEC-Q200 | - | Tantalum Capacitors - Polymer | - | 7.3 mm | 7.3 x 4.3 x 2 mm | - | 2 mm | 0.028 (0.70mm) | 7.3 mm | 4.3 mm | 2mm | - | - | AEC-Q200 | ||
![]() TCNT336M016R0200 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | 1210 | 3528 | - | 6 % | - | 2000 Hrs @ 85°C | - | - | + 105 C | KYOCERA AVX | T Case | - 55 C | - | - | Bulk | Active | - | - | Compliant | - | - | 16 V | - | 16 VDC | 16 V | -55°C ~ 85°C | - | * | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | Molded | - | 85 °C | -55 °C | - | - | 33 µF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | 200 mΩ | - | - | - | - | 52.8 uA | 500 mA | 2000 hours | - | - | T | Tantalum Capacitors | 200 mOhms | - | Tantalum Organic Polymer Low ESR | - | General Purpose | - | - | - | - | - | - | 1.2 mm | 1.1938 mm | 3.5052 mm | 2.794 mm | - | - | - | - | ||
![]() T521B226M020AHE090 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJY686M025R0100E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Non-Compliant | J-CAP | 0.021164 oz | 25 V | - | 25 VDC | - | -55°C ~ 105°C | Bulk | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Molded | - | - | - | - | - | 68 uF | Capacitors | - | - | - | 5 A | SMD/SMT | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | 170 uA | 1400 mA | - | 1 | - | Y | Tantalum Capacitors | 100 mOhm | - | Tantalum Organic Polymer Low ESR | - | General Purpose | - | Tantalum Capacitors - Polymer | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | 2mm | No | - | - | ||
![]() TCN4227M025R0100E KYOCERA | In Stock | - | - | - | Surface Mount | 2924 (7361 Metric) | - | - | - | KYOCERA AVX | ± 20% | 2924 | 7361 | - | 10 % | 800 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | 4 Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | 0.029277 oz | 25 V | - | 25 VDC | - | -55°C ~ 105°C | MouseReel | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | - | - | Conductive Polymer Chip Capacitors Low ESR | - | - | - | - | - | 220µF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | 550 uA | 1.38A | - | - | - | 4 | Tantalum Capacitors | 0.1ohm | - | Tantalum Organic Polymer Low ESR | - | General Purpose | - | Tantalum Capacitors - Polymer | - | 7.3mm | 6.1mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 6.1 mm | 2mm | - | - | - | ||
![]() F381E475MSA KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | KYOCERA AVX | 20% | 0805 | 2012 | - | 10 % | 4000 | 1000 Hrs @ 85°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | M Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | FRAMELESS | 0.000222 oz | 25 V | - | 25 VDC | - | -55°C ~ 105°C | MouseReel | F38 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 20 % | - | - | - | Conductive Polymer, Miniature, Undertab | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | 500mOhm @ 100kHz | - | - | - | - | 11.8 uA | 300 mA | - | - | - | S | Tantalum Capacitors | 500 mOhm | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | - | Tantalum Capacitors - Polymer | - | 2 mm | 2 x 1.25 x 0.8 mm | - | 0.8 mm | 0.035 (0.90mm) | 1.6 mm | 0.85 mm | 0.8mm | - | - | - | ||
![]() TCJB226M025R0100 Nichicon | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 25 V | - | 25 V | - | - | - | - | 20 % | - | SMD/SMT | - | - | - | 105 °C | -55 °C | - | - | 22 µF | - | - | - | 2.8 mm | - | - | 3528 | 1210 | - | - | 100 mΩ | - | Polar | - | - | 55 µA | - | 2000 hours | - | 6 % | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | 2.1 mm | 2.1082 mm | 3.5 mm | 2.8 mm | - | No | Lead Free | - | ||
![]() TCJY227M006R0025E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | KYOCERA AVX | - | - | - | - | - | 1000 | 2000 Hrs @ 105°C | Miscellaneous | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | Active | - | - | Details | - | - | 6.3 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Molded | - | - | - | - | - | 220 µF | Capacitors | - | - | - | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | Y | Tantalum Capacitors | - | - | - | - | General Purpose | - | Tantalum Capacitors - Polymer | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | ||
![]() TCJB227M002R0035E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | CE, CSA, UL | - | KYOCERA AVX | - | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Cutler Hammer, Div of Eaton Corp | PDG43G0350TFAJ | - | KYOCERA AVX | - | - | - | Panel | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | 2.5 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | Molded | - | - | - | - | - | 220 µF | Capacitors | - | - | - | 350 A | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | B | Tantalum Capacitors | - | - | - | - | General Purpose | - | Tantalum Capacitors - Polymer | - | - | - | - | - | 0.094 (2.40mm) | - | - | - | - | - | - | ||
![]() T540B226M010DH6710 KEMET | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric) | - | - | T540B | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | ABB | ACH580-BCR-065A-4+J429+K465+L512 | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 10 V | - | - | - | -55°C ~ 125°C | - | KO-CAP® T540 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | Molded | - | - | - | - | - | 22 µF | - | - | - | - | - | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | High Reliability | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | - | COTS | ||
![]() TCBD107M010CRSZ0700E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 8 | 1 | 2000 Hrs @ 125°C | KYOCERA AVX | - | + 125 C | KYOCERA AVX | D Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | 0.021164 oz | 10 V | - | 10 VDC | - | -55°C ~ 125°C | - | TCB | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Molded | - | - | - | - | - | 100 µF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | 100 uA | 0.5 A | - | - | - | D | Tantalum Capacitors | 55 mOhms | - | Tantalum Organic Polymer Standard Grade | - | High Reliability | - | Tantalum Capacitors - Polymer | - | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | COTS | ||
![]() TCBB476M006CRSZ0723E KYOCERA | In Stock | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 1210 | 3528 | - | 8 | 1 | - | KYOCERA AVX | - | + 125 C | - | B Case | - 55 C | Yes | - | - | - | - | - | Details | - | 0.003527 oz | - | - | 6.3 VDC | - | - | - | TCB | - | 20 % | - | - | - | Polymer Capacitor | - | - | - | - | - | 47 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 28 uA | 0.3 A | - | - | - | - | Tantalum Capacitors | 70 mOhms | - | Tantalum Organic Polymer Standard Grade | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCBB226M006CRSZ0700E KYOCERA | In Stock | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 1210 | 3528 | - | - | 1 | - | KYOCERA AVX | - | + 125 C | - | B Case | - 55 C | Yes | - | - | - | - | - | Details | - | 0.003527 oz | - | - | 6.3 VDC | - | - | - | TCB | - | 20 % | - | - | - | - | - | - | - | - | - | 22 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 70 mOhms | - | Tantalum Organic Polymer Standard Grade | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCBD226M020CRSZ0700E KYOCERA | In Stock | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | 1 | - | KYOCERA AVX | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | - | - | Details | - | 0.021164 oz | - | - | 20 VDC | - | - | - | TCB | - | 20 % | - | - | - | - | - | - | - | - | - | 22 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 70 mOhms | - | Tantalum Organic Polymer Standard Grade | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | - | - |