- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Technology | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4TPE220MVB Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | 4TPE | - | ± 20% | 1411 | 3528 | 0.1 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | SMD/SMT | 45mOhm @ 100kHz | - | 4V dc | 88 uA | 1.15A | B2 | Tantalum Capacitors | 0.045ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 4TPE220MZB Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | 4TPE | - | ± 20% | 1411 | 3528 | 0.1 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | SMD/SMT | 35mOhm @ 100kHz | - | 4V dc | 88 uA | 1.35A | B2 | Tantalum Capacitors | 0.035ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 2R5TPE220MUB Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | 2R5TPE | Panasonic | ± 20% | 1411 | 3528 | 0.08 | 2000 | 1000 Hrs @ 105°C | Panasonic | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | Yes | - | Active | - | Details | - | 0.003527 oz | 2.5 V | 2.5 VDC | -55°C ~ 105°C | Cut Tape | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | SMD/SMT | 30mOhm @ 100kHz | - | 2.5V dc | 55 uA | 1.4A | B2 | Tantalum Capacitors | 0.03ohm | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 10TPC68MM Panasonic Electronic Components | 25 |
| - | Surface Mount | 2917 (7343 Metric) | 10TPC | Panasonic | ± 20% | 2917 | 7343 | 0.1 | 3000 | 2000 Hrs @ 105°C | Panasonic | + 105 C | Panasonic Electronic Components | D2 Case | - 55 C | Yes | - | Active | - | Details | - | 0.021164 oz | 10 V | 10 VDC | -55°C ~ 105°C | Cut Tape | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 68 μF | Capacitors | Tantalum | SMD/SMT | 60mOhm @ 100kHz | - | 10V dc | 68 uA | 1.45A | D2 | Tantalum Capacitors | 0.06ohm | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | ||
![]() 10TPE68MW Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | 10TPE | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D2E Case | - 55 C | - | - | Active | - | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 68 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 10V dc | 68 uA | 1.85A | D2E | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 1.8 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.8mm | - | ||
![]() 4TPF680MZH Panasonic Electronic Components | 2400 |
| - | Surface Mount | 2917 (7343 Metric) | 4TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D4 Case | - 55 C | - | - | Active | - | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 680 μF | Capacitors | Tantalum | SMD/SMT | 35mOhm @ 100kHz | - | 4V dc | 272 uA | 2.35A | D4 | Tantalum Capacitors | 0.035ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 3.8 mm | 0.157" (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | ||
![]() ETPF680MPH Panasonic Electronic Components | 2401 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D4 Case | - 55 C | - | - | Active | - | - | - | - | 2.5 V | 2.5 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 680 μF | Capacitors | Tantalum | SMD/SMT | 25mOhm @ 100kHz | - | 2.5V dc | 170 uA | 2.7A | D4 | Tantalum Capacitors | 0.025ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 3.8 mm | 0.157" (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | ||
![]() ETPE330MIB Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | - | - | ± 20% | 1411 | 3528 | 0.08 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 2.5 V | 2.5 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 330 μF | Capacitors | Tantalum | SMD/SMT | 18mOhm @ 100kHz | - | 2.5V dc | 165 uA | 2.45A | B2 | Tantalum Capacitors | 0.018ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 2R5TPE680MWL Panasonic Electronic Components | 34 |
| - | Surface Mount | 2917 (7343 Metric) | 2R5TPE | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | Active | - | - | - | - | 2.5 V | 2.5 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 680 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 2.5V dc | 170 uA | 1.85A | D3L | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 6TPF150MPL Panasonic Electronic Components | 2989 |
| - | Surface Mount | 2917 (7343 Metric) | 6TPF | - | ± 20% | - | - | - | - | 2000 Hrs @ 105°C | - | - | Panasonic Electronic Components | - | - | - | - | Active | - | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 150 μF | - | Tantalum | - | 25mOhm @ 100kHz | - | 6.3V dc | - | 2.75A | D3L | - | 0.025ohm | - | - | - | 7.3mm | 4.3mm | - | 0.118" (3.00mm) | - | - | 2.8mm | - | ||
![]() 6TPS150MZD Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | 6TPS | - | ± 20% | 1411 | 3528 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B1S Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 150 μF | Capacitors | Tantalum | SMD/SMT | 35mOhm @ 100kHz | - | 6.3V dc | 94.5 uA | 1.25A | B1S | Tantalum Capacitors | 0.035ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.1 mm | 0.047" (1.20mm) | 3.5 mm | 2.8 mm | 1.1mm | - | ||
![]() 6TPE470MZ Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | 6TPE | - | ± 20% | 2917 | 7343 | 0.15 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D4 Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 470 μF | Capacitors | Tantalum | SMD/SMT | 35mOhm @ 100kHz | - | 6.3V dc | 296.1 uA | 2.5A | D4 | Tantalum Capacitors | 0.035ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 3.8 mm | 0.157" (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | ||
![]() T520D477M006ATE025/B KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T591X106M075ATE090 KEMET | 15 |
| - | Surface Mount | 2917 (7343 Metric) | - | KEMET | - | 2917 | 7343 | - | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.019542 oz | 75 V | 75 VDC | -55°C ~ 125°C | Reel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 10 μF | Capacitors | - | SMD/SMT | 90mOhm @ 100kHz | - | - | - | - | X | Tantalum Capacitors | 90 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() T591X156M063ATE075 KEMET | 15 |
| - | Surface Mount | 2917 (7343 Metric) | - | KEMET | - | 2917 | 7343 | - | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.019542 oz | 63 V | 63 VDC | -55°C ~ 125°C | Reel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 15 μF | Capacitors | - | SMD/SMT | 75mOhm @ 100kHz | - | - | - | - | X | Tantalum Capacitors | 75 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() TCH9337M010W0040C KYOCERA AVX | 2190 |
| - | Surface Mount | Nonstandard | - | KYOCERA AVX | - | 0404 | 1212 | 8 % | 1 | 2000 Hrs @ 85°C | KYOCERA AVX | + 125 C | KYOCERA AVX | - | - 55 C | - | Bulk | Active | - | Details | - | - | 10 V | 10 VDC | -55°C ~ 125°C | Waffle | TCH | 0.472" L x 0.492" W (12.00mm x 12.50mm) | ±20% | Hermetically Sealed | 330 μF | Capacitors | - | SMD/SMT | 40mOhm @ 100kHz | - | - | 330 uA | - | - | Tantalum Capacitors | 40 mOhms | Tantalum Solid Hermitically Sealed | High Reliability | Tantalum Capacitors - Polymer | - | - | 8.45 mm | 0.333" (8.45mm) | 12 mm | 12.5 mm | - | COTS | ||
![]() TCJE226M050R0075E KYOCERA AVX | 917 |
| - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | ± 20% | 2917 | 7343 | 8 % | 400 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | E Case | - 55 C | Yes | - | Active | - | Details | - | - | 50 V | 50 VDC | -55°C ~ 125°C | MouseReel | TCJ | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 22 μF | Capacitors | - | SMD/SMT | 75mOhm @ 100kHz | - | - | 110 uA | 1.8A | E | Tantalum Capacitors | 0.075ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 4.1 mm | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | 4.1mm | - | ||
![]() TCN4477M016R0070E KYOCERA AVX | 1166 |
| - | Surface Mount | 2924 (7361 Metric) | - | KYOCERA AVX | ± 20% | 2924 | 7361 | 20 % | 800 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | 4 Case | - 55 C | Yes | - | Active | - | Details | - | - | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | TCN | 0.287" L x 0.240" W (7.30mm x 6.10mm) | ±20% | Molded | 470 μF | Capacitors | - | SMD/SMT | 70mOhm @ 100kHz | - | - | 752 uA | 1.65A | 4 | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 6.1mm | 2 mm | 0.079" (2.00mm) | 7.3 mm | 6.1 mm | 2mm | - | ||
![]() TCMU686M040R0040E KYOCERA AVX | 17 |
| - | Surface Mount | 2924 (7361 Metric) | - | KYOCERA AVX | - | 2924 | 7361 | 10 % | 400 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | - | - 55 C | - | - | Active | - | Details | - | - | 40 V | 40 VDC | -55°C ~ 125°C | MouseReel | TCM | 0.287" L x 0.240" W (7.30mm x 6.10mm) | ±20% | Molded | 68 μF | Capacitors | - | SMD/SMT | 40mOhm @ 100kHz | - | - | 272 uA | - | U | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | 4.1 mm | 0.169" (4.30mm) | 7.3 mm | 6.1 mm | - | - | ||
![]() T591D227M2R5ATE012 KEMET | 575 |
| - | Surface Mount | 2917 (7343 Metric) | - | KEMET | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | - | 0.000015 oz | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | - | SMD/SMT | 12mOhm @ 100kHz | - | - | 55 mA | 6.12 A | D | Tantalum Capacitors | 100 Ohms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | - |