- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Angle | Approvals | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Contact Materials | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Schedule B | Shell Sizes | Shell Style# | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Subcategory | Depth | Output | Termination Style | Current - Supply (Max) | Case Code (Metric) | Case Code (Imperial) | Contact Gender | Voltage - Input (Max) | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Leakage Current | Ripple Current | Output Configuration | Current - Output | Dissipation Factor | Manufacturer Size Code | Control Features | Reset | Voltage - Output (Min/Fixed) | Number of Regulators | Voltage - Threshold | Number of Voltages Monitored | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Reset Timeout | PSRR | Product Type | ESR | Voltage - Output (Max) | Contact Configuration | Product | Connection Type | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJD227M004R0015 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | - | - | - | - | - | - | 4 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 220 µF | - | - | - | - | - | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | - | - | ||
![]() TCNT336M025R0250 KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | KYOCERA AVX | - | - | - | Cut Tape (CT) | Discontinued at Digi-Key | - | - | - | - | - | - | - | 25 V | - | - | - | -55°C ~ 105°C | - | TCN J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 33 µF | Capacitors | - | - | - | - | - | - | - | - | - | 250mOhm @ 100kHz | - | - | - | - | - | - | - | T | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | ||
![]() TCJD227M010R0040 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | 8532210050 | - | - | J-CAP | 0.014110 oz | 10 V | 10 V | 10 VDC | 10 V | -55°C ~ 105°C | Cut Tape | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | SMD/SMT | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | 105 °C | -55 °C | - | - | 220 uF | Capacitors | 4.3 mm | - | SMD/SMT | - | 7343 | 2917 | - | - | - | 40 mΩ | - | - | 220 µA | 2400 mA | - | - | 6 % | D | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.04 mOhm | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | 3.0988 mm | 7.3 mm | 4.2926 mm | - | No | No SVHC | - | ||
![]() TCJD157M010R0040 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | J-CAP | 0.014110 oz | 10 V | - | 10 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 150 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | 150 uA | 2400 mA | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.04 mOhm | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.9mm | - | - | - | ||
![]() TCJD157M016R0070 KYOCERA | In Stock | - | - | - | - | 2917 (7343 metric) | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 6 % | 500 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | - | - | - | J-CAP | 0.021164 oz | - | - | 16 VDC | - | - | MouseReel | * | - | 20 % | - | - | - | - | Automotive Conductive Polymer Chip Capacitors | - | - | - | - | - | 150 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 240 uA | 1.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 70 mOhms | - | - | Tantalum Organic Polymer Low ESR | - | - | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCNT475M035R0200 KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | 1210 | 3528 | - | 10 % | - | 2000 Hrs @ 85°C | - | - | + 105 C | KYOCERA AVX | T Case | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | 35 V | - | 35 VDC | - | -55°C ~ 85°C | - | TCN J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 4.7 µF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | 16.5 uA | 500 mA | - | - | - | T | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 200 mOhms | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | - | - | - | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCNX108M006R0200 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20% | 2917 | 7343 | - | 30 % | - | - | - | - | + 105 C | - | X Case | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 VDC | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | 1000 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 600 uA | 900 mA | - | - | - | X | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 200 mOhm | - | - | Tantalum Organic Polymer Low ESR | - | - | - | 7.3 mm | 4.3 mm | - | 1.5 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCN4158M006R0055E KYOCERA | 100000 | - | - | - | Surface Mount | 2924 (7361 Metric) | - | - | - | - | - | KYOCERA AVX | 20% | 2924 | 7361 | - | 20 % | 800 | 2000 Hrs @ 85°C | KYOCERA AVX | - | + 85 C | KYOCERA AVX | 4 Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | - | 0.029277 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 85°C | MouseReel | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | - | - | - | Molded | - | - | - | - | - | 1,500 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | 1860 mA | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 55 mOhm | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 6.1 x 2 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 6.1 mm | - | - | - | - | ||
![]() TCJA686M002R0250E KYOCERA | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | - | 2.5 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 68 µF | Capacitors | - | - | - | - | - | - | - | - | - | 250mOhm @ 100kHz | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() F380J106MUA KYOCERA | In Stock | - | - | - | Surface Mount | 4-SMD, Flat Leads | SNT-4A | - | - | - | - | KYOCERA AVX | 20% | 0402 | 1110 | - | - | 10000 | 1000 Hrs @ 85°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | U Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | - | 0.000053 oz | 6.3 V | - | 6.3 VDC | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | S-809xxC | 0.043 L x 0.024 W (1.10mm x 0.60mm) | 20 % | Active | - | - | - | Voltage Detector | - | - | - | - | - | 10 uF | Capacitors | - | Push-Pull, Totem Pole | SMD/SMT | - | - | - | - | - | - | 1.5Ohm @ 100kHz | - | - | - | 100 mA | - | - | - | U | - | Active Low | - | - | 5.1V | 1 | - | - | - | 18 ms Minimum | - | Tantalum Capacitors | 1500 mOhm | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 1.1 mm | 0.6 mm | - | 0.55 mm | 0.024 (0.60mm) | 1.1 mm | 0.6 mm | - | - | - | - | ||
![]() F380J107MSALZT KYOCERA | In Stock | - | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | HSNT-6A | - | - | - | - | KYOCERA AVX | - | 0805 | 2012 | - | 10 % | 4000 | 1000 Hrs @ 85°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | S Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | FRAMELESS | 0.000226 oz | 6.3 V | - | 6.3 VDC | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | S-13A1 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 20 % | Active | - | - | - | Molded | - | - | - | - | - | 100 uF | Capacitors | - | - | SMD/SMT | 90µA | - | - | - | 5.5V | Fixed | 200mOhm @ 100kHz | - | - | 126 uA | 200 mOhms | Positive | 1A | - | S | Enable | - | 1.7V | 1 | - | - | Inrush Current Limit, Over Current, Thermal Shutdown | 1µA | 0.15V @ 300mA | - | 65dB (1kHz) | Tantalum Capacitors | 150 mOhms | -- | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.8 mm | 0.035 (0.90mm) | 2 mm | 1.25 mm | - | - | - | - | ||
![]() TCJD337M004S0050 KYOCERA | In Stock | - | - | - | - | 2917 (7343 metric) | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 6 % | 2500 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Non-Compliant | - | - | - | J-CAP | 0.014110 oz | - | - | 4 VDC | - | - | Reel | * | - | 20 % | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 330 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 132 uA | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 50 mOhms | - | - | Tantalum Organic Polymer Low ESR | - | - | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJD475M075S0150 KYOCERA | In Stock | - | - | - | - | 2917 (7343 metric) | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 2500 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | - | - | - | J-CAP | 0.014110 oz | - | - | 75 VDC | - | - | MouseReel | * | - | 20 % | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 4.7 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 35.3 uA | 1200 mA | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.15 mOhm | - | - | Tantalum Organic Polymer Low ESR | - | - | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJY336M016S0070 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2917 | 7343 | - | 6 % | - | - | - | - | + 105 C | KYOCERA AVX | Y Case | - 55 C | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | 16 VDC | - | - | - | * | - | 20 % | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 33 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 52.8 uA | 1.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 70 mOhms | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | - | 2 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJD227M010S0040 KYOCERA | In Stock | - | - | - | - | 2917 (7343 metric) | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 6 % | 2500 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | - | - | - | J-CAP | 0.014110 oz | - | - | 10 VDC | - | - | Reel | * | - | 20 % | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 220 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 220 uA | 1.7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 40 mOhms | - | - | Tantalum Organic Polymer Low ESR | - | - | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJB156M025S0150 KYOCERA | In Stock | - | - | - | - | 1210 (3528 metric) | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 8000 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | - | - | - | J-CAP | 0.003527 oz | - | - | 25 VDC | - | - | Reel | * | - | 20 % | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 15 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 37.5 uA | 900 mA | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 150 mOhm | - | - | Tantalum Organic Polymer Standard Grade | - | - | Tantalum Capacitors - Polymer | 3.5 mm | 2.8 mm | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCJD107M010R0045 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | - | - | - | J-CAP | 0.014110 oz | 10 V | - | 10 VDC | - | -55°C ~ 105°C | MouseReel | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 100 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | 45mOhm @ 100kHz | - | - | 100 uA | 2200 mA | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.045 mOhm | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T58BB226M025C0150 Vishay | 48 |
| - | - | Surface Mount | 1411 (3528 Metric) | - | Aluminum | Straight | CSA, UL | - | Vishay / Polytech | ± 20% | 1311 | 3528 | - | - | 2000 | 2000 Hrs @ 105°C | Thomas & Betts | H150TBFA | + 105 C | Vishay Polytech | M0 Case | - 55 C | Yes | - | Active | - | Details | - | - | - | vPolyTan | - | 25 V | 25 V | 25 VDC | - | -55°C ~ 105°C | MouseReel | T58 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | Molded | - | - | - | Metallic | - | 22µF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | 150 mΩ | - | - | - | 753mA | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.15ohm | - | - | - | Bulk Head | General Purpose | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | - | 2 mm | 0.079 (2.00mm) | - | - | 2mm | - | - | - | ||
![]() T55V226M035C0070. Vishay | 41 |
| - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | Vishay / Polytech | ± 20% | 2917 | 7343 | Silver Plated | 10 % | 800 | - | Joy Cooper Interconnect | C3108A24-11PN2 | + 105 C | Vishay Polytech | V Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT); | Active | - | Yes | - | 24 | Right Angle Plug | vPolyTan | 0.021164 oz | 35 V | - | 35 VDC | - | -55°C ~ 125°C | MouseReel | T55 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | High Performance Molded Case Capacitors | - | - | - | - | - | 22µF | Capacitors | - | - | SMD/SMT | - | - | - | Pin | - | - | 70mOhm @ 100kHz | - | - | 77 uA | 1.63A | - | - | - | V | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.07ohm | - | https://docs.galco.com/techdoc/coh/c3108a24-11pn2_cf.pdf | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 1.72 Inches | 1.9 mm | 0.079 (2.00mm) | 3.72 Inches | 4.3 mm | 1.9mm | - | - | - | ||
![]() TCJD476M025R0060E KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | RS73G1JRT | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KOA Speer Electronics, Inc. | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | - | - | - | J-CAP | 0.021164 oz | 25 V | - | 25 VDC | - | -55°C ~ 155°C | MouseReel | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | - | ±50ppm/°C | Molded | 430 kOhms | - | - | Thick Film | 0.2W, 1/5W | 47 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | 60mOhm @ 100kHz | - | - | 117.5 uA | 1900 mA | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 60 mOhm | - | - | Tantalum Organic Polymer Low ESR | - | Automotive AEC-Q200 | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | 2.9 mm | 0.022 (0.55mm) | 7.3 mm | 4.3 mm | - | - | - | AEC-Q200 |