- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Capacitance | Subcategory | Current Rating (Amps) | Pitch | Number of Positions Loaded | Contact Finish | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Connector Style | Manufacturer Size Code | Product Type | ESR | Contact Layout, Typical | Number of Columns | Connector Usage | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJE686M025R0050E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | MB90099 | KYOCERA AVX | 20% | 2917 | 7343 | 6 | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | Infineon Technologies | E Case | - 55 C | Yes | Bulk | Obsolete | Details | J-CAP | 0.021164 oz | 25 V | 25 VDC | - | -55°C ~ 105°C | Cut Tape | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Molded | - | - | - | 68 uF | Capacitors | - | - | - | - | SMD/SMT | 50mOhm @ 100kHz | - | 170 uA | 2200 mA | - | E | Tantalum Capacitors | 50 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() T54E6907M030VSB013 Vishay | 39 |
| - | Through Hole | Nonstandard | 2007782 | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | TE Connectivity AMP Connectors | - | - | - | Tray | Active | - | - | - | 30 V | - | 30VAC/DC | -55°C ~ 85°C | - | Impact | 0.315 L x 0.350 W (8.00mm x 8.90mm) | ±20% | Press-Fit | Header, Male Pins | Molded | 90 | Black | 9 | 900 µF | - | 0.75A | 0.075 (1.91mm) | All | Gold | - | 13mOhm @ 100kHz | - | - | - | Impact, Guide Right | E6 | - | - | 60 Signal, 30 Ground | 10 | Backplane | - | Guide Pin | - | - | - | - | - | 0.539 (13.68mm) | - | - | 30.0µin (0.76µm) | UL94 V-0 | COTS | ||
![]() TCJE106M050R0070 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | - | KYOCERA AVX | - | 2917 | 7343 | 6 % | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | Glenair | E Case | - 55 C | Yes | Retail Package | Active | Details | J-CAP | 0.014110 oz | 50 V | 50 VDC | - | -55°C ~ 105°C | MouseReel | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 10 uF | Capacitors | - | - | - | - | SMD/SMT | 70mOhm @ 100kHz | - | 50 uA | 1.3 A | - | E | Tantalum Capacitors | 70 mOhms | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() T520B227M2R5ANE055 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | - | 2.5 VDC | - | - | Reel | T520 | - | 20 % | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 220 uF | - | - | - | - | - | SMD/SMT | - | - | 55 uA | 1500 mA | - | - | - | 55 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | ||
![]() T520B107M004ANE070 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | - | 4 VDC | - | - | Reel | T520 | - | 20 % | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 100 uF | - | - | - | - | - | SMD/SMT | - | - | 40 uA | 1300 mA | - | - | - | 70 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | ||
![]() T520U686M006AME070 KEMET | In Stock | - | - | - | 2312 (6032 metric) | - | - | - | 2312 | 6032 | 8 | 1000 | - | - | + 105 C | - | U Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | - | 6.3 VDC | - | - | Reel | T520 | - | 20 % | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 68 uF | - | - | - | - | - | SMD/SMT | - | - | 42.84 uA | 1400 mA | - | - | - | 70 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.4 mm | - | 6 mm | 3.2 mm | - | - | - | ||
![]() T520B336M010ANE070 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | - | 10 VDC | - | - | Reel | T520 | - | 20 % | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 33 uF | - | - | - | - | - | SMD/SMT | - | - | 33 uA | 1300 mA | - | - | - | 70 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | ||
![]() T521X337M016AME025 KEMET | 33 |
| - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | - | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.021164 oz | - | 16 VDC | - | - | Reel | T521 | - | 20 % | - | - | High Voltage Polymer Electrolytic Capacitor | - | - | - | 330 uF | - | - | - | - | - | SMD/SMT | - | - | 528 uA | 3.1 A | - | - | - | 25 mOhms | - | - | - | Tantalum Organic Polymer Low ESR | - | - | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | - | ||
![]() T520V157M006AME025 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 1000 | - | - | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | - | Reel | T520 | - | 20 % | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 150 uF | - | - | - | - | - | SMD/SMT | - | - | 94.5 uA | 2700 mA | - | - | - | 25 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | ||
![]() T520U686M010ANE055 KEMET | In Stock | - | - | - | 2312 (6032 metric) | - | - | - | 2312 | 6032 | 8 | 1000 | - | - | + 105 C | - | U Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.010582 oz | - | 10 VDC | - | - | Reel | T520 | - | 20 % | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 68 uF | - | - | - | - | - | SMD/SMT | - | - | 68 uA | 1600 mA | - | - | - | 55 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.4 mm | - | 6 mm | 3.2 mm | - | - | - | ||
![]() T520B336M006AME040 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | - | 6.3 VDC | - | - | Reel | T520 | - | 20 % | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 33 uF | - | - | - | - | - | SMD/SMT | - | - | 20.79 uA | 1800 mA | - | - | - | 40 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | ||
![]() T520B227M2R5AME035 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | - | 2.5 VDC | - | - | Reel | T520 | - | 20 % | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 220 uF | - | - | - | - | - | SMD/SMT | - | - | 55 uA | 1900 mA | - | - | - | 35 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | ||
![]() T521X186M050AME035 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | - | + 125 C | - | X Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | - | 50 VDC | - | - | Reel | T521 | - | 20 % | - | - | High Voltage Polymer Electrolytic Capacitor | - | - | - | 18 uF | - | - | - | - | - | SMD/SMT | - | - | 90 uA | 2.7 A | - | - | - | 35 mOhms | - | - | - | Tantalum Organic Polymer Low ESR | - | - | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | - | ||
![]() T521B156M016AME090 KEMET | In Stock | - | - | - | 1411 (3528 metric) | - | - | - | 1411 | 3528 | 8 | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | - | 16 VDC | - | - | Reel | T521 | - | 20 % | - | - | High Voltage Polymer Electrolytic Capacitor | - | - | - | 15 uF | - | - | - | - | - | SMD/SMT | - | - | 24 uA | 1.2 A | - | - | - | 90 mOhms | - | - | - | Tantalum Organic Polymer Low ESR | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | ||
![]() T520B107M004AME035 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | - | 4 VDC | - | - | Reel | T520 | - | 20 % | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 100 uF | - | - | - | - | - | SMD/SMT | - | - | 40 uA | 1900 mA | - | - | - | 35 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | ||
![]() T520U157M006AME055 KEMET | In Stock | - | - | - | 2312 (6032 metric) | - | - | - | 2312 | 6032 | 8 | 1000 | - | - | + 105 C | - | U Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | - | 6.3 VDC | - | - | Reel | T520 | - | 20 % | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 150 uF | - | - | - | - | - | SMD/SMT | - | - | 94.5 uA | 1600 mA | - | - | - | 55 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.4 mm | - | 6 mm | 3.2 mm | - | - | - | ||
![]() T520B686M004ANE025 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | - | 4 VDC | - | - | Reel | T520 | - | 20 % | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 68 uF | - | - | - | - | - | SMD/SMT | - | - | 27.2 uA | 2300 mA | - | - | - | 25 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | ||
![]() T520Y337M006AME025 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | - | + 105 C | - | Y Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | - | Reel | T520 | - | 20 % | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 330 uF | - | - | - | - | - | SMD/SMT | - | - | 207.9 uA | 3100 mA | - | - | - | 25 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | ||
![]() T521X186M050AME075 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | - | 500 | - | - | - | - | X Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | - | 50 VDC | - | - | Reel | T521 | - | 20 % | - | - | High Voltage Polymer Electrolytic Capacitor | - | - | - | 18 uF | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 75 mOhms | - | - | - | Tantalum Organic Polymer Low ESR | - | - | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | - | ||
![]() T521D476M020AME055 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | - | + 125 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | - | 20 VDC | - | - | Reel | T521 | - | 20 % | - | - | High Voltage Polymer Electrolytic Capacitor | - | - | - | 47 uF | - | - | - | - | - | SMD/SMT | - | - | 94 uA | 2 A | - | - | - | 55 mOhms | - | - | - | Tantalum Organic Polymer Low ESR | - | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - |