- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T540D156K025AT8710 KEMET | In Stock | - | - | - | - | - | - | 2917 | 7343 | - | 100 | - | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 15 uF | - | SMD/SMT | - | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | - | ||
![]() T540D156K025BT8610 KEMET | In Stock | - | - | - | - | - | - | 2917 | 7343 | - | 100 | - | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 15 uF | - | SMD/SMT | - | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | - | ||
![]() T540D226M025BT8505 KEMET | In Stock | - | - | - | - | - | - | 2917 | 7343 | - | 100 | - | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 22 uF | - | SMD/SMT | - | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | - | ||
![]() T540D226K025BT8705 KEMET | In Stock | - | - | - | - | - | - | 2917 | 7343 | - | 100 | - | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 22 uF | - | SMD/SMT | - | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | - | ||
![]() T540D156M025AT8710 KEMET | In Stock | - | - | - | - | - | - | 2917 | 7343 | - | 100 | - | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 15 uF | - | SMD/SMT | - | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | - | ||
![]() T520Y157M010ANE015 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 500 | - | - | + 105 C | - | Y Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 10 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | - | SMD/SMT | - | - | 150 uA | 4000 mA | - | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520D477M004ANE010 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 500 | - | - | + 105 C | - | D Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 4 VDC | - | MouseReel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | - | SMD/SMT | - | - | 188 uA | 4700 mA | - | - | 10 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520B476M006AHE035 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | 1311 | 3528 | 8 | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.003527 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | - | SMD/SMT | - | - | 29.61 uA | 1900 mA | - | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520C226M016AME080 KEMET | In Stock | - | - | - | 2312 (6032 metric) | - | - | 2312 | 6032 | 8 | 500 | - | - | + 105 C | - | C Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.010582 oz | - | 16 VDC | - | MouseReel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 22 uF | - | SMD/SMT | - | - | 35.2 uA | 1400 mA | - | - | 80 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | ||
![]() T520V477M002ANE040 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 1000 | - | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 2 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | - | SMD/SMT | - | - | 94 uA | 2200 mA | - | - | 40 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520B227M006AME070 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | 1311 | 3528 | 8 | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.003527 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | - | SMD/SMT | - | - | 138.6 uA | 1300 mA | - | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520D477M006AME025 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 500 | - | - | + 105 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | - | SMD/SMT | - | - | 296.1 uA | 3000 mA | - | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T521W476M020AME045 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 9 | 1000 | - | - | + 105 C | - | W Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 20 VDC | - | Reel | T521 | - | 20 % | High Voltage Polymer Electrolytic Capacitor | 47 uF | - | SMD/SMT | - | - | 94 uA | 2 A | - | - | 45 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | 1.4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520X337M010AME040 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 500 | - | - | + 105 C | - | X Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 10 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | - | SMD/SMT | - | - | 330 uA | 2500 mA | - | - | 40 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520V157M006ANE040 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 1000 | - | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | - | SMD/SMT | - | - | 94.5 uA | 2200 mA | - | - | 40 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520V476M016ANE070 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 1000 | - | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 16 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | - | SMD/SMT | - | - | 75.2 uA | 1600 mA | - | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T540D156M025DT8610 KEMET | In Stock | - | - | - | - | - | - | 2917 | 7343 | - | 100 | - | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 15 uF | - | SMD/SMT | - | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | - | ||
![]() T598D227M2R5ATE009 KEMET | 360 | - | - | Surface Mount | 2917 (7343 Metric) | KEMET | ± 20% | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | - | Active | AEC-Q200 | Details | - | 0.000015 oz | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | SMD/SMT | 9mOhm @ 100kHz | - | 55 mA | 7.07A | D | Tantalum Capacitors | 0.009ohm | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | 2.8mm | AEC-Q200 | ||
![]() T591D337M2R5ATE009 KEMET | 575 |
| - | Surface Mount | 2917 (7343 Metric) | KEMET | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | - | 0.000015 oz | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 330 μF | Capacitors | SMD/SMT | 9mOhm @ 100kHz | - | 82.5 mA | 7.07 A | D | Tantalum Capacitors | 9 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() T54EE337M016LZS025 Vishay / Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2917 | 7343 | 10 % | 200 | 2000 Hrs @ 125°C | - | + 125 C | Vishay Polytech | EE Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | N | vPolyTan | 0.021164 oz | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 220 uF | - | SMD/SMT | 25mOhm @ 100kHz | - | 352 uA | 3.143 A | EE | - | 25 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | - | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | COTS |