- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520M157M006AME035 KEMET | In Stock | - | - | 1411 (3528 metric) | 1311 | 3528 | 8 | 2500 | + 105 C | M Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 94.5 uA | 1900 mA | 35 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 3.5 mm | 2.8 mm | ||
![]() T520V107M006AME012 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 63 uA | 3900 mA | 12 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520B157M004AME035 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 60 uA | 1900 mA | 35 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520V226M020ANE090 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 20 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 22 uF | SMD/SMT | 44 uA | 1400 mA | 90 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520M157M006AME070 KEMET | In Stock | - | - | 1411 (3528 metric) | 1311 | 3528 | 8 | 2500 | + 105 C | M Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 94.5 uA | 1300 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 3.5 mm | 2.8 mm | ||
![]() T520L337M2R5ANE025 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 1000 | + 105 C | L Case | - 55 C | Yes | Details | KO-CAP | 0.010582 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 2400 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 6 mm | 3.2 mm | ||
![]() T520B686M006ANE035 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | Details | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 42.84 uA | 1900 mA | 35 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520Y108M2R5ANE015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | Y Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 1000 uF | SMD/SMT | 250 uA | 4000 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | 3.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V337M006AME040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 207.9 uA | 2200 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T521X186M050ANE075 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | - | 500 | - | X Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 50 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 18 uF | SMD/SMT | - | - | 75 mOhms | Tantalum Organic Polymer Low ESR | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T520V107M006AME015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 63 uA | 3500 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520U107M006ANE055 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 1000 | + 105 C | U Case | - 55 C | Yes | Details | KO-CAP | 0.010582 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 63 uA | 1600 mA | 55 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 6 mm | 3.2 mm | ||
![]() T520U336M008AME070 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 1000 | + 105 C | U Case | - 55 C | Yes | N | KO-CAP | 0.010582 oz | 8 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 26.4 uA | 1400 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 6 mm | 3.2 mm | ||
![]() T520V337M004ANE006 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 132 uA | 5200 mA | 6 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520W686M010AME025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | W Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 68 uA | 2700 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() T520V337M004ANE007 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 132 uA | 5200 mA | 7 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V227M004ANE009 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 4600 mA | 9 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V337M004ANE009 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 132 uA | 4600 mA | 9 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520B107M010AME070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 100 uA | 1300 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520T106M12RAME080 KEMET | In Stock | - | - | 1311 (3528 metric) | 1211 | 3528 | 8 | 3000 | + 105 C | T Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 12.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 10 uF | SMD/SMT | 12.5 uA | 800 mA | 80 mOhms | Tantalum Organic Polymer Standard Grade | 1.1 mm | 3.5 mm | 2.8 mm |