- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Base Product Number | Brand | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material housing | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Standards Met | Type of electric connection | Voltage type | Operating Temperature | Series | Subcategory | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product Category | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3AS-HL150LMT 5M Omron Automation and Safety | 2387 |
| - | - | - | E3AS-HL150 | - | - | - | - | - | - | + 50 C | Omron Automation and Safety | - 10 C | Box | - | Active | - | - | - | - | -10°C ~ 50°C | E3AS-HL | - | 10V ~ 30V | IP67, IP67G, IP69K | - | 10 VDC to 30 VDC | PNP-NC/NO | 196.85" (5m) | 1.5ms, 10ms, 50ms | Built In | Teaching Method | - | - | 1.378" ~ 5.906" (35mm ~ 150mm) | Triangulation | Wire | Red Laser Diode (660nm) | - | - | - | ||
![]() QS18VN6XLP Banner Engineering Corporation | 2199 |
| - | - | - | QS18VN6 | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 400μs | Photoelectric | Adjustable, Potentiometer | - | - | 118.110" (3m) | Retroreflective, Polarized | Cable | Red (625nm) | - | - | - | ||
![]() QS18VP6XLPQ7 Banner Engineering Corporation | 2755 |
| - | - | - | QS18VP6 | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 400μs | Photoelectric | Adjustable, Potentiometer | - | - | 118.110" (3m) | Retroreflective, Polarized | Cable | Red (625nm) | - | - | - | ||
![]() T18-2VPDL-Q8 Banner Engineering Corporation | 183 |
| - | Flange Mount | PBT Polyester | - | - | - | - | - | - | 16 mA | +70°C | Banner Engineering Corporation | -40°C | Bulk | - | Active | - | CE, cULus, ECOLAB | - | - | -40°C ~ 70°C | T18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP68, IEC IP69 | PNP | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 1.5ms, 750μs | Photoelectric | Adjustable, Potentiometer | M12 4 Pin Connector | - | 2460.63' (750m) | Diffuse | Connector | Red LED | - | M12 4 Pin Connector | IP67, IP68, IP69K | ||
![]() T18-2VNFF100IR-9M Banner Engineering Corporation | 2290 |
| - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | - | Active | - | - | - | - | -40°C ~ 70°C | T18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP68, IEC IP69 | - | - | NPN - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 2ms, 2ms | - | - | - | - | 328.084' (100m) | Background Suppression | Cable | Infrared | - | - | - | ||
![]() T18-2VPFF100IR-9M Banner Engineering Corporation | 2743 |
| - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | - | Active | - | - | - | - | -40°C ~ 70°C | T18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP68, IEC IP69 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 2ms, 2ms | Photoelectric | - | - | - | 328.084' (100m) | Background Suppression | Cable | Red LED | - | - | - | ||
![]() E3FC-RN21 Omron Automation and Safety | 2214 |
| - | - | Stainless Steel SUS316L | E3FC-RN | Omron Automation and Safety | - | 1 | Omron | - | 25 mA | +55°C | Omron Automation and Safety | -25°C | Bulk | - | Active | Details | - | - | - | - | * | Sensors | - | - | NPN | - | - | - | 500 μs | - | - | Cable | Linear Displacement Sensors | - | - | - | LED | Linear Displacement Sensors | M12 Connector | IP67, IP68, IP69K | ||
![]() E3Z-LR61-M1J 0.3M Omron Automation and Safety | 2275 |
| - | - | - | E3Z-LR61 | Omron Automation and Safety | - | 1 | Omron | - | - | - | Omron Automation and Safety | - | Bulk | E3ZLR61M1J03M | Active | - | - | - | - | - | * | Sensors | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | ||
![]() VS8EANLAF70 Banner Engineering Corporation | 2938 |
| - | - | - | VS8EA | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | - | Active | - | - | - | - | -20°C ~ 50°C | VS8 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 500μs | Photoelectric | Adjustable | - | - | 2.756" (70mm) | Background Suppression | Cable | Red (655nm) | - | - | - | ||
![]() T18-2VPLPC-Q8 Banner Engineering Corporation | 57 |
| - | Flange Mount | PBT Polyester | T18-2V | - | - | - | - | - | 16 mA | +70°C | Banner Engineering Corporation | -40°C | Box | - | Active | - | CE, cULus, ECOLAB | - | - | -40°C ~ 70°C | T18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | PNP | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 1.5μs | Photoelectric | Adjustable, Potentiometer | M12 4 Pin Connector | - | 236.220" (6m) | Retroreflective, Polarized | Connector | Red (624nm) | - | M12 4 Pin Connector | IP67, IP68, IP69K | ||
![]() QS18VN6XLPQ8 Banner Engineering Corporation | 2011 |
| - | - | - | QS18VN6 | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 400μs | Photoelectric | Adjustable, Potentiometer | - | - | 118.110" (3m) | Retroreflective, Polarized | Cable | Red (625nm) | - | - | - | ||
![]() T18-2VNLP-Q8 Banner Engineering Corporation | 47 |
| - | - | - | T18-2V | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | T18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 1.5μs | Photoelectric | - | - | - | 236.220" (6m) | Retroreflective, Polarized | Connector | Red (624nm) | - | - | - | ||
![]() BOS01TP Balluff | In Stock | - | - | - | - | - | - | IP67 | - | - | Metal | - | - | Balluff | - | Bag | - | Active | - | - | Plug-in connection | DC | -5°C ~ 55°C | 12M | - | 10V ~ 30V | IP67 | - | - | PNP-NO | - | - | - | Adjustable, 270° Turn Potentiometer | - | - | 9.843" (250mm) | Diffuse | Connector, M12 | Red (650nm) | - | - | - | ||
![]() VS8EAPLAF70 Banner Engineering Corporation | 2919 |
| - | - | Glass-Fiber Reinforced Plastic | VS8EA | - | - | - | - | - | 12 mA | +50°C | Banner Engineering Corporation | -20°C | Box | - | Active | - | - | - | - | -20°C ~ 50°C | VS8 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | PNP | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 500μs | Photoelectric | Adjustable | Cable | - | 2.756" (70mm) | Background Suppression | Cable | Red (655nm) | - | 4 Wire Cable 2 m | IP67 | ||
![]() VS8APFF50BQ3 Banner Engineering Corporation | 2774 |
| - | - | Glass-Fiber Reinforced Plastic | VS8APFF50 | - | - | - | - | - | 20 mA | +50°C | Banner Engineering Corporation | -20°C | Box | - | Active | - | - | - | - | -20°C ~ 60°C | VS8 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | PNP | 10 VDC to 30 VDC | PNP - Light-ON | - | 500μs | Photoelectric | - | Cable | - | 1.969" (50mm) | Background Suppression | Connector | Blue LED | - | M8 3 Pin Connector | IP67 | ||
![]() M18-3VPFF100-Q5 Banner Engineering Corporation | 2968 |
| - | - | - | M18-3V | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | M18-3 | - | 10V ~ 30V | IEC 60529 IP67, IP69K | - | 10 VDC to 30 VDC | PNP | 78.74" (2m) | 1.5ms | Photoelectric | Adjustable, 250° Turn Potentiometer | - | - | 3.937" (100mm) | - | Cable with Connector | Red LED | - | - | - | ||
![]() VS8EAPR Banner Engineering Corporation | 2204 |
| - | - | Glass-Fiber Reinforced Plastic | VS8EA | - | - | - | - | - | 12 mA | +50°C | Banner Engineering Corporation | -20°C | Box | - | Active | - | - | - | - | -20°C ~ 60°C | VS8 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | PNP | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 500μs | Photoelectric | Adjustable | Cable | - | 118.110" (3m) | Through-Beam | Cable | Red (650nm) | - | 4 Wire Cable 2 m | IP67 | ||
![]() PILS46U Banner Engineering Corporation | 2829 |
| - | - | - | PILS46 | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | - | - | - | - | 70°C | PILS4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | ||
![]() PIRS1X326T5AL25 Banner Engineering Corporation | 2479 |
| - | - | - | PIRS1 | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | - | - | - | - | 70°C | PIRS1X32 | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | ||
![]() M18-3VNDL-Q8 Banner Engineering Corporation | 16 |
| - | - | - | M18-3V | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | M18-3 | - | 10V ~ 30V | IEC 60529 IP67, IP69K | - | 10 VDC to 30 VDC | NPN | 78.74" (2m) | 1.5ms | Photoelectric | Adjustable, 250° Turn Potentiometer | - | - | 29.528" (750mm) | Diffuse | Cable with Connector | Red LED | - | - | - |