- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Indication | Max. output current | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Product Status | RoHS | Standards Met | Switching Mode | Type of electric connection | Voltage type | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Diode Type | Output Configuration | Cable Length | Power Dissipation | Forward Current | Response Time | Rise Time | Thread Size | Adjustment Type | Max Reverse Voltage (DC) | Terminal Type | Sensing Distance | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Sensing Method | Connection Method | Light Source | Communication Protocol | Dark Current | Electrical Connection | IP Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WTT12L-A2523 SICK | In Stock | - | - | - | - | - | Plastic | - | - | 500 mA | +50°C | - | -35°C | - | - | - | - | CE Certified, UL Certified | - | - | - | - | - | PowerProx | - | - | - | - | NPN, PNP, PUSH/PULL | - | - | - | - | - | - | - | - | 0.0167 seconds | - | - | - | - | 5 Pin Connector | - | - | - | - | - | - | Red Light | - | - | M12 Connector | IP67 | - | ||
![]() WTT280L-2N2536 SICK | In Stock | - | - | - | - | - | Plastic | - | - | 100 mA | +50°C | - | -10°C | - | - | - | - | CE Certified, UL Certified | - | - | - | - | - | PowerProx | - | - | - | - | NPN | - | - | - | - | - | - | - | - | 0.0005 seconds | - | - | - | - | 5 Pin Connector | - | - | - | - | - | - | Red Light | - | - | M12 Connector | IP67 | - | ||
![]() WTT2SL-2P1192 SICK | In Stock | - | - | - | - | - | Plastic | - | - | 500 mA | +50°C | - | -25°C | - | - | - | - | CE Certified, UL Certified | - | - | - | - | - | PowerProx | - | - | - | - | PNP | - | - | - | - | - | - | - | - | 0.09 seconds | - | - | - | - | 4 Wire | - | - | - | - | - | - | Infrared | - | - | Cable | IP67 | - | ||
![]() WTF12G-3P2432T01 SICK | In Stock | - | - | - | - | - | Other | - | - | 100 mA | +60°C | - | -40°C | - | - | - | - | CE Certified, UL Certified | - | - | - | - | - | TranspaTect | - | - | - | - | PNP | - | - | - | - | - | - | - | - | 0.002 seconds | - | - | - | - | 4 Pin Connector | - | - | - | - | - | - | Red Light | - | - | M12 Connector | IP66, IP67 | - | ||
Tiny WHSL | In Stock | - | - | - | Wall Mount | - | Plastic | - | - | 25 mA | +60°C | - | -40°C | - | - | - | - | CE Certified, UL Certified | Light / Dark switching | - | - | - | - | WTB4FP | - | - | - | - | PNP/NPN | - | IO-Link | - | - | - | - | - | - | = 500 μs | - | M8 | - | - | M8 Connector | - | - | - | - | - | - | LED | IO-LINK | - | 3-pin connector, M8 | IP66, IP67 | - | ||
![]() VS4RP5R W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Obsolete | - | - | - | - | - | -20°C ~ 55°C | - | VS4 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | - | - | - | PNP | 354.33 (9m) | - | - | 1ms, 500µs | - | - | - | - | - | 39.370 (1m) | - | - | - | Through-Beam | Cable | Red (660nm) | - | - | - | - | - | ||
![]() OPB971T55 BI Technologies | In Stock | - | - | Through Hole | - | 5 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | 70 °C | -40 °C | - | - | - | - | - | 15 mA | - | NPN - Open Collector | - | - | 40 mA | 70 ns | 70 ns | - | - | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | - | - | - | - | ||
![]() VS4AN5R Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Obsolete | - | - | - | - | - | -20°C ~ 55°C | - | VS4 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | - | - | - | NPN | 78.74 (2m) | - | - | 1ms, 500µs | - | - | - | - | - | 39.370 (1m) | - | - | - | Through-Beam | Cable | Red (660nm) | - | - | - | - | - | ||
![]() WTB250-2P1141 SICK | In Stock | - | - | - | Panel Mount | - | ABS | - | - | 100 mA | +55°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | W250-2 | - | - | - | - | PNP | - | - | - | - | - | - | - | - | =3 ms | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Pre-Wired Cable | IP67 | - | ||
![]() WL250-2P1131 SICK | In Stock | - | - | - | Panel Mount | - | ABS | - | - | 100 mA | +55°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | W250-2 | - | - | - | - | PNP | - | - | - | - | - | - | - | - | =500 μs | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | 4 Wire Cable 2 m | IP67 | - | ||
![]() WTB250-2P2441 SICK | In Stock | - | - | - | Panel Mount | - | ABS | - | - | 100 mA | +55°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | W250-2 | - | - | - | - | PNP | - | - | - | - | - | - | - | - | =3 ms | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | M12 4 Pin Connector | IP67 | - | ||
![]() E32 1593F Omron | In Stock | - | - | - | - | - | - | Other | 0 | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q20-2PLP-Q3 Banner Engineering | 24 |
| - | - | - | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Q20-2 | - | - | - | - | - | 10 V to 30 V | - | - | - | PNP | - | - | - | - | - | - | - | - | - | 5000 mm | - | - | - | Retroreflective | 2 m Cable | LED | - | - | - | - | - | ||
![]() DT20-P244B SICK | In Stock | - | - | - | Panel Mount | - | Metal | - | - | 100 mA | +55°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | DT20 Hi | - | - | - | - | Analogue | - | - | - | - | - | - | - | - | 2.8 ms | - | - | - | - | - | - | - | - | - | - | - | Laser Light | - | - | M12 5 Pin Connector | IP65 | - | ||
![]() E32-T11L 5M Omron | 2554 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD630-70-73-500 Advanced Photonix | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | 40 °C | -55 °C | - | - | - | - | - | - | Avalanche | - | - | - | - | 15 ns | 15 ns | - | - | 2 kV | - | - | - | - | 675 nm | - | - | - | - | 280 nA | - | - | Lead Free | ||
![]() OPB992L51 BI Technologies | In Stock | - | - | Chassis Mount, Screw | - | 5 | - | - | - | - | - | - | - | 1 | - | - | Non-Compliant | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | 15 mA | - | - | - | 300 mW | 40 mA | 70 ns | 70 ns | - | - | - | - | 3.175 mm | 2 V | 2 V | - | - | - | - | - | - | - | - | - | ||
![]() SD385-24-21-041 Advanced Photonix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 13 ns | 13 ns | - | - | 50 V | - | - | - | - | 660 nm | - | - | - | - | 6 nA | - | - | Lead Free | ||
![]() OPB992L55 BI Technologies | In Stock | - | - | Chassis Mount | - | 5 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | 15 mA | - | - | - | - | 40 mA | 70 ns | 70 ns | - | - | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | - | - | - | - | ||
![]() HOA1397-122 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |