- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Brand | Manufacturer | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Standards Met | Operating Temperature | Series | Part Status | Subcategory | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Interface | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Communication Protocol | Product Category | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WF50-40B41CA71 SICK | In Stock | - | - | Panel Mount | Aluminium | - | - | 20 mA | +60°C | -20°C | CE, cULus, EN 60068-2-27, VDE | - | WF | - | - | - | - | PUSH/PULL | - | IO-Link | - | - | 46 μs | - | - | 4 Pin Connector | - | - | - | - | Infrared | IO-LINK | - | M8 4 Pin Connector | IP65 | ||
![]() WL9GC-3P2432A00 SICK | In Stock | - | - | Panel Mount | Vistal Plastic | - | - | 20 mA | +60°C | -40°C | CE, cULus, ECOLAB | - | W9-3 | - | - | - | - | PNP | - | IO-Link | - | - | <500 μs | - | - | 4 Pin Connector | - | - | - | - | LED | IO-LINK | - | M12 4 Pin Connector | IP66, IP67, IP69K | ||
![]() WSE9C-3P2430A00 SICK | In Stock | - | - | Panel Mount | Vistal Plastic | - | - | 30 mA | +60°C | -40°C | CE, cULus, ECOLAB | - | W9-3 | - | - | - | - | PNP | - | IO-Link | - | - | <500 μs | - | - | 4 Pin Connector | - | - | - | - | LED | IO-LINK | - | M12 4 Pin Connector | IP66, IP67, IP69K | ||
![]() WSE12C-3P2430A00 SICK | In Stock | - | - | Panel Mount | Die Cast Zinc | - | - | 30 mA | +60°C | -40°C | CE, cULus, ECOLAB | - | W12-3 | - | - | - | - | PNP | - | IO-Link | - | - | 300 μs | - | - | 4 Pin Connector | - | - | - | - | LED | IO-LINK | - | M12 4 Pin Connector | IP66, IP67, IP69K | ||
![]() NOA1211 ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZL3-P1400S08 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | -- | ZL3 | Active | - | -- | -- | - | - | - | -- | -- | -- | - | -- | - | - | -- | -- | -- | -- | - | - | - | - | ||
![]() TL80-025 IDEC | In Stock | - | - | - | - | IDEC | IDEC | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | Photoelectric Sensors | - | - | ||
![]() SA2E-BP3C IDEC | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Built In | - | - | - | 10 mm to 350 mm | Background Suppression | M8 Connector | Red LED | - | - | - | - | ||
![]() SA2E-DN3M-2M IDEC | 20 | - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | Built In | - | - | - | 500 mm | Diffuse Reflective | Cable | LED | - | - | - | - | ||
![]() SA2E-DN3LC IDEC | 31 |
| - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | Built In | - | - | - | 1 m | Diffuse Reflective | M8 Connector | Infrared | - | - | - | - | ||
![]() SA2E-DP3M-2M IDEC | 23 | - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Built In | - | - | - | 500 mm | Diffuse Reflective | Cable | LED | - | - | - | - | ||
![]() SA2E-TN3-2M IDEC | 20 | - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | Built In | - | - | - | 20 m | Through Beam | - | Red LED | - | - | - | - | ||
![]() SA2E-DP3L-2M IDEC | 14 |
| - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Built In | - | - | - | 1 m | Diffuse Reflective | Cable | Infrared | - | - | - | - | ||
![]() SA2E-DP3S-2M IDEC | In Stock | - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Built In | - | - | - | 100 mm | Diffuse Reflective | Cable | Infrared | - | - | - | - | ||
![]() SA2E-BN3-2M IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | Built In | - | - | - | 10 mm to 350 mm | Background Suppression | Cable | Red LED | - | - | - | - | ||
![]() SA2E-PP3-2M IDEC | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Built In | - | - | - | 50 mm, 100 mm, 150 mm | Retroreflective | Cable | Red LED | - | - | - | - | ||
![]() SA2E-DN3SC IDEC | 46 |
| - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | Built In | - | - | - | 100 mm | Diffuse Reflective | M8 Connector | Infrared | - | - | - | - | ||
![]() SA2E-DN3S-2M IDEC | 20 | - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | Built In | - | - | - | 100 mm | Diffuse Reflective | Cable | Infrared | - | - | - | - | ||
![]() SA2E-DN3L-2M IDEC | 20 | - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | Built In | - | - | - | 1 m | Diffuse Reflective | Cable | Infrared | - | - | - | - | ||
![]() SA2E-BP3-2M IDEC | 52 | - | - | - | - | - | - | - | - | - | - | - | SA2E | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Built In | - | - | - | 10 mm to 350 mm | Background Suppression | Cable | Red LED | - | - | - | - |