- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Standards Met | Series | Output Type | Interface | Response Time | Terminal Type | Light Source | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GTB10-P4214 SICK | In Stock | - | - | Plastic | 100 mA | +60°C | -30°C | CE Certified, UL Certified | G10 | PNP | - | 0.0005 seconds | 4 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() GTB10-P8211 SICK | In Stock | - | - | Plastic | 100 mA | +60°C | -30°C | CE Certified, UL Certified | G10 | PNP | - | 0.0005 seconds | 3 Wire | Red Light | Cable | IP67 | ||
![]() GTB2S-P5311 SICK | In Stock | - | - | Plastic | 50 mA | +50°C | -25°C | CE Certified, UL Certified | G2S | PNP | - | 0.0006 seconds | 3 Pin Connector | Red Light | M8 Connector with cable | IP67 | ||
![]() GTB6-F7411V SICK | In Stock | - | - | Stainless Steel | 100 mA | +55°C | -25°C | CE Certified, UL Certified | G6 Inox | PNP | - | 0.00125 seconds | 4 Pin Connector | Red Light | M12 connector with cable | IP67, IP69K | ||
![]() GTB6-F7431V SICK | In Stock | - | - | Stainless Steel | 100 mA | +55°C | -25°C | CE Certified, UL Certified | G6 Inox | PNP | - | 0.00125 seconds | 4 Pin Connector | Red Light | M12 connector with cable | IP67, IP69K | ||
![]() GRTB18-P2417 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | -25°C | CE Certified, UL Certified | GR18 | PNP | - | 0.0005 seconds | 4 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() GRTB18S-P111Z SICK | In Stock | - | - | Metal | 100 mA | +55°C | -25°C | CE Certified, UL Certified | GR18S | PNP | - | 0.0005 seconds | 4 Wire | Red Light | Cable | IP67 | ||
![]() GRTB18S-F2317 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | -25°C | CE Certified, UL Certified | GR18S | PNP | - | 0.0005 seconds | 3 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() GTB10-F4411 SICK | In Stock | - | - | Plastic | 100 mA | +60°C | -30°C | CE Certified, UL Certified | G10 | PNP | - | 0.0005 seconds | 4 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() GRTB18-P2412 SICK | In Stock | - | - | Metal | 100 mA | +55°C | -25°C | CE Certified, UL Certified | GR18 | PNP | - | 0.0005 seconds | 4 Pin Connector | Red Light | M12 Connector | IP67 | ||
Tiny WHSL | In Stock | - | - | Plastic | 100 mA | +50°C | -10°C | CE Certified, UL Certified | W4SL-3 | PNP | IO-Link | 0.0005 seconds | 4 Pin Connector | Red Light | M8 Connector | IP66, IP67 | ||
![]() WTB8-N1131 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | -25°C | CE Certified, UL Certified | W8 | NPN | - | 0.0005 seconds | - | Red Light | Cable 2 m | IP67 | ||
![]() WTB8L-N2211 SICK | In Stock | - | - | Plastic | 100 mA | +50°C | -10°C | CE Certified, UL Certified | W8 Laser | NPN | - | 0.00025 seconds | 4 Pin Connector | Red Light | M8 Connector | IP67 | ||
![]() WTB8L-P2231 SICK | In Stock | - | - | Plastic | 100 mA | +50°C | -10°C | CE Certified, UL Certified | W8 Laser | PNP | - | 0.00025 seconds | 4 Pin Connector | Red Light | M8 Connector | IP67 | ||
![]() WTB8L-P2111 SICK | In Stock | - | - | Plastic | 100 mA | +50°C | -10°C | CE Certified, UL Certified | W8 Laser | PNP | - | 0.00025 seconds | 3 Pin Connector | Red Light | M8 Connector | IP67 | ||
![]() WTT12L-A2563 SICK | In Stock | - | - | Plastic | 500 mA | +50°C | -35°C | CE Certified, UL Certified | PowerProx | NPN, PNP, PUSH/PULL | - | 0.005 seconds | 5 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() WTT12L-B2553 SICK | In Stock | - | - | Plastic | 100 mA | +50°C | -35°C | CE Certified, UL Certified | PowerProx | NPN, PNP, PUSH/PULL | - | 0.005 seconds | 5 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() WTT12L-B2526 SICK | In Stock | - | - | Plastic | 100 mA | +50°C | -35°C | CE Certified, UL Certified | PowerProx | NPN, PNP, PUSH/PULL | - | 0.0167 seconds | 5 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() WTT12LC-B2523 SICK | In Stock | - | - | Plastic | 100 mA | +50°C | -35°C | CE Certified, UL Certified | PowerProx | NPN, PNP, PUSH/PULL | IO-Link | 0.0167 seconds | 5 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() WTV2S-2P3225 SICK | In Stock | - | - | Plastic | 500 mA | +50°C | -25°C | CE Certified, UL Certified | W2S-2 | PNP | - | 0.0005 seconds | 4 Pin, Cable 200 mm | Red Light | M8 Connector with cable | IP67 |