- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Standards Met | Series | Output Type | Interface | Accessory Type | Response Time | Terminal Type | Light Source | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Plastic | 500 mA | +50°C | - | -25°C | - | - | CE Certified, UL Certified | PowerProx | PNP | IO-Link | - | 0.095 seconds | 4 Pin Connector | Infrared | M8 Connector with cable | IP67 | ||
![]() WTT2SL-2N1192 SICK | In Stock | - | - | Plastic | 500 mA | +50°C | - | -25°C | - | - | CE Certified, UL Certified | PowerProx | NPN | - | - | 0.09 seconds | 4 Wire | Infrared | Cable | IP67 | ||
![]() WTT2SL-2P3292 SICK | In Stock | - | - | Plastic | 500 mA | +50°C | - | -25°C | - | - | CE Certified, UL Certified | PowerProx | PNP | - | - | 0.09 seconds | 4 Pin Connector | Infrared | M8 Connector with cable | IP67 | ||
![]() WTF11-2P2431 SICK | In Stock | - | - | Plastic | 100 mA | +60°C | - | -30°C | - | - | CE Certified, UL Certified | W11-2 | PNP | - | - | 0.0025 seconds | 4 Pin Connector | Red Light | M12 Connector | IP66, IP67, IP69K | ||
![]() EX-M2 interlight | In Stock | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | Replacement Battery | - | - | - | - | - | ||
![]() VTB180-2N42417 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | - | -25°C | - | - | CE Certified, UL Certified | V180-2 | NPN | - | - | 0.001 seconds | 4 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() VTB180-2P41112 SICK | In Stock | - | - | Metal | 100 mA | +55°C | - | -25°C | - | - | CE Certified, UL Certified | V180-2 | PNP | - | - | 0.001 seconds | 4 Wire | Red Light | Cable | IP67 | ||
![]() VTB180-2P42417 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | - | -25°C | - | - | CE Certified, UL Certified | V180-2 | PNP | - | - | 0.001 seconds | 4 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() IRT-P212C73 SICK | In Stock | - | - | Plastic | 100 mA | +60°C | - | -40 °C | - | - | CE Certified, UL Certified | ZoneControl | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | M12 4 Pin Connector | IP67 | ||
![]() VTF180-2F32417 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | - | -25°C | - | - | CE Certified, UL Certified | V180-2 | PNP | - | - | 0.0005 seconds | 3 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() IRT-P212E40 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | - | -10°C | - | - | CE Certified, UL Certified | ZoneControl | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | M12 4 Pin Connector | IP65 | ||
![]() RT-P1223 SICK | In Stock | - | - | Plastic | 100 mA | +60°C | - | -40 °C | - | - | CE Certified, UL Certified | ZoneControl | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | M12 connector with cable | IP67 | ||
![]() RT-P2233 SICK | In Stock | - | - | Plastic | 100 mA | +60°C | - | -40 °C | - | - | CE Certified, UL Certified | ZoneControl | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | M12 connector with cable | IP67 | ||
![]() IRT-P211E41 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | - | -10°C | - | - | CE Certified, UL Certified | ZoneControl | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | M12 4 Pin Connector | IP65 | ||
![]() WT150-N460 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | - | -25°C | - | - | CE Certified, UL Certified | W150 | NPN | - | - | 0.0005 seconds | 4 Pin Connector | Red Light | M8 Connector | IP67 | ||
![]() WLT280L-2P2536 SICK | In Stock | - | - | Plastic | 100 mA | +50°C | - | -10°C | - | - | CE Certified, UL Certified | PowerProx | PNP | - | - | 0.0005 seconds | 5 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() WT24-2R220 SICK | In Stock | - | - | Metal | 3 A | +60°C | - | -40 °C | - | - | CE Certified, UL Certified | W24-2 | Relay | - | - | 0.01 seconds | 5 Pin Connector | - | Terminal Connection with M16 Gland | IP67 | ||
![]() WT24-2B420 SICK | In Stock | - | - | Metal | 100 mA | +60°C | - | -40 °C | - | - | CE Certified, UL Certified | W24-2 | NPN/PNP | - | - | 0.0005 seconds | 4 Pin Connector | - | M12 Connector | IP69K | ||
![]() VTF18-4P1640 SICK | In Stock | - | - | Plastic | 100 mA | +70°C | - | -25°C | - | - | CE Certified, UL Certified | V18 | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | M12 Connector | IP67 | ||
![]() RT-P3221 SICK | In Stock | - | - | Plastic | 100 mA | +60°C | - | -40 °C | - | - | CE Certified, UL Certified | ZoneControl | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | M12 4 Pin Connector | IP67 |