- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM312LV-27400 Banner Engineering Corporation | 2490 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | 196.850" (5m) | Retroreflective, NonPolarized | Cable | Red (650nm) | ||
![]() SM2A30SRLNCEQD Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -40°C ~ 70°C | SM30 | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | - | SPST - Dark-ON | - | 10ms | - | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() T18SN6DQ-52298 Banner Engineering Corporation | 2445 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T18 | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | NPN - Light-ON | - | 3ms | - | Adjustable, Potentiometer | 19.685" (500mm) | Diffuse | Connector | Infrared LED | ||
![]() T8RN6D50-17402 Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | Non-Compliant | -20°C ~ 55°C | T8 | 10V ~ 30V | NEMA 6, IEC IP67 | - | NPN - Dark-ON | 78.74" (2m) | 500μs, 1ms | - | - | 1.969" (50mm) | Diffuse | Cable | Red (680nm) | ||
![]() SM91ECNQD Banner Engineering Corporation | 2062 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | IP67, NEMA 6P | - | - | - | 28ms | - | - | 98.43' (30m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() SM312CVBMHSQD Banner Engineering Corporation | 2934 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 300μs | Photoelectric | Adjustable, Potentiometer | 0.630" (16mm) | Convergent | Connector | Blue LED | ||
![]() T18SN6R-60893 Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T18 | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | NPN - Light-ON | - | 1.5ms, 3ms | - | - | 787.402" (20m) | Through-Beam | - | Infrared (950nm) | ||
![]() SM312DQDP-79312 Banner Engineering Corporation | 2414 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 1ms | - | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | Connector | Infrared LED | ||
![]() SM312FVGQD-27589 Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON | - | 1ms | - | Adjustable, Potentiometer | - | Fiber Optic | Connector | Green (525nm) | ||
![]() SME312LPMHSQD Banner Engineering Corporation | 2299 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 150μs | Photoelectric | Teaching Method | 118.110" (3m) | Retroreflective, Polarized | Connector | Red (650nm) | ||
![]() VSM4AN6CV20 Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | 0°C ~ 55°C | VSM | 10V ~ 30V | IP67 | - | NPN - Light-ON | 78.74" (2m) | 2.5ms | - | - | 0.787" (20mm) | Diffuse | Cable | Infrared LED | ||
![]() TM18RN6DVQ5 Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | Compliant | -40°C ~ 70°C | TM18 | 10V ~ 30V | IP67, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON | - | 3ms | Photoelectric | Single-Turn | 19.685" (500mm) | Diffuse | Connector | Red (660nm) | ||
![]() SM91ECNQD-90604 Banner Engineering Corporation | 2130 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Non-Compliant | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | 20ms, 28ms | - | - | 236.220" (6m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() SP100FF Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | 0°C ~ 70°C | - | - | NEMA 1, 3, 4, 12, 13 | - | - | 78.74" (2m) | - | - | - | - | Convergent | Cable | Infrared (880nm) | ||
![]() STBVR81-85573 Banner Engineering Corporation | 2989 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | Non-Compliant | 0°C ~ 50°C | STB | 20 ~ 30VAC, 20 ~ 30VDC | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | Relay | 78.74" (2m) | 20ms | - | - | - | Through-Beam | Cable | - | ||
![]() SM312DMS-38576 Banner Engineering Corporation | 2587 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | Cable | Infrared (880nm) | ||
![]() SMA30PELMHSQD Banner Engineering Corporation | 2984 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() T30RW3FF600Q1 Banner Engineering Corporation | 2589 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | 20V ~ 250V | NEMA 6P, IEC IP69 | 20 VAC to 250 VAC | SPST - Dark-ON | - | 16ms | - | - | 23.622" (600mm) | Background Suppression | Connector | Infrared LED | ||
![]() SMA912CV Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | 24VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13 | 24 VAC to 130 VAC | Solid State - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 4ms, 4ms | - | Adjustable, Potentiometer | 1.496" (38mm) | Convergent | Cable | Red (650nm) | ||
![]() OTBVR81QD W/R Banner Engineering Corporation | In Stock | - | - | OTBVR81 | - | Banner Engineering Corporation | - | Box | Obsolete | - | -20°C ~ 50°C | OTB | 20V ~ 30V | NEMA 1, 3, 4X,12, 13 IEC IP66 | - | NC/NO | - | 100ms | - | - | - | - | Connector | - |