- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Operating Supply Current | Diode Type | Output Configuration | Cable Length | Response Time | Amplifier Type | Rise Time | Adjustment Type | Max Reverse Voltage (DC) | Sensing Distance | Wavelength | Sensing Method | Connection Method | Light Source | Dark Current | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TTR838RPSF10T-2.0FL-CTR Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | - | 26 VD to 30 VDC | - | - | PNP DO | - | - | - | - | - | - | 120 mm | - | Diffused | Flying Leads | Infrared | - | - | ||
![]() TTR914APSB9T-2.0Q3-CTR Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | - | 24 VDC to 30 VDC | - | - | PNP LO | - | - | - | - | - | - | 120 mm | - | Diffused | 4-Pin M8 Connector | Infrared | - | - | ||
![]() TTR713APSE3T-2.0FL-CTR Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | - | - | PNP LO | - | - | - | - | - | - | 120 mm | - | Diffused | Flying Leads | Infrared | - | - | ||
![]() S15LGYPM8Q4 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB917IOC BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | - | - | - | Compliant | - | - | 80 °C | -40 °C | - | - | - | 7 mA | - | NPN - Open Collector | - | 50 ns | - | - | - | - | 5.08 mm | - | - | - | - | - | - | ||
![]() T18SP6DQP Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Obsolete | - | -40°C ~ 70°C | T18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | - | - | PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 3ms | - | - | - | - | 1640.42 (500m) | - | Diffuse | Connector | Infrared (880nm) | - | - | ||
![]() SD630-70-74-500 Advanced Photonix | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | 40 °C | -55 °C | - | - | - | - | Avalanche | - | - | 15 ns | - | 15 ns | - | 2 kV | - | 675 nm | - | - | - | 280 nA | Lead Free | ||
![]() ALR-TC-103R TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS186LE11Q5 Banner Engineering | In Stock | - | - | - | - | + 50 C | - | - 10 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | Laser | - | - | - | 15 m | - | Opposed Emitter | 4-Pin M8 Euro-Style Connector | Visible Red Laser | - | - | ||
![]() Q45BW13DXQ Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | - | - | SPST SCR Solid-State Relay | - | - | Photoelectric | - | - | - | 3 m | - | Diffused | 4-Pin Mini-Style Connector | Infrared | - | - | ||
![]() Q45BW13DLQ Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | - | - | SPST SCR Solid-State Relay | - | - | Photoelectric | - | - | - | 1.8 m | - | Diffused | 4-Pin Mini-Style Connector | Infrared | - | - | ||
![]() QS18VP6LLPQ7 Banner Engineering | In Stock | - | - | - | - | + 50 C | - | - 10 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | PNP | - | - | Laser | - | - | - | 100 mm to 10 m | - | Polarized Retroreflective | 4-Pin Pico-Style Connector | Visible Red Laser | - | - | ||
![]() Q45BW22CVQ Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 90 VAC to 250 VAC | - | - | SPST Solid-State Relay | - | - | Photoelectric | - | - | - | 38 mm | - | Convergent | 3-Pin Mini-Style Connector | Visible Red LED | - | - | ||
![]() Q45VR3FPQ Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | - | - | SPDT Electromechanical Relay | - | - | Photoelectric | - | - | - | - | - | Plastic Fiber Optic | 5-Pin Mini-Style Connector | Visible Red LED | - | - | ||
![]() Q45VR3F Banner Engineering | 27 | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | - | - | SPDT Electromechanical Relay | - | - | Photoelectric | - | - | - | - | - | Infrared | Cable | Infrared | - | - | ||
![]() M18SP6L Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | PNP | - | - | Photoelectric | - | - | - | 2 m | - | Non-Polarized Retroreflective | Cable | Infrared | - | - | ||
![]() M18SP6FF100 Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | PNP | - | - | Photoelectric | - | - | - | 100 mm | - | Fixed-Field | Cable | Infrared | - | - | ||
![]() QS18UPAQ Banner Engineering | In Stock | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | - | 12 VDC to 30 VDC | - | - | PNP | - | - | - | - | - | - | 50 mm to 500 mm | - | - | 4-Pin M8 Connector | - | - | - | ||
![]() QS18UNAQ7 Banner Engineering | In Stock | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | - | 12 VDC to 30 VDC | - | - | NPN | - | - | - | - | - | - | 50 mm to 500 mm | - | - | 4-Pin M8 Pico-Style Connector | - | - | - | ||
![]() QS18UNAEQ Banner Engineering | In Stock | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | - | 12 VDC to 30 VDC | - | - | NPN | - | - | - | - | - | - | 50 mm to 500 mm | - | - | 4-Pin M8 Connector | - | - | - |