- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Body dimensions | Certificates | Connections | Dimensions | Gross weight | IP rating1 | Kind of sensor | Manufacturer series | Max. operating current | Operation mode | Operation modes | Operation modes1 | Range | Related items | Related items1 | Sensors features | Supply voltage1 | Switch housing | Switching frequency max | Type of sensor | Operating temperature | Supply voltage | Output configuration | Response time | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUK8TAE1MM12 TELEMECANIQUE SENSORS | 2043 |
| - | 5 | - | 50x50x23mm | RoHS compliant | connector M12 | - | 56g | IP69K | - | - | 0.1A | diffuse-reflective | - | - | 0...5m | - | - | sensitivity adjustable | - | - | 500Hz | photoelectric | -20...50°C | 18...30V DC | NO or NC | <1.2ms | IP67 | ||
![]() XUVR0608PANM8 TELEMECANIQUE SENSORS | 2406 |
| - | 4 | - | 12.1x104x85.7mm | RoHS compliant | connector M8 | - | 86g | - | - | - | 0.1A | through-beam (with slot) | DARK-ON | - | 80mm | - | - | - | - | - | - | photoelectric | -10...60°C | 10...30V DC | PNP | - | IP65 | ||
![]() XUYFNEP60120 TELEMECANIQUE SENSORS | 2909 |
| - | 4 | - | - | RoHS compliant | connector M8 | - | 106g | - | - | - | 0.1A | through-beam (with slot) | DARK-ON | LIGHT-ON | 0.12m | - | - | - | - | - | - | photoelectric | -20...60°C | 10...30V DC | PNP/NPN | - | IP65 | ||
![]() XUYFNEP40080 TELEMECANIQUE SENSORS | 2669 |
| - | 4 | - | - | RoHS compliant | connector M8 | - | 84g | - | - | - | 0.1A | through-beam (with slot) | DARK-ON | LIGHT-ON | 80mm | - | - | - | - | - | - | photoelectric | -20...60°C | 10...30V DC | PNP/NPN | - | IP65 | ||
![]() XU8M18MA230K TELEMECANIQUE SENSORS | 2383 |
| - | 3 | nickel plated brass | - | RoHS compliant | connector 1/2”-20 UNF | - | 84g | - | - | OsiSense | 0.2A | diffuse-reflective | - | - | 0.12m | - | - | - | 20...264V DC | M18 | 25Hz | photoelectric | -25...55°C | 20...264V AC | NO | <20ms | IP67 | ||
![]() XUAH0515S TELEMECANIQUE SENSORS | 28 | - | - | 3 | nickel plated brass | - | RoHS compliant | connector M8 | - | 28g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | - | - | 50mm | - | - | - | - | M8 | 1kHz | photoelectric | -25...55°C | 10...30V DC | PNP / NO | <0.5ms | IP65 | ||
![]() XUK1ARCNL2H60 TELEMECANIQUE SENSORS | 49 | - | - | - | - | 18x50x50mm | RoHS compliant | lead 2m | - | 368.98g | - | - | - | 3A | retro-reflective | DARK-ON | LIGHT-ON | 0...7m | - | - | - | 24...240V DC | - | - | photoelectric | -25...55°C | 24...240V AC | SPDT | - | - | ||
![]() XUYF953002COS TELEMECANIQUE SENSORS | 2371 |
| - | 4 | - | - | RoHS compliant | connector M8 | - | 55g | - | - | - | 0.1A | through-beam (with slot) | DARK-ON | LIGHT-ON | 2mm | - | - | - | - | - | - | photoelectric | -20...60°C | 10...30V DC | PNP/NPN | - | IP65 | ||
![]() XUVU06M3NSNM8 TELEMECANIQUE SENSORS | 2423 |
| - | 4 | - | 18x47.3x92.5mm | RoHS compliant | connector M8 | - | 162g | - | - | - | 0.1A | through-beam (with slot) | - | - | 3mm | - | - | - | - | - | - | ultrasonic | 5...55°C | 10...30V DC | NPN | - | IP65 | ||
![]() XUYPSCO989SP TELEMECANIQUE SENSORS | 983 |
| - | 4 | - | 13x20x32mm | RoHS compliant | connector M8 | - | 41g | - | - | - | 0.1A | diffuse-reflective | DARK-ON | LIGHT-ON | 0...80mm | - | - | - | - | - | - | laser | -20...60°C | 10...30V DC | PNP | - | - | ||
![]() XUYPCCO929LSP TELEMECANIQUE SENSORS | 2727 |
| - | 4 | - | 12x20x32mm | RoHS compliant | connector M8 | - | 20g | - | - | - | 0.1A | diffuse-reflective | DARK-ON | LIGHT-ON | 40...150mm | - | - | - | - | - | - | contrast | -20...60°C | 10...30V DC | PNP | - | - | ||
![]() XUYFNEP40050 TELEMECANIQUE SENSORS | 2551 |
| - | 4 | - | - | RoHS compliant | connector M8 | - | 74g | - | - | - | 0.1A | through-beam (with slot) | DARK-ON | LIGHT-ON | 50mm | - | - | - | - | - | - | photoelectric | -20...60°C | 10...30V DC | PNP/NPN | - | IP65 | ||
![]() XUYFNEP40002 TELEMECANIQUE SENSORS | 2341 |
| - | 4 | - | - | RoHS compliant | connector M8 | - | 59g | - | - | - | 0.1A | through-beam (with slot) | DARK-ON | LIGHT-ON | 2mm | - | - | - | - | - | - | photoelectric | -20...60°C | 10...30V DC | PNP/NPN | - | IP65 | ||
![]() XUVR1212PANM8 TELEMECANIQUE SENSORS | 2391 |
| - | 4 | - | 12.1x144x150.2mm | RoHS compliant | connector M8 | - | 146g | - | - | - | 0.1A | through-beam (with slot) | DARK-ON | - | 0.12m | - | - | - | - | - | - | photoelectric | -10...60°C | 10...30V DC | PNP | - | IP65 | ||
![]() XUAH0224 TELEMECANIQUE SENSORS | 2157 |
| - | - | nickel plated brass | - | RoHS compliant | lead 2m | - | 48g | IP67 | - | OsiSense | 0.1A | receiver | - | - | 2m | XUAH0203 | - | - | - | M8 | 2kHz | photoelectric | -25...55°C | 10...30V DC | PNP / NC | <0.25ms | IP65 | ||
![]() XU9M18MB230 TELEMECANIQUE SENSORS | 2787 |
| - | - | nickel plated brass | - | RoHS compliant | lead 2m | - | 152g | - | - | OsiSense | 0.2A | retro-reflective | - | - | 2m | XUZA118 | XUZC50 | - | 20...264V DC | M18 | 25Hz | photoelectric | -25...55°C | 20...264V AC | NC | <20ms | IP67 | ||
![]() XU2N18PP341D TELEMECANIQUE SENSORS | 2758 |
| - | 4 | - | - | RoHS compliant | connector M12 | - | 130g | - | - | - | 0.1A | transmitter-receiver | DARK-ON | LIGHT-ON | 0...15m | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...30V DC | PNP | - | - | ||
![]() XUK8LAPPNM12 TELEMECANIQUE SENSORS | 2713 |
| - | 4 | - | 50x50x23mm | RoHS compliant | connector M12 | - | 52g | IP69K | - | OsiSense | 0.1A | diffuse-reflective | - | - | 0...0.8m | - | - | sensitivity adjustable | - | - | 250Hz | photoelectric | -20...50°C | 10...30V DC | NO or NC | <0.5ms | IP67 | ||
![]() XUX2ARCNT16R TELEMECANIQUE SENSORS | 32 |
| - | - | PBT | - | RoHS compliant | screw terminals | 77x92x31mm | 195g | IP67 | receiver | Osiris | 3A | transmitter-receiver | - | - | 0...40m | XUX0ARCTT16T | - | - | 20...264V AC | - | - | photoelectric | -25...55°C | 20...240V DC | NO + NC | - | IP65 | ||
![]() XUVR0605PANM8 TELEMECANIQUE SENSORS | 2313 |
| - | 4 | - | 12.1x74x85.7mm | RoHS compliant | connector M8 | - | 72g | - | - | - | 0.1A | through-beam (with slot) | DARK-ON | - | 50mm | - | - | - | - | - | - | photoelectric | -10...60°C | 10...30V DC | PNP | - | IP65 |