- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Body dimensions | Certificates | Connections | Gross weight | IP rating1 | Kind of sensor | Manufacturer series | Max. operating current | Operation mode | Operation modes | Operation modes1 | Range | Related items | Related items1 | Sensors features | Sensors features1 | Supply voltage1 | Switch housing | Switching frequency max | Type of sensor | Operating temperature | Supply voltage | Output configuration | Body plating | Response time | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUK0AKSAL2T TELEMECANIQUE SENSORS | 37 |
| - | - | PBT | 50x50x18mm | RoHS compliant | lead 2m | 50g | - | transmitter | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | 0...30m | XUK0AKSAL2 | XUZC50 | Reflector must be ordered separately. | timer | - | - | - | photoelectric | -25...55°C | 10...36V DC | - | - | <2ms | IP65 | ||
![]() XUB0AKSNL2T TELEMECANIQUE SENSORS | 49 |
| - | - | PBT | - | RoHS compliant | lead 2m | 50g | IP67 | transmitter | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | 0...20m | XUB0ANSNL2 | XUB0APSNM12 | Reflector must be ordered separately. | sensing distance depends on used accessories | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | - | - | <2ms | IP65 | ||
![]() XUB0BKSNL2T TELEMECANIQUE SENSORS | 52 | - | - | - | brass | - | RoHS compliant | lead 2m | 50g | IP67 | transmitter | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | 0...20m | XUB0BNSNL2 | XUB0BPSNM12 | Reflector must be ordered separately. | sensing distance depends on used accessories | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | - | nickel | <2ms | IP65 | ||
![]() XUB4BNANM12 TELEMECANIQUE SENSORS | 2145 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 53g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | DARK-ON | - | 0...0.1m | - | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | nickel | <1ms | IP65 | ||
![]() XUK0ARCTL2 TELEMECANIQUE SENSORS | 37 | - | - | - | PBT | 50x50x18mm | RoHS compliant | lead 2m | 179.3g | - | - | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | 0...30m | XUK0ARCTL2T | XUZC50 | Reflector must be ordered separately. | timer | 20...264V DC | - | 20Hz | photoelectric | -25...55°C | 20...264V AC | SPDT | - | <2ms | IP65 | ||
![]() XUB1APANM12 TELEMECANIQUE SENSORS | 47 | - | - | 4 | PBT | - | RoHS compliant | connector M12 | 30.72g | IP67 | - | OsiSense | 0.1A | retro-reflective | DARK-ON | - | 0...4m | XUZC50 | - | Reflector must be ordered separately. | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | - | <1ms | IP65 | ||
![]() XUB0APSNL2 TELEMECANIQUE SENSORS | 2140 |
| - | - | PBT | - | RoHS compliant | lead 2m | 97.5g | IP67 | receiver | OsiSense | 0.1A | diffuse/retro-reflective/through-beam | DARK-ON | LIGHT-ON | 0...20m | XUB0AKSNL2T | XUZC50 | Reflector must be ordered separately. | sensing distance depends on used accessories | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | - | <2ms | IP65 | ||
![]() XUB1APBNM12 TELEMECANIQUE SENSORS | 49 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 30.5g | IP67 | - | OsiSense | 0.1A | retro-reflective | LIGHT-ON | - | 0...4m | XUZC50 | - | Reflector must be ordered separately. | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | - | <1ms | IP65 | ||
![]() XUB1ANBNM12 TELEMECANIQUE SENSORS | 50 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 33g | IP67 | - | OsiSense | 0.1A | retro-reflective | LIGHT-ON | - | 0...4m | XUZC50 | - | Reflector must be ordered separately. | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | - | <1ms | IP65 | ||
![]() XUB2APBNM12R TELEMECANIQUE SENSORS | 49 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 30.5g | IP67 | receiver | OsiSense | 0.1A | transmitter-receiver | LIGHT-ON | - | 0...15m | XUB2AKSNM12T | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | - | <1ms | IP65 | ||
![]() XUB2BKSNM12T TELEMECANIQUE SENSORS | 19 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 48g | IP67 | transmitter | OsiSense | 0.1A | transmitter-receiver | - | - | 0...15m | XUB2BNANM12R | XUB2BPBNM12R | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | - | nickel | <1ms | IP65 | ||
![]() XUB2BPBNM12R TELEMECANIQUE SENSORS | 49 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 47.9g | IP67 | receiver | OsiSense | 0.1A | transmitter-receiver | LIGHT-ON | - | 0...15m | XUB2BKSNM12T | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | nickel | <1ms | IP65 | ||
![]() XUB9BPANM12 TELEMECANIQUE SENSORS | 45 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 49.7g | IP67 | - | OsiSense | 0.1A | retro-reflective | DARK-ON | - | 0...2m | XUZC50 | - | Reflector must be ordered separately. | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | nickel | <1ms | IP65 | ||
![]() XUB2BPANM12R TELEMECANIQUE SENSORS | 49 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 49.9g | IP67 | receiver | OsiSense | 0.1A | transmitter-receiver | DARK-ON | - | 0...15m | XUB2BKSNM12T | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | nickel | <1ms | IP65 | ||
![]() XUB5ANBNM12 TELEMECANIQUE SENSORS | 2802 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 38g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | LIGHT-ON | - | 0...0.6m | - | - | sensitivity adjustable | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | - | <1ms | IP65 | ||
![]() XUB4APBNM12 TELEMECANIQUE SENSORS | 2033 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 33g | IP67 | - | OsiSense | 0.1A | diffuse-reflective | LIGHT-ON | - | 0...0.1m | - | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | - | <1ms | IP65 | ||
![]() XUB2APANM12R TELEMECANIQUE SENSORS | 49 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 30.7g | IP67 | receiver | OsiSense | 0.1A | transmitter-receiver | DARK-ON | - | 0...15m | XUB2AKSNM12T | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | - | <1ms | IP65 | ||
![]() XUB2AKSNM12T TELEMECANIQUE SENSORS | 32 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 29.95g | IP67 | transmitter | OsiSense | 0.1A | transmitter-receiver | - | - | 0...15m | XUB2ANANM12R | XUB2APBNM12R | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | - | - | <1ms | IP65 | ||
![]() XUB2BNANM12R TELEMECANIQUE SENSORS | 37 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 52.5g | IP67 | receiver | OsiSense | 0.1A | transmitter-receiver | DARK-ON | - | 0...15m | XUB2BKSNM12T | - | - | - | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | nickel | <1ms | IP65 | ||
![]() XUK2APANM12R TELEMECANIQUE SENSORS | 40 |
| - | 4 | PBT | 50x50x18mm | RoHS compliant | connector M12 | 57.2g | - | receiver | OsiSense | 0.1A | transmitter-receiver | DARK-ON | - | 0...30m | XUK2AKSNL2T | XUK2AKSNM12T | - | - | - | - | 250Hz | photoelectric | -25...55°C | 10...36V DC | PNP | - | <2ms | IP65 |