- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Standards Met | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSM-2M5APD50-Q7 Banner Engineering Corporation | 2450 |
| - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 500μs | - | - | - | 1.969" (50mm) | Diffuse | Connector | Red LED | - | - | ||
![]() VSM-2S4APD10-Q3 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 500μs | - | - | - | 0.394" (10mm) | Diffuse | Connector | Red (630nm) | - | - | ||
![]() VSM-2S4APD10-Q7 Banner Engineering Corporation | 2428 |
| - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 500μs | - | - | - | 0.394" (10mm) | Diffuse | Connector | Red (630nm) | - | - | ||
![]() T8LGYXPQP Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T8 | 10V ~ 30V | IP67 | - | - | PNP | 78.74" (2m) | 1ms | - | - | - | - | Diffuse | Connector | Green LED, Yellow LED | - | - | ||
![]() VSM-2S4APD50-Q3 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 500μs | - | - | - | 1.969" (50mm) | Diffuse | Connector | Red (630nm) | - | - | ||
![]() TTR500BMSB5B-2.0FL-CTR Banner Engineering Corporation | 2127 |
| - | - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | 18 VDC to 30 VDC | PNP - Dark-ON | - | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | - | - | ||
![]() T18-2VNFF75-2M Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 2ms | Photoelectric | - | - | 2.953" (75mm) | Background Suppression | Cable | Red (624nm) | - | - | ||
![]() T18-2VNFF30-Q8 Banner Engineering Corporation | 2242 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 1.5ms | Photoelectric | - | - | 1.181" (30mm) | Background Suppression | Connector | Red (624nm) | - | - | ||
![]() VS2RN5REV-804452 Banner Engineering Corporation | 2959 |
| - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | VS2 | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | NPN - Dark-ON | 78.74" (2m) | 500μs, 1ms | - | - | - | 118.110" (3m) | Through-Beam | Cable | Infrared (940nm) | - | - | ||
![]() T18-2VNFF30-2M Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1.5ms | Photoelectric | - | - | 1.181" (30mm) | Background Suppression | Cable | Red (624nm) | - | - | ||
![]() T18-2VPFF150IR-9M Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 1.5ms | Photoelectric | - | - | 5.906" (150mm) | Background Suppression | Cable | Infrared (870nm) | - | - | ||
![]() SM30PRLE Banner Engineering Corporation | 2561 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 10ms | Photoelectric | - | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | - | - | ||
![]() T18-2NAES-Q8 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | Adjustable, Potentiometer | - | 82.02' (25m) | Through-Beam | Connector | Red (624nm) | - | - | ||
![]() VS8EANLLPQ Banner Engineering Corporation | 2620 |
| - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 50°C | VS8 | 10V ~ 30V | IP67 | - | - | NPN - Dark-ON/Light-ON | - | 500μs | - | - | - | 78.740" (2m) | Retroreflective, Polarized | Connector | Red (655nm) | - | - | ||
![]() T18-2VPFF200-2M Banner Engineering Corporation | 2273 |
| - | Flange Mount | PBT Polyester | 25 mA | +70°C | Banner Engineering Corporation | -40°C | Box | Active | CE, cULus, ECOLAB | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | PNP | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1.5ms | Photoelectric | - | Cable | 7.874" (200mm) | Background Suppression | Cable | Red (624nm) | Cable | IP67, IP68, IP69K | ||
![]() TTR892APSC7D-2.0FL-CTR Banner Engineering Corporation | In Stock | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | 18 VDC to 30 VDC | - | 78.74" (2m) | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | - | - | ||
![]() T18-2VNFF150IR-2M Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1.5ms | Photoelectric | - | - | 5.906" (150mm) | Background Suppression | Cable | Infrared (870nm) | - | - | ||
![]() T18-2VNDS-9M Banner Engineering Corporation | 2623 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 354.331" (9000.00mm) | 750μs, 1.5ms | Photoelectric | Adjustable, Potentiometer | - | 11.811" (300mm) | Diffuse | Cable | Red (624nm) | - | - | ||
![]() T18-2VNDLIR-Q8 Banner Engineering Corporation | 8 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 1.5ms | Photoelectric | Adjustable, Potentiometer | - | 29.528" (750mm) | Diffuse | Connector | Infrared (850nm) | - | - | ||
![]() SM312FVMHSQD Banner Engineering Corporation | 2224 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | - | Fiber Optic | Connector | Red (650nm) | - | - |