- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Series | Subcategory | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product Category | Electrical Connection | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18-2VNFF50IR-Q8 Banner Engineering Corporation | 2543 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | - | Active | - | - | - | - | -40°C ~ 70°C | T18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP68, IEC IP69 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 2ms, 2ms | Photoelectric | - | - | - | 164.04' (50m) | Background Suppression | Connector | Infrared | - | - | - | - | - | - | ||
![]() S51-PR-2-C10-NK IDEC | In Stock | - | - | - | - | - | 1 | - | - | + 55 C | - | - 25 C | - | - | - | - | 30 V | 10 V | - | - | S51 | - | - | - | - | 10 V to 30 V | NPN | - | - | - | - | - | - | 0 mm to 100 mm | Diffuse Reflective | 2 m Cable | LED | - | - | IP67 | 24 mm | 79 mm | 14 mm | ||
![]() E3JM-10S4T-NN-US Omron Automation and Safety | In Stock | - | - | - | E3JM-10 | Omron Automation and Safety | 1 | Omron | - | - | Omron Automation and Safety | - | Bulk | E3JM10S4TNNUS | Active | - | - | - | - | - | * | Sensors | - | - | - | - | - | - | - | - | - | - | Linear Displacement Sensors | - | - | - | - | Linear Displacement Sensors | - | - | - | - | - | ||
![]() E3JM-10M4-NN Omron Automation and Safety | 2494 |
| - | - | E3JM-10 | Omron Automation and Safety | 1 | Omron | - | + 55 C | Omron Automation and Safety | - 25 C | Bulk | E3JM10M4NN | Active | Details | 240 V | 12 V | 9.523970 oz | - | * | Sensors | - | - | Relay | - | Relay | - | - | - | - | - | Photoelectric Sensors | 10 m | Through Beam | Terminal Block | Infrared LED | Photoelectric Sensors | Terminal Block | - | 25 mm | 80 mm | 75 mm | ||
![]() T18-2VNDL-Q8 Banner Engineering Corporation | 63 |
| - | - | T18-2V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | T18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 1.5μs | Photoelectric | Adjustable, Potentiometer | - | - | 29.528" (750mm) | Diffuse | Connector | Red (624nm) | - | - | - | - | - | - | ||
![]() QS18VP6XLP Banner Engineering Corporation | 2703 |
| - | - | QS18VP6 | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 400μs | Photoelectric | Adjustable, Potentiometer | - | - | 118.110" (3m) | Retroreflective, Polarized | Cable | Red (625nm) | - | - | - | - | - | - | ||
![]() Q12VP6FF15Q5 Banner Engineering Corporation | 2992 |
| - | - | Q12VP6 | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | - | Active | - | - | - | - | -20°C ~ 55°C | Q12 | - | 10V ~ 30V | IEC IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 850μs | Photoelectric | - | - | - | 0.591" (15mm) | Background Suppression | Connector | Red (640nm) | - | - | - | - | - | - | ||
![]() QS30FF400QPMA Banner Engineering Corporation | 2154 |
| - | - | QS30F | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | Active | - | - | - | - | -20°C ~ 70°C | QS30 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 2ms | Photoelectric | - | - | - | 15.748" (400mm) | Background Suppression | Connector | Red (680nm) | - | - | - | - | - | - | ||
![]() QS18EN6XLPCQ Banner Engineering Corporation | 2677 |
| - | - | QS18EN6 | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 400μs | Photoelectric | Adjustable | - | - | 118.110" (3m) | Retroreflective, Polarized | Connector | Red (625nm) | - | - | - | - | - | - | ||
![]() S18-2NAES-Q8 Banner Engineering Corporation | 13 |
| - | - | S18-2N | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | S18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | - | - | 1.5ms | Photoelectric | Adjustable, Potentiometer | - | - | 82.02' (25m) | Through-Beam | Connector | Red (645nm) | - | - | - | - | - | - | ||
![]() M18-4VNRL-Q8 Banner Engineering Corporation | 46 |
| - | - | M18-4V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | M18-4 | - | 10V ~ 30V | IEC 60529 IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN | - | 1.5ms | Photoelectric | Adjustable, 250° Turn Potentiometer | - | - | 0.98" (25mm) | - | Connector, M12 | Red LED | - | - | - | - | - | - | ||
![]() M18-3VNDS-Q8 Banner Engineering Corporation | 26 |
| - | - | M18-3V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | M18-3 | - | 10V ~ 30V | IEC 60529 IP67, IP69K | - | 10 VDC to 30 VDC | NPN | 78.74" (2m) | 1.5ms | Photoelectric | Adjustable, 250° Turn Potentiometer | - | - | 11.811" (300mm) | Diffuse | Cable with Connector | Red LED | - | - | - | - | - | - | ||
![]() M18-4VNDS-Q8 Banner Engineering Corporation | 45 |
| - | - | M18-4V | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | - | - | - | - | -40°C ~ 70°C | M18-4 | - | 10V ~ 30V | IEC 60529 IP67, IP68, IP69K | - | - | NPN | - | 1.5ms | - | Adjustable, 250° Turn Potentiometer | - | - | 11.811" (300mm) | Diffuse | Connector, M12 | Red LED | - | - | - | - | - | - | ||
![]() M18-4VNDL-Q8 Banner Engineering Corporation | 40 |
| - | - | M18-4V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | M18-4 | - | 10V ~ 30V | IEC 60529 IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN | - | 1.5ms | Photoelectric | Adjustable, 250° Turn Potentiometer | - | - | 29.528" (750mm) | Diffuse | Connector, M12 | Red LED | - | - | - | - | - | - | ||
![]() E3ZR-CD81L-M1TJ 0.3M Omron Automation and Safety | 2468 |
| - | - | E3ZR-CD | Omron Automation and Safety | 1 | Omron | - | - | Omron Automation and Safety | - | Bulk | E3ZRCD81LM1TJ03M | Active | - | - | - | - | - | * | Sensors | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | ||
![]() M18-3VPFF30-Q8 Banner Engineering Corporation | 2769 |
| - | - | M18-3V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | M18-3 | - | 10V ~ 30V | IEC 60529 IP67, IP69K | - | 10 VDC to 30 VDC | PNP | 78.74" (2m) | 1.5ms | Photoelectric | Adjustable, 250° Turn Potentiometer | - | - | 1.181" (30mm) | - | Cable with Connector | Red LED | - | - | - | - | - | - | ||
![]() VSM-2M5APD10-Q7 Banner Engineering Corporation | 2463 |
| - | - | VSM-2M5 | - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | - | Active | - | - | - | - | -25°C ~ 65°C | VSM-2 | - | 10V ~ 30V | IEC IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 500μs | - | - | - | - | 0.394" (10mm) | Diffuse | Connector | Red (630nm) | - | - | - | - | - | - | ||
![]() M18-3VPLV-Q8 Banner Engineering Corporation | 17 |
| - | - | M18-3V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | -40°C ~ 70°C | M18-3 | - | 10V ~ 30V | IEC 60529 IP67, IP69K | - | 10 VDC to 30 VDC | PNP | 78.74" (2m) | 1.5ms | Photoelectric | Adjustable, 250° Turn Potentiometer | - | - | 24.61' (7.5m) | Retroreflective | Cable with Connector | Red LED | - | - | - | - | - | - | ||
![]() VS8APFF30B Banner Engineering Corporation | 2661 |
| - | Glass-Fiber Reinforced Plastic | VS8APFF30 | - | - | - | 20 mA | +50°C | Banner Engineering Corporation | -20°C | Box | - | Active | - | - | - | - | -20°C ~ 60°C | VS8 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | PNP | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 500μs | Photoelectric | - | Cable | - | 1.181" (30mm) | Background Suppression | Cable | Blue LED | - | 4 Wire Cable 2 m | IP67 | - | - | - | ||
![]() VS8EAPLLP Banner Engineering Corporation | 2289 |
| - | Glass-Fiber Reinforced Plastic | VS8EA | - | - | - | 12 mA | +50°C | Banner Engineering Corporation | -20°C | Box | - | Active | - | - | - | - | -20°C ~ 50°C | VS8 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | PNP | - | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 500μs | - | Adjustable | Cable | - | 78.740" (2m) | Retroreflective, Polarized | Cable | Red (655nm) | - | 4 Wire Cable 2 m | IP67 | - | - | - |