- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18-2VNFF50IR-Q8 Banner Engineering Corporation | 2543 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP68, IEC IP69 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 2ms, 2ms | Photoelectric | - | - | 164.04' (50m) | Background Suppression | Connector | Infrared | - | - | ||
![]() SM30SRLC W/30 Banner Engineering Corporation | 2547 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | SM30 | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 354.33" (9m) | 10ms | Photoelectric | - | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | - | - | ||
![]() Q2XNAE-Q3 Banner Engineering Corporation | 17 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | - | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | Connector, M8 | Red (645nm) | - | - | ||
![]() Q2XNAE-2M Banner Engineering Corporation | 47 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | - | - | 78.74" (2m) | 600μs, 1ms | - | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | Cable | Red (645nm) | - | - | ||
![]() SM31RLMHS-40381 BULK SHIP QTY 25 Banner Engineering Corporation | 2425 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 300μs | - | Adjustable, Potentiometer | - | 98.43' (30m) | Through-Beam | Cable | - | - | - | ||
![]() TTR754BMSB7T-2.0Q3-CTR Banner Engineering Corporation | 2584 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | - | - | - | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | - | - | ||
![]() TTR445BMSB4G-2.0FL-CTR Banner Engineering Corporation | 2097 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | 18 VDC to 30 VDC | - | 78.74" (2m) | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | - | - | ||
![]() VSM-2S4APD20-2M Banner Engineering Corporation | In Stock | - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 500μs | - | - | - | 0.787" (20mm) | Diffuse | Cable | Red (630nm) | - | - | ||
![]() T18-2VNFF150IR-9M Banner Engineering Corporation | 2101 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 1.5ms | Photoelectric | - | - | 5.906" (150mm) | Background Suppression | Cable | Infrared (870nm) | - | - | ||
![]() FDC-320-05 Autonics | In Stock | - | - | - | - | - | Autonics | - | Bag | Active | -40°C ~ 70°C (TA) | FD | - | - | - | - | - | 78.74" (2m) | - | - | - | - | 1.575" (40mm) | Reflective, Diffuse | Connector | LED | - | - | ||
![]() Q5XKLAF5000-Q8 Banner Engineering Corporation | 2686 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | -10°C ~ 50°C | Q5X | 10V ~ 30V | IP67 | - | - | NPN/PNP | - | 2ms | - | Adjustable | - | 1.969" ~ 196.85" (50mm ~ 5m) | Proximity, Background Suppression | Connector, M12 | Red Laser Diode (650nm) | - | - | ||
![]() VS8EAPAF70Q Banner Engineering Corporation | 2383 |
| - | Glass-Fiber Reinforced Plastic | 20 mA | +60°C | Banner Engineering Corporation | -20°C | Box | Active | -20°C ~ 60°C | VS8 | 10V ~ 30V | IP67 | PNP | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | - | 500μs | Photoelectric | - | Cable | 2.756" (70mm) | Background Suppression | Connector | Red (650nm) | M8 4 Pin Connector 2m Cable | IP67 | ||
![]() VS2KRP5V-809285 Banner Engineering Corporation | 2552 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 55°C | VS2 | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | PNP - Dark-ON | 78.74" (2m) | 500μs, 1ms | - | - | - | 47.244" (1.2m) | Through-Beam | Cable | Red (660nm) | - | - | ||
![]() VSM-2M5APD10-Q3 Banner Engineering Corporation | In Stock | - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 500μs | - | - | - | 0.394" (10mm) | Diffuse | Connector | Red (630nm) | - | - | ||
![]() TTR838RPSD5T-1.0Q3-CTR Banner Engineering Corporation | 2262 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | 18 VDC to 30 VDC | PNP - Dark-ON | - | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | - | - | ||
![]() VSM-2M5NAEL-2M Banner Engineering Corporation | 8 |
| - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | - | 78.74" (2m) | 500μs | - | - | - | 19.685" (500mm) | Through-Beam | Cable | Red (630nm) | - | - | ||
![]() T18-2VNFF50-2M Banner Engineering Corporation | 2838 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1.5ms | Photoelectric | - | - | 1.969" (50mm) | Background Suppression | Cable | Red (624nm) | - | - | ||
![]() VSM-2S4AND50-Q3 Banner Engineering Corporation | In Stock | - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | NPN - Light-ON | - | 500μs | - | - | - | 1.969" (50mm) | Diffuse | Connector | Red (630nm) | - | - | ||
![]() Q2XAPR-Q3 Banner Engineering Corporation | 48 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | Connector, M8 | Red (645nm) | - | - | ||
![]() Q2XRBR-Q5 Banner Engineering Corporation | 46 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | Connector, M12 | Red (645nm) | - | - |