- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Operating Temperature | Series | Subcategory | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product Category | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M18-4VPLPC-Q8 Banner Engineering Corporation | 2981 |
| - | - | M18-4V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | -40°C ~ 70°C | M18-4 | - | 10V ~ 30V | IEC 60529 IP67, IP68, IP69K | - | 10 VDC to 30 VDC | PNP | - | 1.5ms | Photoelectric | Adjustable, 250° Turn Potentiometer | - | - | 236.220" (6m) | Retroreflective, Polarized | Connector, M12 | Red LED | - | - | - | ||
![]() T18-2VPFF100IR-Q8 Banner Engineering Corporation | 2315 |
| - | - | T18-2V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | -40°C ~ 70°C | T18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | PNP | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 1.5μs | Photoelectric | - | - | - | 3.937" (100mm) | Background Suppression | Connector | Infrared (870nm) | - | M12 4 Pin Connector | - | ||
![]() QS18EK6XLPCQ7 Banner Engineering Corporation | 2053 |
| - | - | QS18EK6 | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | -40°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 400μs | Photoelectric | Adjustable | - | - | 118.110" (3m) | Retroreflective, Polarized | Connector | Red (625nm) | - | - | - | ||
![]() S18-2VPRS-Q8 Banner Engineering Corporation | 6 |
| - | - | S18-2V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | -40°C ~ 70°C | S18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1.5ms | Photoelectric | Adjustable, Potentiometer | - | - | 82.02' (25m) | Through-Beam | Cable | LED | - | - | - | ||
![]() VS8LEJ Banner Engineering Corporation | 2527 |
| - | Glass-Fiber Reinforced Plastic | VS8LE | - | - | - | 12 mA | +50°C | Banner Engineering Corporation | -20°C | Box | - | Active | -20°C ~ 50°C | VS8 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | 78.74" (2m) | 500μs | - | - | Cable | - | 118.110" (3m) | Through-Beam | Cable | Red (655nm) | - | 4 Wire Cable 2 m | IP67 | ||
![]() QS18VP6DVSQ5 Banner Engineering Corporation | 33 |
| - | - | QS18VP6 | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | Active | -20°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 850μs | Photoelectric | Adjustable, Potentiometer | - | - | 9.843" (250mm) | Diffuse | Connector | Red (630nm) | - | - | - | ||
![]() M18-3VPFF50-Q8 Banner Engineering Corporation | 2579 |
| - | - | M18-3V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | -40°C ~ 70°C | M18-3 | - | 10V ~ 30V | IEC 60529 IP67, IP69K | - | 10 VDC to 30 VDC | PNP | 78.74" (2m) | 1.5ms | Photoelectric | Adjustable, 250° Turn Potentiometer | - | - | 1.969" (50mm) | - | Cable with Connector | Red LED | - | - | - | ||
![]() PBT23TMB5 Banner Engineering Corporation | 2714 |
| - | - | PBT23 | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | 70°C | PBT2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | ||
![]() PITL23UM6-VL Banner Engineering Corporation | 36 |
| - | - | PITL23 | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | 70°C | PITL2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | ||
![]() PIT23UM4-VL Banner Engineering Corporation | In Stock | - | - | - | PIT23UM4 | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | 70°C | PIT2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | ||
![]() S18-2VPFF150-Q8 Banner Engineering Corporation | 7 |
| - | - | S18-2V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | -40°C ~ 70°C | S18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1.5ms | Photoelectric | - | - | - | 5.906" (150mm) | Background Suppression | Cable | Red (624nm) | - | - | - | ||
![]() E3JM-10R4T-NN-US Omron Automation and Safety | In Stock | - | - | - | E3JM-10 | Omron Automation and Safety | 1 | Omron | - | - | Omron Automation and Safety | - | Bulk | E3JM10R4TNNUS | Active | - | * | Sensors | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | ||
![]() M18-3VPFF75-Q8 Banner Engineering Corporation | 2064 |
| - | - | M18-3V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | -40°C ~ 70°C | M18-3 | - | 10V ~ 30V | IEC 60529 IP67, IP69K | - | 10 VDC to 30 VDC | PNP | 78.74" (2m) | 1.5ms | Photoelectric | Adjustable, 250° Turn Potentiometer | - | - | 2.953" (75mm) | - | Cable with Connector | Red LED | - | - | - | ||
![]() PGIRS66U-15 Banner Engineering Corporation | 2175 |
| - | - | PGIRS66 | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | ||
![]() VSM-2M5APD10-Q7 Banner Engineering Corporation | 2463 |
| - | - | VSM-2M5 | - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | - | Active | -25°C ~ 65°C | VSM-2 | - | 10V ~ 30V | IEC IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 500μs | - | - | - | - | 0.394" (10mm) | Diffuse | Connector | Red (630nm) | - | - | - | ||
![]() M18-3VPLV-Q8 Banner Engineering Corporation | 17 |
| - | - | M18-3V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | -40°C ~ 70°C | M18-3 | - | 10V ~ 30V | IEC 60529 IP67, IP69K | - | 10 VDC to 30 VDC | PNP | 78.74" (2m) | 1.5ms | Photoelectric | Adjustable, 250° Turn Potentiometer | - | - | 24.61' (7.5m) | Retroreflective | Cable with Connector | Red LED | - | - | - | ||
![]() VS8APFF30B Banner Engineering Corporation | 2661 |
| - | Glass-Fiber Reinforced Plastic | VS8APFF30 | - | - | - | 20 mA | +50°C | Banner Engineering Corporation | -20°C | Box | - | Active | -20°C ~ 60°C | VS8 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | PNP | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 500μs | Photoelectric | - | Cable | - | 1.181" (30mm) | Background Suppression | Cable | Blue LED | - | 4 Wire Cable 2 m | IP67 | ||
![]() VS8EAPLLP Banner Engineering Corporation | 2289 |
| - | Glass-Fiber Reinforced Plastic | VS8EA | - | - | - | 12 mA | +50°C | Banner Engineering Corporation | -20°C | Box | - | Active | -20°C ~ 50°C | VS8 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | PNP | - | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 500μs | - | Adjustable | Cable | - | 78.740" (2m) | Retroreflective, Polarized | Cable | Red (655nm) | - | 4 Wire Cable 2 m | IP67 | ||
![]() T18-2VNDL-Q8 Banner Engineering Corporation | 63 |
| - | - | T18-2V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | -40°C ~ 70°C | T18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 1.5μs | Photoelectric | Adjustable, Potentiometer | - | - | 29.528" (750mm) | Diffuse | Connector | Red (624nm) | - | - | - | ||
![]() QS18VP6XLP Banner Engineering Corporation | 2703 |
| - | - | QS18VP6 | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | -40°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 400μs | Photoelectric | Adjustable, Potentiometer | - | - | 118.110" (3m) | Retroreflective, Polarized | Cable | Red (625nm) | - | - | - |