- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Angle | Brand | Built-in depth | Cable entry | Category | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Nominal current | Operation | Package | Pollution degree | Product Status | Suitable for | Surface protection | Transparent | Type of fastening | Voltage type | Wire diameter | With label space | Series | Subcategory | Depth | Frequency | Operating Supply Voltage | Output Current | Resolution | Product Type | Sensing Distance | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S51-MA-2-C01-PK IDEC | In Stock | - | - | Steel | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | IDEC | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | Other | - | Screw-on | - | - | - | S51 | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | 500 | ||
![]() S51-MA-2-B01-NK IDEC | In Stock | - | - | - | - | - | IDEC | - | - | 6A (IEC) | - | - | - | IP20 | - | 1 | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Engage (snap) | - | - | Yes | S51 | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | - | ||
![]() S51-MR-2-F00-NK IDEC | In Stock | - | - | Steel | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | IDEC | - | Other | - | - | - | Other | - | - | - | - | - | - | C-profile | Hot-dip galvanized | - | - | - | - | - | S51 | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | - | ||
![]() S5-1-C8-25 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | IDEC | S5-1-C8-25 | - | - | - | - | - | - | - | Hand | - | - | - | Nails | - | - | - | - | - | - | S5 | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | - | ||
![]() S3-R-G5 IDEC | In Stock | - | - | Steel | - | 90° | IDEC | - | - | - | - | - | Bend rigid | - | - | - | IDEC | - | Other | - | - | - | Without connector | - | - | - | - | - | - | - | Hot-dip galvanized | - | - | - | - | - | - | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | - | ||
![]() S5-1-C8-15 IDEC | In Stock | - | - | Steel | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | IDEC | S5-1-C8-15 | Other | - | - | - | Mounting bracket | - | - | - | - | - | - | C-profile | Hot-dip galvanized | - | - | - | - | - | S5 | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | - | ||
![]() S51-PR-2-F00-PK IDEC | In Stock | - | - | Steel | - | 90° | IDEC | - | - | - | - | - | - | - | - | 1 | IDEC | - | Other | - | - | - | Integrated connector | - | - | - | - | - | - | - | Hot-dip galvanized | - | - | - | - | - | S51 | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | - | ||
![]() S51-MA-5-F00-PK IDEC | In Stock | - | - | Rubber | - | - | IDEC | - | Anti-kink sleeve | - | - | - | - | IP44 | - | 1 | IDEC | S51-MA-5-F00-PK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S51 | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | - | ||
![]() S5-1-A2-25 IDEC | In Stock | - | - | Plastic | - | - | IDEC | - | Anti-kink sleeve | - | - | - | - | IP67 | - | 1 | IDEC | S5-1-A2-25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S5 | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | - | ||
![]() S40-PR-5-T03-PH IDEC | In Stock | - | - | - | - | - | IDEC | - | - | 6 | - | - | - | - | - | 1 | IDEC | S40-PR-5-T03-PH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screwing | - | - | No | S40 | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | - | ||
![]() S51-PR-5-C10-NK IDEC | In Stock | - | - | Steel | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | IDEC | - | Other | - | - | - | - | - | - | - | - | - | - | - | Hot-dip galvanized | - | Snapped on | - | - | - | S51 | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | 2000 | - | ||
![]() S51-MR-2-G00-XG IDEC | In Stock | - | - | Plastic | - | - | IDEC | - | Gland nut | - | - | - | - | IP44 | - | 1 | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S51 | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | - | ||
![]() S5-5-F8-37 IDEC | In Stock | - | - | Steel | 1.423 | - | IDEC | - | - | - | - | - | - | - | - | 1 | IDEC | S5-5-F8-37 | Other | - | - | - | Without connector | - | - | - | - | - | - | - | Hot-dip galvanized | - | - | - | 4.4 | - | S5 | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | 50 | 3000 | 100 | ||
![]() S8-PR-3-B01-PP IDEC | 2434 |
| - | Plastic | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | IDEC | S8-PR-3-B01-PP | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | S8 | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | 20 | ||
![]() SDS5-5-M10-90 IDEC | 2285 |
| - | Stainless steel | - | 90 - 90 | IDEC | - | - | - | - | - | - | - | - | 1 | IDEC | SDS5-5-M10-90 | Other | - | - | - | Wall- and profile console | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | 100 | 250 | 40 | ||
![]() S3-S-B2 IDEC | In Stock | - | - | Plastic | - | - | IDEC | - | - | - | - | - | - | IP20 | - | - | IDEC | - | Thermoplastic | - | - | - | - | - | 16 | - | - | - | - | - | Untreated | No | - | - | - | - | - | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | - | ||
![]() S5-5-C35-92 IDEC | In Stock | - | - | - | - | - | IDEC | 44 | - | - | 1.5 - 25 | 1.5 - 35 | - | IP20 | - | 1 | IDEC | S5-5-C35-92 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | AC | - | - | S5 | Sensors | - | 50 - 60 | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | - | ||
![]() TLU-545 IDEC | 2459 |
| - | Steel | - | - | IDEC | - | - | - | - | - | - | IP20 | Other | 1 | IDEC | TLU-545 | - | - | - | - | With permanent frame | - | - | - | - | - | - | - | - | - | - | - | - | - | TLu | Sensors | 1030 | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | 2248 | - | 810 | ||
![]() TL80-015L IDEC | 2345 |
| - | Steel | - | - | IDEC | - | - | - | - | - | T-piece horizontal | - | - | 1 | IDEC | TL80-015L | Other | - | - | - | Without connector | - | - | - | - | - | - | - | Continuously galvanized | - | - | - | - | - | - | Sensors | - | - | - | - | - | Photoelectric Sensors | - | Photoelectric Sensors | - | - | - | ||
![]() LM150IRSDQP-X232 Banner Engineering | 948 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | - | Cable | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | 10 VDC to 30 VDC | 20mA | 0.004 mm | - | 50 mm | - | - | - | - |