- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S18SP6RE Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 20 m | Opposed Receiver | Cable | Infrared | - | ||
![]() QS18APWR Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | - | - | - | 20 VAC to 140 VAC, 20 VDC to 140 VDC | P-MOSFET (Sourcing) | - | - | Photoelectric | - | 20 m | Opposed | Cable | Infrared | - | ||
![]() Q45VR2LP W/30 Banner Engineering | 2869 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | -40°C ~ 70°C | * | - | - | - | NEMA 6P, IP67 | 90 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 354.331 (9000.00mm) | 15ms | Photoelectric | Adjustable, Potentiometer | 5.91 ~ 236.22 (150mm ~ 6000mm) | Retroreflective | Cable | Red (680nm) | - | ||
![]() Q45VR3LP W/30 Banner Engineering | 2441 |
| - | - | Q45V | + 55 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 55°C | Q45 | - | - | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT | 78.74 (2m) | 15ms | Photoelectric | Adjustable, Potentiometer | 5.91 ~ 236.22 (150mm ~ 6000mm) | Retroreflective, Polarized | Cable with Connector | Red (680nm) | - | ||
![]() Q45BW22LVAGCQ-65362 Banner Engineering | 2157 |
| - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q40AW3LPQ3 Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | Compliant | - | - | - | - | - | - | 20 VAC to 250 VAC | SPST Solid-State AC Switch LO | - | - | Photoelectric | - | 6 m | Polarized Retroreflective | 4-Pin M12 Connector | Visible Red LED | - | ||
![]() SLPMR25-1250P12 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q12RN6RQ3 Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN DO | - | - | Photoelectric | - | 2 m | Opposed Receiver | 3-Pin M8 Connector | Visible Red LED | - | ||
![]() Q45VR3D W/30 Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT Electromechanical Relay | - | - | Photoelectric | - | 45 cm | Diffused | Cable | Infrared | - | ||
![]() Q45VR3F W/30 Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT Electromechanical Relay | - | - | Photoelectric | - | - | Glass Fiber Optic | Cable | Infrared | - | ||
![]() QS30ARX W/30 Banner Engineering | In Stock | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN/PNP | - | - | Photoelectric | - | 213 m | Opposed Receiver | Cable | Infrared | - | ||
![]() Q45XB6DQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q20NLVQ7 Banner Engineering | In Stock | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | 6 m | Non-Polarized Retroreflective | 4-Pin M8 Connector | Visible Red LED | - | ||
![]() Q12AN6LVQ3 Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN LO | - | - | Photoelectric | - | 1.5 m | Non-Polarized Retroreflective | 3-Pin M8 Connector | Visible Red LED | - | ||
![]() Q85VR3R-T9-B Banner Engineering | In Stock | - | - | 2 | - | - | - | - | - | - | Compliant | - | - | 55 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() QS18UNAE-W30 Banner Engineering | In Stock | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | - | 12 VDC to 30 VDC | NPN | - | - | - | - | 50 mm to 500 mm | - | Cable | - | - | ||
![]() Q45VR2LVQ-37272 Banner Engineering | 2591 |
| - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVD100Q-73002 Banner Engineering | 2210 |
| - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | 0°C ~ 50°C | PVD | - | - | 12V ~ 30V | - | - | NPN/PNP | 5.906 (150.00mm) | 400ms | - | - | - | Retroreflective, Diffuse | Connector, M12 | Red (630nm) | - | ||
![]() Q20PLP W/30 Banner Engineering | 2651 |
| - | - | Q20P | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 60°C | Q20 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | 800µs | Photoelectric | Adjustable, Potentiometer | 13.12 (4m) | Retroreflective, Polarized | Cable | Red (645nm) | - | ||
![]() Q20NRLQ Banner Engineering | In Stock | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | 20 m | Opposed | 4-Pin M8 Connector | Infrared | - |