- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | Manufacturer | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Standards Met | Series | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Output Type | Operating Supply Voltage | Output Configuration | Response Time | Terminal Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Electrical Connection | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT-B2221 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +60°C | -40 °C | - | CE Certified, UL Certified | ZoneControl | - | - | - | - | NPN/PNP | - | - | 0.002 seconds | 4 Pin Connector | - | - | - | - | M12 4 Pin Connector | IP67 | - | - | - | - | ||
![]() RT-P3227 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +60°C | -40 °C | - | CE Certified, UL Certified | ZoneControl | - | - | - | - | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | - | - | - | M12 connector with cable | IP67 | - | - | - | - | ||
![]() RT-P3231 SICK | In Stock | - | - | - | Plastic | Sick | 100 mA | +60°C | -40 °C | - | CE Certified, UL Certified | ZoneControl | - | - | - | - | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | - | - | - | M12 4 Pin Connector | IP67 | - | - | - | - | ||
![]() VTF18-4P1740 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +70°C | -25°C | - | CE Certified, UL Certified | V18 | - | - | - | - | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | - | - | - | M12 Connector | IP67 | - | - | - | - | ||
![]() RT-P2422 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +60°C | -40 °C | - | CE Certified, UL Certified | ZoneControl | - | - | - | - | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | - | - | - | M12 connector with cable | IP67 | - | - | - | - | ||
![]() IRT-P211E50 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +55°C | -10°C | - | CE Certified, UL Certified | ZoneControl | - | - | - | - | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | - | - | - | M12 4 Pin Connector | IP65 | - | - | - | - | ||
![]() VTF180-2P41112 SICK | In Stock | - | - | - | Metal | - | 100 mA | +55°C | -25°C | - | CE Certified, UL Certified | V180-2 | - | - | - | - | PNP | - | - | 0.0005 seconds | 4 Wire | - | - | - | Red Light | Cable | IP67 | - | - | - | - | ||
![]() WT24-2X200 SICK | In Stock | - | - | - | Metal | - | - | +60°C | -20°C | - | CE Certified, UL Certified | W24-2 Ex | - | - | - | - | NAMUR | - | - | 0.01 seconds | - | - | - | - | - | Terminal Connection with M16 Gland | IP67 | - | - | - | - | ||
![]() WT24-2B440 SICK | In Stock | - | - | - | Metal | - | 100 mA | +60°C | -40 °C | - | CE Certified, UL Certified | W24-2 | - | - | - | - | NPN/PNP | - | - | 0.0005 seconds | 4 Pin Connector | - | - | - | Red Light | M12 Connector | IP69K | - | - | - | - | ||
![]() WT24-2X400 SICK | In Stock | - | - | - | Metal | - | - | +60°C | -20°C | - | CE Certified, UL Certified | W24-2 Ex | - | - | - | - | NAMUR | - | - | 0.01 seconds | 4 Pin Connector | - | - | - | - | M12 Connector | IP67 | - | - | - | - | ||
![]() VTF18-3F1140 SICK | In Stock | - | - | - | Metal | - | 100 mA | +70°C | -25°C | - | CE Certified, UL Certified | V18 | - | - | - | - | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | - | - | - | M12 Connector | IP67 | - | - | - | - | ||
![]() VTF18-3F1640 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +70°C | -25°C | - | CE Certified, UL Certified | V18 | - | - | - | - | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | - | - | - | M12 Connector | IP67 | - | - | - | - | ||
![]() VTF18-4P1212 SICK | In Stock | - | - | - | Metal | - | 100 mA | +70°C | -25°C | - | CE Certified, UL Certified | V18 | - | - | - | - | PNP | - | - | 0.002 seconds | 4 Wire | - | - | - | - | Cable | IP67 | - | - | - | - | ||
![]() VTF180-2P42419 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +55°C | -25°C | - | CE Certified, UL Certified | V180-2 | - | - | - | - | PNP | - | - | 0.0005 seconds | 4 Pin Connector | - | - | - | Red Light | M12 Connector | IP67 | - | - | - | - | ||
![]() Q60BB6LAF2000 Banner Engineering | 2605 |
| - | 5 | ABS Polycarbonate | - | - | + 50 C | - 10 C | Compliant | - | - | Cable | Cable | 50 °C | -10 °C | NPN/PNP | 10 VDC to 30 VDC | Bipolar | 2 ms | - | 200 mm to 1400 mm | Background Suppression Fixed | Cable | Laser Light | - | IP67 | 75 mm | 25 mm | 60 mm | IP67 | ||
![]() WTB4-3P2192 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +60°C | -40 °C | - | CE Certified, UL Certified | MultiLine | - | - | - | - | PNP | - | - | 0.0012 seconds | 3 Pin Connector | - | - | - | Red Light | M8 Connector | IP66, IP67 | - | - | - | - | ||
![]() WTB11-2N1131 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +60°C | -30°C | - | CE Certified, UL Certified | W11-2 | - | - | - | - | NPN | - | - | 0.0025 seconds | 4 Wire | - | - | - | Red Light | Cable | IP66, IP67, IP69K | - | - | - | - | ||
![]() WT34-B440 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +60°C | -40 °C | - | CE Certified, UL Certified | W34 | - | - | - | - | NPN/PNP | - | - | 0.0005 seconds | 4 Pin Connector | - | - | - | Red Light | M12 Connector | IP67 | - | - | - | - | ||
![]() WTB250-2P1131 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +55°C | -25°C | - | CE Certified, UL Certified | W250-2 | - | - | - | - | PNP | - | - | 0.003 seconds | 4 Wire | - | - | - | Red Light | Cable | IP67 | - | - | - | - | ||
![]() WTB250-2R1551 SICK | In Stock | - | - | - | Plastic | - | 3 A | +55°C | -25°C | - | CE Certified, UL Certified | W250-2 | - | - | - | - | Relay | - | - | 0.015 seconds | 5 Pin Connector | - | - | - | Red Light | Cable | IP67 | - | - | - | - |