- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Approvals | Collector-Emitter Breakdown Voltage | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Composition | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Output Configuration | Cable Length | Operating Mode | Power Dissipation | Forward Current | Response Time | Rise Time | Adjustment Type | Terminal Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Reverse Breakdown Voltage | Wavelength | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Touchscreen | Connection Type | Power Type | Electrical Connection | IP Rating | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WL280-2R1531 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | +55°C | - | -25°C | - | - | - | - | - | W280-2 | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 15 ms | - | - | 5 Pin Connector | - | - | - | - | - | - | - | - | LED | - | - | - | - | Cable | IP66, IP67 | - | - | ||
![]() WL280-2R4331 SICK | In Stock | - | - | - | - | Plastic | - | - | Sick | - | +55°C | - | -25°C | - | - | - | - | - | W280-2 | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 15 ms | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | Cable Gland | IP66, IP67 | - | - | ||
![]() WL11-2P1130 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | +60°C | - | -30°C | - | - | - | - | - | W11-2 | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | <2.5 ms | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | LED | - | - | - | - | Cable | IP66, IP67, IP69K | - | - | ||
![]() RAY10-AB4CBLA00 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | +60°C | - | -40°C | - | - | - | - | - | Reflex Array | - | - | - | - | - | NPN, PNP, PUSH/PULL | - | IO-Link | - | - | - | - | - | - | 500 μs | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | LED | - | - | - | - | Cable with connector | IP67 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | - | - | - | - | +60°C | - | -40°C | - | - | - | - | - | Reflex Array | - | - | - | - | - | NPN, PNP, PUSH/PULL | - | IO-Link | - | - | - | - | - | - | 3 ms | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | LED | - | - | - | - | Cable with connector | IP67 | - | - | ||
![]() VL180-2P32438 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | +55°C | - | -25°C | - | - | - | - | - | V180-2 | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | 500 μs | - | - | 3 Pin Connector | - | - | - | - | - | - | - | - | LED | - | - | - | - | M12 Connector | IP67 | - | - | ||
![]() VL180-2P41133 SICK | In Stock | - | - | - | - | Metal | - | - | - | - | +55°C | - | -25°C | - | - | - | - | - | V180-2 | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | 500 μs | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | LED | - | - | - | - | Cable | IP67 | - | - | ||
![]() VL180-2N41136 SICK | In Stock | - | - | Cable | - | Plastic | - | - | - | - | +55°C | - | -25°C | - | - | - | Compliant | - | V180-2 | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | 500 μs | - | - | 4 Pin Connector | - | - | - | - | - | - | 30 V | - | LED | 10 V | - | - | - | Cable | IP67 | No SVHC | - | ||
![]() VL180-2P41131 SICK | In Stock | - | - | - | - | Metal | - | - | - | - | +55°C | - | -25°C | - | - | - | - | - | V180-2 | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | 500 μs | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | LED | - | - | - | - | Cable | IP67 | - | - | ||
![]() VL180-2P41162 SICK | In Stock | - | - | - | - | Metal | - | - | - | - | +55°C | - | -25°C | - | - | - | - | - | V180-2 | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | 500 μs | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | LED | - | - | - | - | Cable | IP67 | - | - | ||
![]() VL180-2P42438 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | +55°C | - | -25°C | - | - | - | - | - | V180-2 | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | 500 μs | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | LED | - | - | - | - | M12 Connector | IP67 | - | - | ||
![]() VL18-4P3740 SICK | In Stock | - | - | - | - | Plastic | - | - | Sick | - | +70°C | - | -25°C | - | - | - | - | - | V18 | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | 2 ms | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | LED | - | - | - | - | M12 Connector | IP67 | - | - | ||
![]() VL18L-3F324 SICK | In Stock | - | - | - | - | Metal | - | - | - | - | +55°C | - | -15°C | - | - | - | - | - | V18 Laser | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | 650 μs | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | IP67 | - | - | ||
![]() WL9G-3P3232 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | +60°C | - | -40°C | - | - | - | - | - | W9 | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | 500 μs | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | LED | - | - | - | - | Cable with connector | IP66, IP67, IP69K | - | - | ||
![]() WL11-2P2432P07 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | +60°C | - | -30°C | - | - | - | - | - | W11-2 | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | <2.5 ms | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | LED | - | - | - | - | M12 Connector | IP66, IP67, IP69K | - | - | ||
![]() OPB697CZ BI Technologies | In Stock | - | - | Snap in | 3 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 100 °C | -40 °C | - | - | - | - | 18 V | - | 20 mA | - | - | - | - | - | 30 ns | 30 ns | - | - | - | - | - | - | 890 nm | - | - | - | - | - | Infrared (IR) | - | - | - | - | - | - | ||
![]() H22B5 Fairchild | 20000 | - | - | Through Hole | 4 | - | - | 55 V | - | - | - | - | - | 1 | - | - | Compliant | - | - | 100 °C | -55 °C | - | - | - | - | 1.7 V | - | - | - | - | - | 150 mW | 50 mA | 45 µs | - | - | - | 55 V | 40 mA | 2.9972 mm | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BS3-L1M-P Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | Autonics USA | - | - | Box | Active | - | -20°C ~ 55°C (TA) | BS3 | - | - | - | 5V ~ 24V | IP50 | - | - | - | - | PNP - Open Collector, Light-ONDark-ON | 39.37 (1m) | - | - | - | 20µs | - | - | - | - | - | 0.197 (5mm) | - | - | Through-Beam | - | Cable | Infrared (940nm) | - | - | - | - | - | - | - | - | ||
![]() BJR3M-PDT-C-P-F Autonics | In Stock | - | - | - | - | - | CE | - | Autonics | BJR3M-PDT-C-P-F | - | Autonics USA | - | - | Box | Active | - | -25°C ~ 60°C (TA) | BJR | - | - | Non-Metallic | 10V ~ 30V | IP67 | PNP | - | - | - | PNP - Open Collector, Light-ONDark-ON | - | Dark On, Light On | - | - | 1ms | - | Adjustable | - | - | - | 118.110 (3m) | - | - | Retroreflective, Polarized | - | Connector | Red (660nm) | - | - | M8 Connector | DC | - | - | - | - | ||
![]() BRQPS10M-TDTA-C Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | Autonics USA | - | - | Box | Active | - | -25°C ~ 60°C (TA) | BRQ | - | - | - | 10V ~ 30V | IP67 | - | - | - | - | NPN - Open Collector, Light-ONDark-ON | - | - | - | - | 1ms | - | Adjustable | - | - | - | 32.81 (10m) | - | - | Through-Beam | - | Connector | Red (660nm) | - | - | - | - | - | - | - | - |