- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Dimensions | Manufacturer | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | SwitchingFrequency | Series | Supply Voltage | Depth | Output Type | Interface | Response Time | Terminal Type | Light Source | Electrical Connection | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Plastic | - | - | 100 mA | +60°C | -20°C | 50 KHz | KTX Prime | 10 → 30 V dc | - | PUSH/PULL | - | - | 4-pin, Male connector M12 | - | Male Connector M12 | IP67 | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | 100 mA | +60°C | -20°C | 50 KHz | KTX Prime | 10 → 30 V dc | - | PUSH/PULL | - | - | 5-pin, Male connector M12 | - | Male Connector M12 | IP67 | - | - | ||
![]() KTM-WP11282P SICK | In Stock | - | - | Plastic | - | - | 50 mA | +55°C | -10°C | 15 KHz | KTM Prime | 12 → 24 V dc | - | PNP | - | - | 4-Pin, Cable With M12 Male Connector | - | Cable with M12 Male Connector | IP67 | - | - | ||
![]() LUT9U-11206 SICK | In Stock | - | - | Metal | - | - | 100 mA | +55°C | -10°C | 6.5 KHz | LUT9 | 10 → 30 V dc | - | NPN, PNP | - | - | 5-pin, Male connector M12 | - | Male Connector M12 | IP67 | - | - | ||
![]() KTM-WP11171P SICK | In Stock | - | - | Plastic | - | - | 50 mA | +55°C | -10°C | 15 KHz | KTM Prime | 10 → 30 V dc | - | PNP | - | - | 4-Pin, Male Connector M8 | - | Male Connector M8 | IP67 | - | - | ||
![]() LUT9U-11306 SICK | In Stock | - | - | Metal | - | - | 100 mA | +55°C | -10°C | 6.5 KHz | LUT9 | 10 → 30 V dc | - | NPN, PNP | - | - | 5-pin, Male connector M12 | - | Male Connector M12 | IP67 | - | - | ||
![]() LUT9U-11326 SICK | In Stock | - | - | Metal | - | - | 100 mA | +55°C | -10°C | 6.5 KHz | LUT9 | 10 → 30 V dc | - | NPN, PNP | - | - | 5-pin, Male connector M12 | - | Male Connector M12 | IP67 | - | - | ||
![]() GLL170-N332 SICK | In Stock | - | - | Plastic | 10.5 x 34.6 x 71.9 mm | - | - | +55°C | -25°C | 2 kHz | - | 10 → 30 V dc | 71.9mm | NPN | - | 0.00025 seconds | 3-Wire | - | Cable | IP66 | 34.6mm | 10.5mm | ||
![]() GLL170T-B434 SICK | In Stock | - | - | Plastic | 10.5 x 34.6 x 71.9 mm | - | - | +55°C | -25°C | 10 kHz | - | 10 → 30 V dc | 71.9mm | NPN, PNP | - | 5.00E-05 seconds | 4-Pin | - | Male Connector M8 | IP66 | 34.6mm | 10.5mm | ||
![]() WLL260-R240 SICK | In Stock | - | - | Plastic | 25 x 77.8 x 63 mm | - | - | +55°C | -25°C | 25 Hz | - | 12 → 240 V dc, 24 → 240 V ac | 63mm | Relay | - | 0.02 seconds | - | - | Cable Gland | IP66 | 77.8mm | 25mm | ||
![]() WL9LG-3P2452 SICK | In Stock | - | - | Plastic | - | - | - | +50°C | -10°C | - | W9 | - | - | PNP | - | 500 μs | 4 Pin Connector | - | M12 Connector | IP66, IP67, IP69K | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | +60°C | -40°C | - | W16 | - | - | NPN, PNP, PUSH/PULL | IO-Link | 500 μs | 4 Pin Connector | LED | M12 connector with cable | IP66, IP67, IP69 | - | - | ||
![]() WL250-2N2431 SICK | In Stock | - | - | Plastic | - | - | - | +55°C | -25°C | - | W250-2 | - | - | NPN | - | 500 μs | 4 Pin Connector | LED | M12 Connector | IP67 | - | - | ||
![]() WL250-2N1131 SICK | In Stock | - | - | Plastic | - | - | - | +55°C | -25°C | - | W250-2 | - | - | NPN | - | 500 μs | 4 Pin Connector | LED | Cable | IP67 | - | - | ||
![]() WL24-2B230 SICK | In Stock | - | - | Metal | - | - | - | +60°C | -40°C | - | W24-2 | - | - | PNP | - | 500 μs | - | LED | Terminal Block | IP67 | - | - | ||
![]() WL280-2R1631P04 SICK | In Stock | - | - | Plastic | - | - | - | +55°C | -25°C | - | W280-2 | - | - | Relay | - | 15 ms | 5 Pin Connector | LED | Cable | IP66, IP67 | - | - | ||
![]() VL18-4P3212 SICK | In Stock | - | - | Metal | - | - | - | +70°C | -25°C | - | V18 | - | - | PNP | - | 2 ms | 4 Pin Connector | LED | Cable | IP67 | - | - | ||
![]() WL280-2R1531 SICK | In Stock | - | - | Plastic | - | - | - | +55°C | -25°C | - | W280-2 | - | - | Relay | - | 15 ms | 5 Pin Connector | LED | Cable | IP66, IP67 | - | - | ||
![]() WL280-2R4331 SICK | In Stock | - | - | Plastic | - | Sick | - | +55°C | -25°C | - | W280-2 | - | - | Relay | - | 15 ms | - | LED | Cable Gland | IP66, IP67 | - | - | ||
![]() WL11-2P1130 SICK | In Stock | - | - | Plastic | - | - | - | +60°C | -30°C | - | W11-2 | - | - | PNP | - | <2.5 ms | 4 Pin Connector | LED | Cable | IP66, IP67, IP69K | - | - |