- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Ambient temperature | Collector-Emitter Breakdown Voltage | Degree of protection (IP) | Indication | Material housing | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | RoHS | Standards Met | Type of electric connection | Voltage type | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Output Configuration | Power Dissipation | Forward Current | Response Time | Amplifier Type | Rise Time | Terminal Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Sensing Method | Connection Method | Light Source | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WTB8-P1111 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | - | 100 mA | +55°C | -25°C | - | - | CE Certified, UL Certified | - | - | - | W8 | - | - | PNP | - | - | - | - | - | - | 0.0005 seconds | - | - | - | - | - | - | - | - | - | - | - | Red Light | Cable 2 m | IP67 | ||
![]() WTB8-N2211 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | - | 100 mA | +55°C | -25°C | - | - | CE Certified, UL Certified | - | - | - | W8 | - | - | NPN | - | - | - | - | - | - | 0.0005 seconds | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | Red Light | M8 Connector | IP67 | ||
![]() WTB8-N2131 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | - | 100 mA | +55°C | -25°C | - | - | CE Certified, UL Certified | - | - | - | W8 | - | - | NPN | - | - | - | - | - | - | 0.0005 seconds | - | - | 3 Pin Connector | - | - | - | - | - | - | - | - | Red Light | M8 Connector | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | - | - | - | - | - | 500 mA | +50°C | -25°C | - | - | CE Certified, UL Certified | - | - | - | PowerProx | - | - | PNP | - | IO-Link | - | - | - | - | 0.095 seconds | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | Infrared | M8 Connector with cable | IP67 | ||
![]() WTT190L-P2231 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | - | 100 mA | +50°C | -10°C | - | - | CE Certified, UL Certified | - | - | - | PowerProx | - | - | PNP | - | - | - | - | - | - | 0.0005 seconds | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | Red Light | M8 Connector | IP67 | ||
![]() WTT280L-2P1531 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | - | 100 mA | +50°C | -10°C | - | - | CE Certified, UL Certified | - | - | - | PowerProx | - | - | PNP | - | - | - | - | - | - | 0.0005 seconds | - | - | 5 Pin Connector | - | - | - | - | - | - | - | - | Red Light | Cable | IP67 | ||
![]() WTT280L-2N2531 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | - | 100 mA | +50°C | -10°C | - | - | CE Certified, UL Certified | - | - | - | PowerProx | - | - | NPN | - | - | - | - | - | - | 0.0005 seconds | - | - | 5 Pin Connector | - | - | - | - | - | - | - | - | Red Light | M12 Connector | IP67 | ||
![]() WTT280L-2N1531 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | - | 100 mA | +50°C | -10°C | - | - | CE Certified, UL Certified | - | - | - | PowerProx | - | - | NPN | - | - | - | - | - | - | 0.0005 seconds | - | - | 5 Pin Connector | - | - | - | - | - | - | - | - | Red Light | Cable | IP67 | ||
![]() WTD20EC-V2499 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | - | 100 mA | +55°C | -40°C | - | - | CE Certified, UL Certified | - | - | - | DeltaPac | - | - | PNP | - | IO-Link | - | - | - | - | - | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | Red Light | M12 Connector | IP67 | ||
![]() WTF12G-3N2432 SICK | In Stock | - | - | - | - | Metal | - | - | - | - | - | 100 mA | +60°C | -40°C | - | - | CE Certified, UL Certified | - | - | - | TranspaTect | - | - | NPN | - | - | - | - | - | - | 0.002 seconds | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | Red Light | M12 Connector | IP66, IP67 | ||
![]() WTT190L-K3534 SICK | In Stock | - | - | - | - | Plastic | - | - | - | - | - | 100 mA | +50°C | -30°C | - | - | CE Certified, UL Certified | - | - | - | PowerProx | - | - | NPN/PNP | - | - | - | - | - | - | 0.0514 seconds | - | - | 5 Pin Connector | - | - | - | - | - | - | - | - | Red Light | M12 connector with cable | IP67 | ||
![]() WTF12G-3P2432 SICK | In Stock | - | - | - | - | Metal | - | - | - | - | - | 100 mA | +60°C | -40°C | - | - | CE Certified, UL Certified | - | - | - | TranspaTect | - | - | PNP | - | - | - | - | - | - | 0.002 seconds | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | Red Light | M12 Connector | IP66, IP67 | ||
![]() OPB355P BI Technologies | In Stock | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 85 °C | -40 °C | - | - | - | - | - | 100 mW | 50 mA | - | - | - | - | - | - | 3.18 mm | - | 2 V | 890 nm | - | - | - | - | - | ||
![]() E32 1130B Omron | In Stock | - | - | - | - | - | -40 - 70 | - | IP50 | Other | Zinc | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OEM203N-240A Multicomp | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Beam | 11 Pin Socket | - | - | - | ||
![]() OPB390T55 BI Technologies | In Stock | - | - | Screw, Through Hole | 4 | - | - | 30 V | - | - | - | - | - | - | 1 | Non-Compliant | - | - | - | Bulk | - | 85 °C | -40 °C | - | - | - | - | Phototransistor | 100 mW | 50 mA | - | - | - | - | 30 V | 30 mA | 3.175 mm | 2 V | - | - | - | - | - | - | - | ||
![]() OPB473L11 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 85 °C | -40 °C | - | 18 V | - | 7.5 mA | NPN - Open Collector | - | 40 mA | 50 ns | - | 50 ns | - | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | - | ||
![]() OPB992L11 BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 70 °C | -40 °C | - | - | - | 15 mA | - | - | 40 mA | 70 ns | - | 70 ns | - | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | - | ||
![]() M12E-W30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | Photoelectric | - | - | - | - | 5 m | - | - | - | Opposed Emitter | Cable | Visible Red LED | - | - | ||
![]() M12NFF75-W-30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | NPN | - | - | - | Photoelectric | - | - | - | - | 75 mm | - | - | - | Fixed-Field | Cable | Visible Red LED | - | - |