- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Standards Met | Series | Output Type | Operating Supply Voltage | Interface | Output Configuration | Response Time | Amplifier Type | Terminal Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Communication Protocol | Product | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q45AD9LV-W30 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | 5 VDC to 15 VDC | - | - | - | Photoelectric | - | 9 m | Non-Polarized Retroreflective | Cable | Visible Red LED | - | - | - | - | ||
![]() Q45XB6FPQ Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | 10 VDC to 30 VDC | - | Bipolar | - | - | - | - | Plastic Fiber Optic | 5-pin Mini-Style | Visble Red LED | - | - | - | - | ||
![]() Q4XFKLAF110-Q8 Banner Engineering | 2063 |
| - | Flush Mount | Stainless Steel | 100 mA | +50°C | - | -10°C | - | - | CE Certified, cULus Certified, DIN40050-9, IEC60529, MIL-STD-202G, UL Listed | Q4X | NPN/PNP | 10 VDC to 30 VDC | IO-Link | NPN, PNP | 1.5 ms | - | M12 Connector | 0.11 mm | Background Suppression | 4-pin M12 male Quick-Disconnect | LED | IO-LINK | - | M12 4 Pin Connector | IP67, IP68, IP69K | ||
![]() Q4XFULAF110-Q8 Banner Engineering | In Stock | - | - | - | - | - | + 50 C | - | - 10 C | - | - | - | - | - | 12 VDC to 30 VDC | - | - | - | - | - | 35 mm to 110 mm | Proximity | M12 | Visible Red | - | - | - | - | ||
![]() Q60BB6LAF2000-W30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q60VR3AF2000-W30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q60VR3AFV1000-W30 Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | 12 VDC to 250 VDC | - | SPDT Electromechanical | - | - | - | 65 mm to 130 mm | Diffused | Cable | LED | - | - | - | - | ||
![]() Q60VR3AFV1000QPMA3 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QCM50-K5D40-Q8-8 Banner Engineering | 546 |
| - | - | - | - | + 55 C | - | - | - | - | - | - | - | 18 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | - | Color Sensor | - | - | ||
![]() QM26VNR-5M Banner Engineering | 2816 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 30 C | Bulk | Active | - | * | - | 10 VDC to 30 VDC | - | Complementary NPN | - | Photoelectric | - | 8.5 m | Receiver | Cable | LED | - | - | - | - | ||
![]() QMH26VPAF200Q7 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 30 C | - | - | - | - | - | 10 VDC to 30 VDC | - | Complementary PNP | - | Photoelectric | - | - | - | M12 | LED | - | - | - | - | ||
![]() QS186EB-W30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS186EVQ5 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | QS18 | - | 10 VDC to 30 VDC | - | - | - | Photoelectric | - | 20 m | Opposed | 4-Pin M12 Connector | Visible Red LED | - | - | - | - | ||
![]() QS186LE212-W-30 Banner Engineering | In Stock | - | - | - | - | - | + 50 C | - | - 10 C | - | - | - | QS18 | - | 10 VDC to 30 VDC | - | - | - | Laser | - | 15 m | Opposed Emitter | Cable | Visible Red Laser | - | - | - | - | ||
![]() QS18AB6AF40Q Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | QS18 | - | 10 VDC to 30 VDC | - | NPN, PNP | - | Photoelectric | - | 15 mm to 40 mm | Adjustable Background Suppression | 4-Pin M8 Pigtail Connector | Visible Red LED | - | - | - | - | ||
![]() QS18APH6FF150Q8 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | QS18 | - | 10 VDC to 30 VDC | - | PNP | - | Photoelectric | - | 150 mm | Background Suppression Fixed | 4-Pin M12 Connector | Visible Red LED | - | - | - | - | ||
![]() QS18APWLP-W-30 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | QS18 | - | 20 VAC to 140 VAC, 20 VDC to 140 VDC | - | P-MOSFET (Sourcing) | - | Photoelectric | - | 3.5 m | Polarized Retroreflective | Cable | Visible Red LED | - | - | - | - | ||
![]() QS18APWLVC1-W-30 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | QS18 | - | 20 VAC to 140 VAC, 20 VDC to 140 VDC | - | P-MOSFET (Sourcing) | - | Photoelectric | - | 6.5 m | Non-Polarized Retroreflective | Cable | Visible Red LED | - | - | - | - | ||
![]() QS18EK6DVQ Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | QS18 | - | 10 VDC to 30 VDC | - | NPN, PNP | - | Photoelectric | - | 600 mm | Diffused | 4-Pin M8 Pico-Style Connector | Infrared | - | - | - | - | ||
![]() QS18EK6DQ7 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | QS18 | - | 10 VDC to 30 VDC | - | NPN, PNP | - | Photoelectric | - | 800 mm | Diffused | 4-Pin M8 Pico-Style Connector | Infrared | - | - | - | - |