- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS186LE14 Banner Engineering Corporation | 39 |
| - | QS186 | + 50 C | Banner Engineering Corporation | - 10 C | - | Box | Active | - | -10°C ~ 50°C | QS18 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | - | 78.74" (2m) | - | Laser | - | 590.551" (15m) | Through-Beam | Cable | Red (650nm) | - | ||
![]() TM186EQ5 Banner Engineering Corporation | 28 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | - | 78.74" (2m) | 1.5ms | Photoelectric | Single-Turn | 787.402" (20m) | Through-Beam | Cable | Red (625nm) | - | ||
![]() EA5R450XKQ Banner Engineering Corporation | 879 |
| - | EA5R450 | - | Banner Engineering Corporation | - | - | Box | Active | 150 mm to 2400 mm | -40°C ~ 70°C | - | 12V ~ 30V | IEC IP65 | 18 VDC to 30 VDC | PNP | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | Safety Light Curtains | ||
![]() SLM10N6Q Banner Engineering Corporation | 2728 |
| - | SLM10N6 | + 60 C | Banner Engineering Corporation | - 20 C | Thread | Box | Active | - | -20°C ~ 60°C | SLM | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 500μs | - | Adjustable, Potentiometer | 0.394" (10mm) | - | Connector | LED | - | ||
![]() EA5R1200XKQ Banner Engineering Corporation | 932 |
| - | EA5R1200 | - | Banner Engineering Corporation | - | - | Box | Active | 150 mm to 2400 mm | -40°C ~ 70°C | - | 12V ~ 30V | IEC IP65 | 18 VDC to 30 VDC | PNP | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | Safety Light Curtains | ||
![]() SM31ELQDP Banner Engineering Corporation | 39 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared LED | - | ||
![]() VS3RP5XLV Banner Engineering Corporation | In Stock | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 55°C | VS3 | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | PNP - Dark-ON | 78.74" (2m) | 1ms | - | - | 9.843" (250mm) | Retroreflective, NonPolarized | Cable with Connector | Red (680nm) | - | ||
![]() VS1AP5C10Q5 Banner Engineering Corporation | 2470 |
| - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 55°C | VS1 | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | PNP - Light-ON | - | 1ms | Photoelectric | - | 0.394" (10mm) | Convergent | Connector | Infrared (865nm) | - | ||
![]() VS2KAN5VQ Banner Engineering Corporation | 2580 |
| - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 55°C | VS2 | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | 500μs, 1ms | Photoelectric | - | 47.244" (1.2m) | Through-Beam | Connector | Red (660nm) | - | ||
![]() TM18VN6LPQ5 Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | IEC IP67, IEC IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | 3ms | Photoelectric | - | 0.217" (5.5mm) | Retroreflective, Polarized | Connector | Red (624nm) | - | ||
![]() TM18AP6FF25Q5 Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | IEC IP67, IEC IP69K | 10 VDC to 30 VDC | PNP - Light-ON | - | 1.5ms, 3ms | Photoelectric | - | 0.98" (25mm) | Background Suppression | Connector | Red (660nm) | - | ||
![]() T8LGYX7P Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 50°C | T8 | 10V ~ 30V | IP67 | - | PNP | - | 1ms | - | - | - | Diffuse | Cable | Green LED, Yellow LED | - | ||
![]() TM18AP6FF25 Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | NEMA 6, IEC IP67 | - | PNP - Light-ON | 78.74" (2m) | 1.5ms, 3ms | - | - | 0.98" (25mm) | Background Suppression | Cable | Red (660nm) | - | ||
![]() TM18AN6DVQ8 Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | IEC IP67, IEC IP69K | - | NPN - Light-ON | - | 1.5ms, 3ms | - | Single-Turn | 19.685" (500mm) | Diffuse | Connector | Red (660nm) | - | ||
![]() SMU31ELQDP Banner Engineering Corporation | 2378 |
| - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 55°C | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC/DC to 240 VAC/DC | - | - | 20ms | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared LED | - | ||
![]() PBCL21T Banner Engineering Corporation | 2227 |
| - | PBCL21 | - | Banner Engineering Corporation | - | - | Box | Active | - | 70°C | PBCL2 | - | - | - | - | - | - | - | - | - | Retroreflective, Diffuse | - | - | - | ||
![]() QS186LE211Q5 Banner Engineering Corporation | In Stock | - | - | QS186 | - | Banner Engineering Corporation | - | - | Box | Obsolete | - | -10°C ~ 50°C | QS18 | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | 590.551" (15m) | Through-Beam | Connector | Red (650nm) | - | ||
![]() EA5R2400PIXMODQ Banner Engineering Corporation | 713 |
| - | EA5R2400 | - | Banner Engineering Corporation | - | - | Box | Active | 150 mm to 2400 mm | -40°C ~ 70°C | - | 12V ~ 30V | IEC IP65 | - | PNP | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | Receiver | ||
![]() PIPSM26U Banner Engineering Corporation | 2675 |
| - | PIPSM26 | - | Banner Engineering Corporation | - | - | Box | Active | - | 70°C | PIPSM2 | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | ||
![]() Q20ELQ7 Banner Engineering Corporation | 25 |
| - | Q20E | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 60°C | Q20 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | - | - | - | Photoelectric | - | 787.402" (20m) | Through-Beam | Connector | Infrared (850nm) | - |