- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Body dimensions | Certificates | Connections | Gross weight | IP rating1 | Kind of sensor | Manufacturer series | Max. operating current | Operation mode | Operation modes | Operation modes1 | Range | Related items | Related items1 | Sensors features | Supply voltage1 | Switch housing | Switching frequency max | Type of sensor | Operating temperature | Supply voltage | Output configuration | Body plating | Response time | Wavelength | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUB1BPANL2 TELEMECANIQUE SENSORS | 15 | - | - | - | brass | - | RoHS compliant | lead 2m | 113g | IP67 | - | OsiSense | 0.1A | retro-reflective | DARK-ON | - | 0...4m | XUZC50 | - | Reflector must be ordered separately. | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | PNP | nickel | <1ms | - | IP65 | ||
![]() XUB9ANANL2 TELEMECANIQUE SENSORS | 18 |
| - | - | PBT | - | RoHS compliant | lead 2m | 89.2g | IP67 | - | OsiSense | 0.1A | retro-reflective | DARK-ON | - | 0...2m | XUZC50 | - | Reflector must be ordered separately. | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | - | <1ms | - | IP65 | ||
![]() XUB1BNANM12 TELEMECANIQUE SENSORS | 18 |
| - | 4 | brass | - | RoHS compliant | connector M12 | 52g | IP67 | - | OsiSense | 0.1A | retro-reflective | DARK-ON | - | 0...4m | XUZC50 | - | Reflector must be ordered separately. | - | M18 | - | photoelectric | -25...55°C | 10...36V DC | NPN | nickel | <1ms | - | IP65 | ||
![]() VTF18-3F1940 SICK | In Stock | - | - | 4 | plastic | - | - | connector M12 | 32g | - | angular | - | 0.1A | diffuse-reflective | LIGHT-ON | - | 0...0.1m | - | - | sensitivity adjustable | - | M18 | 250Hz | photoelectric | -25...70°C | 10...30V DC | PNP | - | - | - | IP67 | ||
![]() XU5M18U1D TELEMECANIQUE SENSORS | 740 |
| - | 4 | nickel plated brass | - | RoHS compliant | connector M12 | 88g | - | - | - | 20mA | diffuse-reflective | - | - | 80mm | XUZA118 | - | - | - | M18 | 1kHz | photoelectric | -25...55°C | 10...30V DC | PNP / NO | - | <0.5ms | 370nm | IP67 | ||
![]() XU5M18MA230 TELEMECANIQUE SENSORS | 2802 |
| - | - | nickel plated brass | - | RoHS compliant | lead 2m | 132.92g | - | - | OsiSense | 0.2A | diffuse-reflective | - | - | 0.4m | XUZA118 | - | - | 20...264V DC | M18 | 25Hz | photoelectric | -25...55°C | 20...264V AC | NO | - | <20ms | - | IP67 | ||
![]() XUK9LAPSMM12 TELEMECANIQUE SENSORS | 2211 |
| - | 4 | - | 18x50x50mm | RoHS compliant | connector M12 | 48g | - | - | - | 0.1A | retro-reflective | DARK-ON | LIGHT-ON | 0...14m | XUZC250 | - | Reflector must be ordered separately. | - | - | - | photoelectric | -25...55°C | 10...30V DC | PNP | - | - | - | - | ||
![]() XUAJ0214 TELEMECANIQUE SENSORS | 2102 |
| - | - | - | - | RoHS compliant | lead 2m | 78g | - | - | - | 0.1A | diffuse-reflective | DARK-ON | - | 0...2m | - | - | - | - | M8 | - | photoelectric | -25...55°C | 10...30V DC | NPN | - | - | - | - | ||
![]() XUBLAPCNM12 TELEMECANIQUE SENSORS | 2976 |
| - | 4 | PBT | - | RoHS compliant | connector M12 | 63g | - | - | OsiSense | 0.1A | transmitter-receiver | - | - | 100m | - | - | - | - | M18 | 1.5kHz | photoelectric | -10...45°C | 10...30V DC | PNP NO / NC | - | <400µs | - | IP67 | ||
![]() XUK9TAH2MM12 TELEMECANIQUE SENSORS | 647 |
| - | 4 | - | 18x50x50mm | RoHS compliant | connector M12 | 58g | - | - | - | 0.1A | retro-reflective | DARK-ON | LIGHT-ON | 0...14m | XUZC250 | - | Reflector must be ordered separately. | - | - | - | photoelectric | -25...55°C | 10...30V DC | NPN | - | - | - | - | ||
![]() XUJK803538 TELEMECANIQUE SENSORS | 2948 |
| - | - | - | 50x50x18mm | RoHS compliant | screw terminals | 214g | - | infrared | - | 20mA | diffuse-reflective | - | - | 200...800mm | - | - | - | - | - | 250Hz | photoelectric | -25...55°C | 12...24V DC | analogue 4-20mA | - | <2ms | - | IP65 | ||
![]() XUYPSCO929L1SP TELEMECANIQUE SENSORS | 2574 |
| - | 4 | - | 12x20x32mm | RoHS compliant | connector M8 | 22g | - | - | - | 0.1A | diffuse-reflective | DARK-ON | LIGHT-ON | 10...60mm | - | - | - | - | - | - | laser | -20...60°C | 10...30V DC | PNP | - | - | - | IP65 | ||
![]() XU5M18MA230K TELEMECANIQUE SENSORS | 2749 |
| - | 3 | nickel plated brass | - | RoHS compliant | connector 1/2”-20 UNF | 84g | - | - | OsiSense | 0.2A | diffuse-reflective | - | - | 0.4m | XUZA118 | - | - | 20...264V DC | M18 | 25Hz | photoelectric | -25...55°C | 20...264V AC | NO | - | <20ms | - | IP67 | ||
![]() XUAH0515 TELEMECANIQUE SENSORS | 2488 |
| - | - | nickel plated brass | - | RoHS compliant | lead 2m | 50g | - | - | OsiSense | 0.1A | diffuse-reflective | - | - | 50mm | - | - | - | - | M8 | 1kHz | photoelectric | -25...55°C | 10...30V DC | PNP / NO | - | <0.5ms | - | IP65 | ||
![]() XUYPSCO929L2SP TELEMECANIQUE SENSORS | 789 |
| - | 4 | - | 12x20x32mm | RoHS compliant | connector M8 | 22g | - | - | - | 0.1A | diffuse-reflective | DARK-ON | LIGHT-ON | 30...110mm | - | - | - | - | - | - | laser | -20...60°C | 10...30V DC | PNP | - | - | - | IP65 | ||
![]() XUK8TAKSMM12 TELEMECANIQUE SENSORS | 2919 |
| - | 4 | - | 50x50x23mm | RoHS compliant | connector M12 | 56g | IP69K | - | OsiSense | 0.1A | diffuse-reflective | - | - | 0...5m | - | - | sensitivity adjustable | - | - | 500Hz | photoelectric | -20...50°C | 18...30V DC | NO or NC | - | <2ms | - | IP67 | ||
![]() XUK8TAKDMM12 TELEMECANIQUE SENSORS | 2646 |
| - | 5 | - | 50x50x23mm | RoHS compliant | connector M12 | 56g | IP69K | - | OsiSense | 0.1A | diffuse-reflective | - | - | 0...5m | - | - | sensitivity adjustable | - | - | 500Hz | photoelectric | -20...50°C | 18...30V DC | NO or NC | - | <2ms | - | IP67 | ||
![]() XUVE04M3KSNM8 TELEMECANIQUE SENSORS | 54 | - | - | 4 | - | 10x25x64mm | RoHS compliant | connector M8 | 33g | - | - | - | 0.1A | through-beam (with slot) | DARK-ON | LIGHT-ON | 3mm | - | - | - | - | - | - | photoelectric | -25...55°C | 10...30V DC | PNP/NPN | - | - | - | - | ||
![]() XU9M18MA230 TELEMECANIQUE SENSORS | 2004 |
| - | - | nickel plated brass | - | RoHS compliant | lead 2m | 152.4g | - | - | OsiSense | 0.2A | retro-reflective | - | - | 2m | XUZA118 | XUZC50 | - | 20...264V DC | M18 | 25Hz | photoelectric | -25...55°C | 20...264V AC | NO | - | <20ms | - | IP67 | ||
![]() XUK8TAE2MM12 TELEMECANIQUE SENSORS | 2391 |
| - | 5 | - | 50x50x23mm | RoHS compliant | connector M12 | 56g | IP69K | - | - | 20mA | diffuse-reflective | - | - | 0...5m | - | - | sensitivity adjustable | - | - | 500Hz | photoelectric | -20...50°C | 18...30V DC | analogue 4-20mA | - | <1.2ms | - | IP67 |